- Manufacturer
- Manufacturer Part Number
- Series
- RoHS
- Operating Temperature
- Package
- Product Status
- Mfr
- Package / Case
- Mounting Type
- Part Status
- Supplier Device Package
Attribute column
Manufacturer
Cooper Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Insert Material | Angle | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Package | Product Status | Shaft Type | Watertight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating | Output Voltage | Output Type | Failure Rate | Number of Poles | Protections | Voltage - Supply, Single/Dual (±) | Bearing Type | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSM4SG00P Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | MSM4SG00P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X8381-19 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cooper | X8381-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUN2000W1N Cooper | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Hubbell | AUN2000W1N | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 1.05 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | ||
![]() AP20468 Cooper | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 10 kOhms | Metal Film | 0.75W, 3/4W | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | ||
![]() AA6010015 Cooper | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Hubbell | AA6010015 | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 332 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | ||
![]() HBL25W47AM1 Cooper | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Hubbell | HBL25W47AM1 | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR16S | 0.075 Dia x 0.138 L (1.90mm x 3.50mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 787 Ohms | Metal Film | 0.5W, 1/2W | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() HBLSPCS Cooper | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-88A | - | - | - | - | - | - | Hubbell | HBLSPCS | - | - | 1 | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Not For New Designs | - | - | - | General Purpose | - | - | - | - | - | Rail-to-Rail | - | - | - | 0.9 V ~ 5.5 V | - | -- | 10mV @ 3V | 1pA @ 3V | -- | 65dB CMRR, 75dB PSRR | 6mA @ 3V | 280µs | - | - | - | - | - | - | - | ||
![]() SA5017G Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | SA5017G | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL29W76M1 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | 12705 | Hubbell | HBL29W76M1 | ITT Cannon, LLC | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVWM Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HVWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL2341S Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBL2341S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36308-4XSS63PT Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | GE | EP102ULH2C25 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB556096XUTG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dynapar | E1410240A703 | - | - | - | - | - | Integral Coupling | - | 0 to 70 Degrees C | - | - | - | - | - | - | 10 ft Cable | - | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | Yes | IP54 | Not Included | - | ||
![]() HBTFRMINS0404BK Cooper | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | Hubbell | SWZ60-300NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBTDIV4SS Cooper | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA;CE | - | Carlo Gavazzi | PS31S-NS1105-Y00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | IP66 | - | - | ||
![]() HBL363CRC Cooper | In Stock | - | - | - | - | - | Iron | - | - | 90 Degrees | - | - | Ocal, a T & B Brand | LBH50-G | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | 63 Amps | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Female to Female - Threaded | - | - | - | - | - | - | ||
![]() FF2AL Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | FF2AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L520C Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VA-9072-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L715P Cooper | In Stock | - | - | - | - | - | - | Composite | 52100 Steel;High Phosphorus Electroless Nickel Plated | - | - | - | Sealmaster | CRFC-PN23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBL2311EBKM1 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dedicated Micros | HBL2311EBKM1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |