- Part Status
- Tolerance
- ECCN (US)
- EU RoHS
- Number of Terminals
- Type
- Automotive
- Inductance (H)
- PPAP
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Packaging
Attribute column
Manufacturer
Cooper Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Material-Core | RoHS | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDH2812-3R3-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Bulk | 2009 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 3mm | - | 1.08A | - | - | - | 3.2 μH | 100kHz | 1.16A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.16A | - | 154mOhm | - | 3.2 µH | - | 1.2mm | 1.1938mm | 2.9972mm | 2.794mm | No | - | RoHS Compliant | - | ||
![]() DR74-101 Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | Ferrite | - | Tape & Reel (TR) | 2005 | - | 20% | yes | Discontinued | - | - | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | Shielded | - | - | - | 860mA | - | - | - | 100 μH | 100kHz | - | - | - | - | 990mA | - | 383mOhm | - | - | - | 4.3434mm | - | 7.5946mm | 7.5946mm | - | - | RoHS Compliant | Contains Lead | ||
![]() CTX01-16025 Cooper Industries | 584 | - | - | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | Tape & Reel (TR) | 2008 | - | 25% | - | - | 2 | SMD/SMT | EAR99 | - | 150°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | 2A | - | - | - | 120 μH | 100kHz | 2A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.7A | - | 62mOhm | - | 120 µH | - | 7.55mm | 7.5438mm | 17.7038mm | 12.8524mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDH3812-101-R Cooper Industries | 8300 | - | - | Surface Mount | 1515 | ONE SURFACE | - | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | - | 2007 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 250mA | - | - | - | 100 μH | 100kHz | 280mA | FILTER CHOKE | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 280mA | - | 3.65Ohm | - | 100 µH | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | ||
![]() SD3812-3R3-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 159mOhm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 1.1A | - | - | - | 3.3 μH | 100kHz | 1.4A | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.4A | - | 159mOhm | - | 3.3 µH | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | Lead Free | ||
![]() CTX01-16681 Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPI5451R1-3R3-R Cooper Industries | 12000 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2014 | MPI5451 | 15% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | 2.3A | - | - | - | 3.3 μH | 100kHz | 2.3A | - | - | GENERAL PURPOSE INDUCTOR | 3.8A | 2220 | 95mOhm | - | 3.3 µH | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | ||
![]() SD3812-220-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Tape & Reel (TR) | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 4mm | - | 499mA | Not | - | - | 22 μH | 100kHz | 538mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 538mA | - | 776mOhm | - | 22 µH | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDH3812-3R3-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | - | 453.59237mg | - | Ferrite | - | - | 2006 | - | 20% | yes | - | - | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | - | - | - | 1.14A | - | - | - | 3.3 μH | 100kHz | 1.6A | - | - | - | 1.6A | - | 177mOhm | - | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | ||
![]() SD3812-8R2-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 406mOhm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 690mA | - | - | - | 8.2 μH | 100kHz | 854mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 854mA | - | 406mOhm | - | 8.2 µH | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | Lead Free | ||
![]() SD3812-2R2-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 111mOhm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 1.32A | - | - | - | 2.2 μH | 100kHz | 1.67A | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.67A | - | 111mOhm | - | 2.2 µH | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | Lead Free | ||
![]() MPI5451R1-1R0-R Cooper Industries | 20000 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2014 | MPI5451 | 20% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | 4.2A | - | - | - | 1 μH | 100kHz | 4.2A | - | - | GENERAL PURPOSE INDUCTOR | 7.2A | 2220 | 30mOhm | - | 1 µH | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | ||
![]() MPI5451R1-2R2-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2014 | MPI5451 | 15% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | 2.6A | - | - | - | 2.2 μH | 100kHz | 2.6A | - | - | GENERAL PURPOSE INDUCTOR | 4.8A | 2220 | 70mOhm | - | 2.2 µH | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | ||
![]() SDH2812-1R0-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Bulk | 2009 | - | 30% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 3mm | - | 1.45A | - | - | - | 1.02 μH | 100kHz | 1.95A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.95A | - | 83mOhm | - | 1.02 µH | - | 1.2mm | 1.1938mm | 2.9972mm | 2.794mm | No | - | RoHS Compliant | - | ||
![]() SDH2812-101-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | - | 2009 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 3mm | - | 217mA | - | - | - | 97.7 μH | 100kHz | 218mA | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 218mA | - | 3.97Ohm | 20% | 97.7 µH | - | 1.2mm | 1.1938mm | 2.9972mm | 2.794mm | No | No SVHC | RoHS Compliant | - | ||
![]() SDH2812-220-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Tape & Reel | 2009 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 3mm | - | 440mA | Not | - | - | 21.6 μH | 100kHz | 460mA | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 460mA | - | 922mOhm | - | 21.6 µH | 440mA | 1.2mm | 1.1938mm | 2.9972mm | 2.794mm | No | - | RoHS Compliant | - | ||
![]() UP3B-150 Cooper Industries | In Stock | - | Datasheet | Surface Mount | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | unknown | 3.9A | - | - | - | 15 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.3A | - | 31.7mOhm | - | 15 μH | - | 6.7818mm | - | 19.2786mm | 13.208mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MPI4040R2-100-R Cooper Industries | 15367 | - | - | Surface Mount | 1616 | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | Composite, Metal | - | - | 2012 | MPI4040 | 20% | - | - | 2 | SMD/SMT | EAR99 | 240mOhm | 125°C | -55°C | Wirewound | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4.31mm | - | 1.5A | Not | 4540 | 1816 | 10 μH | 100kHz | 1.5A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.1A | 1917 | 240mOhm | - | 10 μH | 1.5A | 1.5mm | 1.4986mm | 4.445mm | 4.06mm | No | - | RoHS Compliant | Lead Free | ||
![]() SD3812-150-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 665mOhm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 539mA | - | - | - | 15 μH | 100kHz | 636mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 636mA | - | 665mOhm | - | 15 µH | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | ||
![]() MPI5451R1-6R8-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 2014 | MPI5451 | 15% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | 1.7A | - | - | - | 6.8 μH | 100kHz | 1.7A | - | - | GENERAL PURPOSE INDUCTOR | 2.8A | 2220 | 175mOhm | - | 6.8 µH | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - |