- Part Status
- Tolerance
- ECCN (US)
- EU RoHS
- Number of Terminals
- Type
- Automotive
- Inductance (H)
- PPAP
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Packaging
Attribute column
Manufacturer
Cooper Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Material-Core | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD3812-680-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 2.666Ohm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 269mA | - | - | - | 68 μH | 100kHz | 299mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 299mA | - | 2.666Ohm | - | - | 68 µH | - | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | ||
![]() LDS0705-150M-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | ONE SURFACE | 2 | 1.360777g | RECTANGULAR PACKAGE | Ferrite | - | 2007 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 7.2mm | - | - | 2.04A | Not | - | - | 15 μH | 100kHz | 2.04A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.07A | 0705 | 56mOhm | - | - | 15 μH | 2.04A | - | 5mm | 5.0038mm | 7.7978mm | 7.0104mm | No | - | RoHS Compliant | Lead Free | ||
![]() MPI5451R1-4R7-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2014 | MPI5451 | 15% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | - | 2.1A | - | - | - | 4.7 μH | 100kHz | 2.1A | - | - | GENERAL PURPOSE INDUCTOR | 3.5A | 2220 | 120mOhm | - | - | 4.7 µH | - | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | ||
![]() MPI5451R1-100-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2014 | MPI5451 | 15% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | - | 1.3A | - | - | - | 10 μH | 100kHz | 1.3A | - | - | GENERAL PURPOSE INDUCTOR | 2.5A | 2220 | 290mOhm | - | - | 10 µH | - | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | ||
![]() SD3812-470-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 1.809Ohm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 4mm | - | - | 327mA | Not | - | - | 47 μH | 100kHz | 361mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 361mA | - | 1.809Ohm | - | - | 47 µH | - | - | 1.2mm | 1.1938mm | 3.9878mm | 3.7846mm | - | - | RoHS Compliant | Lead Free | ||
![]() MPI4040R4-3R3-R Cooper Industries | In Stock | - | - | Surface Mount | 1616 | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | Composite, Metal | Tape & Reel | 2012 | MPI4040 | 20% | - | - | 2 | SMD/SMT | EAR99 | 49mOhm | 125°C | -55°C | Wirewound | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4.31mm | - | - | 3.3A | Not | 4540 | 1816 | 3.3 μH | 100kHz | 4.5A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.5A | 1917 | 49mOhm | - | - | 3.3 µH | 3.3A | - | 2mm | 2.0066mm | 4.445mm | 4.06mm | No | - | RoHS Compliant | Lead Free | ||
![]() SD3812-820-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 2.885Ohm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 259mA | - | - | - | 82 μH | 100kHz | 276mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 276mA | - | 2.885Ohm | - | - | 82 µH | - | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | Lead Free | ||
![]() SD3812-330-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 1.212Ohm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 399mA | - | - | - | 33 μH | 100kHz | 432mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 432mA | - | 1.212Ohm | - | - | 33 µH | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | Lead Free | ||
![]() MPI5451R1-1R5-R Cooper Industries | 12000 | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2014 | MPI5451 | 20% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Wirewound | - | TR, 13 Inch | Shielded | - | 5.18mm | - | - | 3.4A | - | - | - | 1.5 μH | 100kHz | 3.4A | - | - | GENERAL PURPOSE INDUCTOR | 6.1A | 2220 | 48mOhm | - | - | 1.5 µH | - | - | 1.2mm | 1.1938mm | 5.4864mm | 5.1816mm | No | - | RoHS Compliant | - | ||
![]() DR127-821 Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | Tape & Reel (TR) | 2005 | - | 20% | yes | - | 2 | - | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 650mA | - | - | - | 820 μH | 100kHz | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.27A | - | 1.47Ohm | - | - | 820 µH | - | - | 8.001mm | - | 12.4968mm | 12.4968mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SD3812-4R7-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | Tape & Reel (TR) | 2007 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 870mA | - | - | - | 4.7 μH | 100kHz | 1.13A | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.13A | - | 256mOhm | - | - | 4.7 µH | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | Lead Free | ||
![]() SD3812-100-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | Cut Tape | 2006 | - | 15% | yes | Discontinued | 2 | SMD/SMT | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 4mm | - | - | 662mA | Not | - | - | 10 μH | 100kHz | 778mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 778mA | - | 441mOhm | - | 15% | 10 µH | - | 662mA | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() UP4B-151 Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | Cut Tape (CT) | 2002 | UP4B | 20% | - | Discontinued | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Miniature Size | unknown | 1.7A | - | - | - | 150 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3A | 8759 | 239.2mOhm | 3A | - | 150 μH | - | - | 7.8486mm | - | 22.098mm | 14.986mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDH3812-470-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | - | 453.59237mg | - | Ferrite | Tape & Reel (TR) | 2007 | - | 20% | yes | - | - | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | - | - | - | - | 340mA | - | - | - | 47 μH | 100kHz | 410mA | - | - | - | 410mA | - | 1.9Ohm | - | - | - | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | ||
![]() SDH3812-100-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | ONE SURFACE | - | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | 2006 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 690mA | - | - | - | 10 μH | 100kHz | 880mA | FILTER CHOKE | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 880mA | - | 478mOhm | - | - | 10 µH | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | ||
![]() UP0.4C-680 Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | Tape & Reel (TR) | - | - | 20% | - | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | unknown | 450mA | - | - | - | 68 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 430mA | - | 1.1Ohm | - | - | 68 μH | - | - | 2.921mm | - | 6.604mm | 4.445mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDH3812-221-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | ONE SURFACE | - | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | 2007 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 160mA | - | - | - | 220 μH | 100kHz | 190mA | FILTER CHOKE | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 190mA | - | 8.42Ohm | - | - | 220 µH | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | ||
![]() SDH3812-220-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | ONE SURFACE | - | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | - | 2007 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 500mA | - | - | - | 22 μH | 100kHz | 610mA | FILTER CHOKE | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 610mA | - | 900mOhm | - | - | 22 µH | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | - | RoHS Compliant | - | ||
![]() UP1B-151 Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | Tape & Reel (TR) | 2002 | - | 20% | - | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | unknown | 400mA | - | - | - | 150 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 460mA | - | 1.61Ohm | - | - | 150 μH | - | - | 4.9784mm | - | 8.89mm | 6.096mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UP2.8B-221-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | Ferrite | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | - | 500mA | - | - | - | 220 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | 9.398mm | 9.398mm | - | - | RoHS Compliant | Lead Free |