- Part Status
- Tolerance
- ECCN (US)
- EU RoHS
- Number of Terminals
- Type
- Automotive
- Inductance (H)
- PPAP
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Packaging
Attribute column
Manufacturer
Cooper Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | RoHS | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD1-331-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | 5.000005g | RECTANGULAR PACKAGE | - | Ferrite | - | - | 2004 | - | 30% | yes | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | - | 720mA | - | - | 330 μH | 100kHz | - | 700mA | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 700mA | - | 1.09Ohm | 330 µH | - | 3.9878mm | - | 10.4902mm | 10.3886mm | - | RoHS Compliant | Lead Free | ||
![]() CTX01-18473-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1-7R0-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | 5.000005g | RECTANGULAR PACKAGE | - | Ferrite | - | - | 2004 | CD1 SERIES | 30% | yes | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | unknown | 4.55A | - | - | 7 μH | 100kHz | - | 4.8A | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.8A | 4141 | 27mOhm | 7 μH | - | 3.9878mm | - | 10.4902mm | 10.3886mm | - | RoHS Compliant | Lead Free | ||
![]() UP4B-271-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | Ferrite | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | 1A | - | - | 270 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | 7.8486mm | - | 22.098mm | 14.986mm | - | RoHS Compliant | Lead Free | ||
![]() SD3812-1R0-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | - | Cut Tape | 2007 | - | 15% | yes | Discontinued | 2 | SMD/SMT | EAR99 | 48mOhm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 4mm | - | 2A | Not | - | 1 μH | 100kHz | - | 2.69A | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.69A | - | 48mOhm | 1 µH | 2A | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | Lead Free | ||
![]() SD3812-R47-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | - | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 30mOhm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 2.53A | - | - | 470 nH | 100kHz | - | 3.89A | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.89A | - | 30mOhm | 0.47 µH | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | Lead Free | ||
![]() CD1-221-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | 5.000005g | RECTANGULAR PACKAGE | - | Ferrite | - | - | 2004 | - | 30% | yes | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | 10.4mm | - | 860mA | Not | - | 220 μH | 100kHz | - | 920mA | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 920mA | - | 756mOhm | 220 µH | 860mA | 3.9878mm | - | 10.5mm | 10.3886mm | - | RoHS Compliant | Lead Free | ||
![]() SD3812-151-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | - | Tape & Reel (TR) | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 6.13Ohm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | 178mA | - | - | 150 μH | 100kHz | - | 202mA | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 202mA | - | 6.13Ohm | 150 µH | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | Lead Free | ||
![]() CTX01-17655-R Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDH3812-2R2-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | - | 453.59237mg | - | - | Ferrite | - | - | 2007 | - | 20% | yes | Discontinued | - | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | - | 4mm | - | 1.37A | Not | - | 2.2 μH | 100kHz | - | 1.9A | - | - | - | 1.9A | - | 124mOhm | - | 1.37A | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | RoHS Compliant | Lead Free | ||
![]() SDH3812-1R5-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | - | - | 2007 | SDH3812 | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | - | 1.67A | - | - | 1.5 μH | 100kHz | - | 2.3A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.3A | - | 83mOhm | 1.49 µH | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | RoHS Compliant | - | ||
![]() CD1-151-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | 2 | 2.721554g | RECTANGULAR PACKAGE | - | Ferrite | - | - | 2004 | - | 30% | yes | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | 10.4mm | - | 1.05A | Not | - | 150 μH | 100kHz | - | 1.15A | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.15A | - | 506mOhm | 150 µH | 1.05A | 4mm | - | 10.5mm | 10.4mm | - | RoHS Compliant | Lead Free | ||
![]() MPA7030-2R2-R Cooper Industries | In Stock | - | - | Surface Mount | 7030 | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | 10MHz | - | - | - | - | - | 20% | - | - | 2 | SMD/SMT | EAR99 | - | 165°C | -55°C | - | 8504.50.80.00 | - | Shielded | 1 | 7mm | - | - | - | AEC-Q200 | 2.2 μH | 0.1MHz | 4A | 11A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 8A | 2927 | 22mOhm | 2.2 µH | - | 3mm | - | 7.6mm | 7mm | No | RoHS Compliant | - | ||
![]() TP4-1R0-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | SMD/SMT | NO LEAD | - | 907.18474mg | RECTANGULAR PACKAGE | - | - | - | - | 1997 | - | 20% | yes | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | 9.4mm | - | 2.4A | Not | - | 900 pH | 100kHz | - | - | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4.4A | - | 53.6mOhm | 1 µH | 2.4A | 2.9972mm | - | 12.192mm | 9.398mm | - | RoHS Compliant | Lead Free | ||
![]() CTX02-13140 Cooper Industries | In Stock | - | - | - | - | - | - | 94.800805g | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR127-681 Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Ferrite | - | Tape & Reel (TR) | 2005 | - | 20% | yes | Discontinued | - | - | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | Shielded | - | - | - | 760mA | - | - | 680 μH | 100kHz | - | - | - | - | - | 1.39A | - | 1.08Ohm | - | - | 8.001mm | - | 12.4968mm | 12.4968mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD1-820-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | - | Ferrite | - | - | 2007 | - | 0.5% | yes | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | - | 1.5A | - | - | 82 μH | 100kHz | - | 1.45A | DC-DC CONVERTER | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.45A | - | 256mOhm | 82 µH | - | 4mm | - | 10.4902mm | 10.4mm | - | RoHS Compliant | - | ||
![]() SDH3812-330-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | - | 453.59237mg | - | - | Ferrite | - | - | 2007 | - | 20% | yes | - | - | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | - | - | - | 410mA | - | - | 33 μH | 100kHz | - | 490mA | - | - | - | 490mA | - | 1.358Ohm | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | - | RoHS Compliant | - | ||
![]() CTX75-4-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | 4 | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 1A | - | - | 4.75 μH | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 13.97mm | 13.97mm | - | RoHS Compliant | Lead Free | ||
![]() UP0.4C-221-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Ferrite | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | 250mA | - | - | 220 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | 2.921mm | - | 6.604mm | 4.445mm | - | RoHS Compliant | Lead Free |