- Part Status
- Tolerance
- ECCN (US)
- EU RoHS
- Number of Terminals
- Type
- Automotive
- Inductance (H)
- PPAP
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Packaging
Attribute column
Manufacturer
Cooper Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Inductance - Parallel | Inductance - Series | Number of Coils | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP2.8B-331-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | - | - | Ferrite | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | - | 420mA | - | - | - | - | 330 μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | 9.398mm | 9.398mm | RoHS Compliant | Lead Free | ||
![]() CTX01-17058 Cooper Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SDH3812-1R0-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2007 | SDH3812 | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4mm | - | - | 2.07A | Not | - | - | - | 1 μH | 100kHz | - | 3A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3A | 54mOhm | - | 0.89 µH | 2.07A | - | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | RoHS Compliant | - | ||
![]() SDH3812-4R7-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | ONE SURFACE | - | 453.59237mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2007 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 940mA | - | - | - | - | 4.7 μH | 100kHz | - | 1.25A | FILTER CHOKE | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1.25A | 264mOhm | - | 4.7 µH | - | - | - | - | 1.2mm | 1.1938mm | 3.7846mm | 3.7846mm | RoHS Compliant | Lead Free | ||
![]() CTX250-4P-R Cooper Industries | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 μH | - | - | - | - | - | - | - | - | - | - | - | - | 250 μH | 1 mH | 2 | 6.35mm | - | 13.97mm | 13.97mm | RoHS Compliant | Lead Free | ||
![]() HCP0703-100-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | WRAPAROUND | - | 1.360777g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2006 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 7mm | - | unknown | 3A | Not | - | - | - | 10 μH | 100kHz | - | 7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7A | 105mOhm | - | 10 μH | 3A | - | - | - | 3mm | 2.9972mm | 7.3mm | 7mm | RoHS Compliant | Lead Free | ||
![]() CTX100-10-52LP-R Cooper Industries | In Stock | - | - | - | - | NO | WIRE | - | - | CYLINDRICAL PACKAGE | IRON | - | - | 75°C | -40°C | Bulk | 2007 | LCPI | 20% | yes | Active | 2 | - | - | - | - | - | - | - | - | NO | 1 | - | Hortizontal Mount | compliant | - | - | 10mm | 50.6mm | 2.15 mm | - | 0.1MHz | 0.0109Ohm | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | 17.6A | 99.38 µH | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD3812-101-R Cooper Industries | In Stock | - | - | Surface Mount | 1515 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | Cut Tape | 2006 | - | 15% | yes | - | 2 | SMD/SMT | EAR99 | 4.099Ohm | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 217mA | - | - | - | - | 100 μH | 100kHz | - | 248mA | - | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 248mA | 4.099Ohm | - | 100 µH | - | - | - | - | 1.2mm | 1.1938mm | 3.9878mm | 3.9878mm | RoHS Compliant | Lead Free | ||
![]() CTX32CT-1R0-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | 100MHz | - | - | - | - | 2006 | - | 20% | yes | - | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | 2.5mm | - | - | 850mA | Not | - | - | - | 1 μH | 7.96MHz | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | 150mOhm | 0.85A | 10 µH | 850mA | - | - | - | 2.1844mm | - | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-180-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | 27MHz | - | - | - | - | 2006 | - | 10% | yes | - | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 120mA | - | - | - | - | 18 μH | 2.52MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 3.3Ohm | - | 18 µH | - | - | - | - | 2.1844mm | - | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() HCP0703-3R3-R Cooper Industries | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | 1.360777g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2010 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | 28mOhm | 125°C | -55°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | unknown | 6A | - | - | - | - | 3.3 μH | 100kHz | - | 13.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 13.5A | 30mOhm | - | 3.3 μH | - | - | - | - | 2.9972mm | - | 7.2898mm | 6.985mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-1R8-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | 80MHz | - | - | - | - | 2006 | - | 20% | yes | - | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 350mA | - | - | - | - | 1.8 μH | 7.96MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 900mOhm | 0.35A | 1.8 µH | - | - | - | - | 2.1844mm | - | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32CT-101-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | 10MHz | - | - | - | - | 2006 | - | 10% | yes | - | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 100mA | - | - | - | - | 100 μH | 796kHz | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | 5Ohm | 0.1A | 100 µH | - | - | - | - | 2.1844mm | - | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX100-4P Cooper Industries | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | yes | Discontinued | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCP1305-R68-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | - | - | WRAPAROUND | - | 6.803886g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2006 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | 1.5mOhm | 125°C | -55°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 34A | - | - | - | - | 680 nH | 100kHz | - | 53A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 53A | 1.7mOhm | - | 0.68 µH | - | - | - | - | 5.0038mm | - | 13.7922mm | 12.9032mm | RoHS Compliant | Lead Free | ||
![]() HCP1305-R82-R Cooper Industries | In Stock | - | Datasheet | Surface Mount | - | - | WRAPAROUND | - | 6.803886g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2006 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | 2mOhm | 125°C | -55°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 31A | - | - | - | - | 820 nH | 100kHz | - | 52A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 52A | 2.3mOhm | - | 0.82 µH | - | - | - | - | 5.0038mm | - | 13.7922mm | 12.9032mm | RoHS Compliant | Lead Free | ||
![]() HCP0703-1R5-R Cooper Industries | In Stock | - | - | Surface Mount | Nonstandard | - | WRAPAROUND | - | 1.360777g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2006 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 9A | - | - | - | - | 1.5 μH | 100kHz | - | 18A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 18A | 15mOhm | - | 1.5 µH | - | - | - | - | 3mm | 2.9972mm | 7.2898mm | 6.985mm | RoHS Compliant | Lead Free | ||
![]() HCP1104-R90-R Cooper Industries | In Stock | - | - | Surface Mount | - | - | WRAPAROUND | - | 3.175147g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | 2006 | - | 20% | yes | - | 2 | SMD/SMT | EAR99 | 2.3mOhm | 125°C | -55°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 22A | - | - | - | - | 900 nH | 100kHz | - | 25A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 25A | 2.5mOhm | - | 0.9 µH | - | - | - | - | 3.9878mm | - | 11.5062mm | 10.0076mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-150-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | 30MHz | - | - | - | - | 2006 | - | 10% | yes | Discontinued | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 130mA | - | - | - | - | 15 μH | 2.52MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 2.8Ohm | 0.13A | 15 µH | - | - | - | - | 2.1844mm | - | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-1R0-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | - | 120MHz | - | - | - | - | 2006 | - | 20% | yes | - | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 400mA | - | - | - | - | 1 μH | 7.96MHz | - | - | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 700mOhm | - | 1 µH | - | - | - | - | 2.1844mm | - | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free |