- Part Status
- Tolerance
- ECCN (US)
- EU RoHS
- Number of Terminals
- Type
- Automotive
- Inductance (H)
- PPAP
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Packaging
Attribute column
Manufacturer
Cooper Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Published | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Current Rating | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX32T-330-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | 2 | 453.59237mg | - | 17MHz | 2012 | 10% | yes | Discontinued | - | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | - | 70mA | 33 μH | 2.52MHz | - | - | - | - | 5.6Ohm | - | - | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-390-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 16MHz | 2004 | 10% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 65mA | 39 μH | 2.52MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 6.4Ohm | - | 39 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32CT-470-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | 2 | 453.59237mg | - | 14MHz | 2006 | 10% | yes | Discontinued | - | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | - | 150mA | 47 μH | 2.52MHz | - | - | - | - | 2.25Ohm | - | - | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R39-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 250MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 450mA | 390 nH | 25.2MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 450mOhm | - | 0.39 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R47-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | 220MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 450mA | 470 nH | 25.2MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 500mOhm | 0.45A | 0.47 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-5R6-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 47MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 200mA | 5.6 μH | 7.96MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1.6Ohm | - | 5.6 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32CT-6R8-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 38MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 360mA | 6.8 μH | 7.96MHz | POWER INDUCTOR | DUAL ENDED | 4.7 | GENERAL PURPOSE INDUCTOR | 420mOhm | - | 6.8 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R18-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 400MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 450mA | 180 nH | 25.2MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 280mOhm | - | 0.18 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-120-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | 2 | 453.59237mg | - | 33MHz | 2004 | 10% | yes | Discontinued | - | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | - | 140mA | 12 μH | 2.52MHz | - | - | - | - | 2.5Ohm | - | - | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-270-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 20MHz | 2004 | 10% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 80mA | 27 μH | 2.52MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 5Ohm | - | 27 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-4R7-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 50MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 220mA | 4.7 μH | 7.96MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1.5Ohm | - | 4.7 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32CT-331-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 6MHz | 2004 | 10% | yes | Discontinued | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 60mA | 330 μH | 796kHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 16Ohm | 0.06A | 330 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-1R5-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 85MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 370mA | 1.5 μH | 7.96MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 850mOhm | 0.37A | 1.5 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-220-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 25MHz | 2004 | 10% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 110mA | 22 μH | 2.52MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 3.7Ohm | - | 22 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-2R2-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | 2 | 453.59237mg | - | 75MHz | 2004 | 20% | yes | - | - | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | - | 320mA | 2.2 μH | 7.96MHz | - | - | - | - | 1Ohm | - | - | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-331-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | 2 | 453.59237mg | - | 5MHz | 2006 | 10% | yes | Discontinued | - | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | - | 40mA | 330 μH | 796kHz | - | - | - | - | 34Ohm | - | - | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32CT-1R5-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 80MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 700mA | 1.5 μH | 7.96MHz | POWER INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 180mOhm | - | 1.5 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R56-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 180MHz | 2004 | 20% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 450mA | 560 nH | 25.2MHz | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 550mOhm | - | 0.56 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-391-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 5MHz | 2004 | 10% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 35mA | 390 μH | 796kHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 42Ohm | 0.035A | 390 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-101-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 10MHz | 2004 | 10% | yes | - | 2 | EAR99 | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 40mA | 100 μH | 796kHz | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 10Ohm | - | 100 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free |