- Part Status
- Tolerance
- ECCN (US)
- EU RoHS
- Number of Terminals
- Type
- Automotive
- Inductance (H)
- PPAP
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Packaging
Attribute column
Manufacturer
Cooper Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Published | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Current Rating | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX32T-820-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 11MHz | - | 2004 | 10% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 45mA | 82 μH | 2.52MHz | - | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 10Ohm | 82 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() HCP1104-R20-R Cooper Industries | In Stock | - | - | Surface Mount | - | WRAPAROUND | - | 3.175147g | RECTANGULAR PACKAGE | - | Ferrite | 2006 | 20% | yes | 2 | SMD/SMT | EAR99 | 700μOhm | 125°C | -55°C | - | 8504.50.80.00 | Unshielded | 1 | 32A | 200 nH | 100kHz | 42A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 42A | 900μOhm | 0.2 µH | 3.9878mm | 11.5062mm | 10.0076mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R12-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 500MHz | - | 2004 | 20% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 450mA | 120 nH | 25.2MHz | - | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 220mOhm | 0.12 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-8R2-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 40MHz | - | 2004 | 20% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 170mA | 8.2 μH | 7.96MHz | - | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 2Ohm | 8.2 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R68-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | - | 2 | 453.59237mg | - | 160MHz | - | 2004 | 20% | yes | - | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | - | 450mA | 680 nH | 25.2MHz | - | - | - | - | - | - | 600mOhm | - | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-6R8-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 43MHz | - | 2004 | 20% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 180mA | 6.8 μH | 7.96MHz | - | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 1.8Ohm | 6.8 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-R27-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | - | 453.59237mg | RECTANGULAR PACKAGE | 320MHz | - | 2004 | 20% | - | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 450mA | 270 nH | 25.2MHz | - | POWER INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 360mOhm | 0.27 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-121-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 10MHz | - | 2004 | 10% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 70mA | 120 μH | 796kHz | - | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 11Ohm | 120 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-181-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 7MHz | - | 2004 | 10% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 60mA | 180 μH | 796kHz | - | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 17Ohm | 180 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-471-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 4MHz | - | 2004 | 10% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 25mA | 470 μH | 796kHz | - | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 40Ohm | 470 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() CTX32T-271-R Cooper Industries | In Stock | - | - | Surface Mount | 1210 | WRAPAROUND | 2 | 453.59237mg | RECTANGULAR PACKAGE | 6MHz | - | 2004 | 10% | yes | 2 | - | EAR99 | - | 85°C | -25°C | Ceramic | 8504.50.80.00 | Unshielded | 1 | 45mA | 270 μH | 796kHz | - | POWER INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 28Ohm | 270 µH | 2.1844mm | 3.2004mm | 2.0066mm | RoHS Compliant | Lead Free |