- Applications
- Features
- Mfr
- Package
- Product Status
- Series
- Approval Agency
- Base Product Number
- Cable Diameter
- Cable Length
- Cable Types
- Capacitance
Attribute column
Manufacturer
Cooper Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Cable Types | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Current Rating (Amps) | Approval Agency | Failure Rate | Lead Spacing | Cable Length | Lead Style | Cable Diameter | Contact Configuration | Switching Capacity | Features | Enclosure Type | Lamp Wattage | Reel Capacity | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26410 Cooper | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | - | - | - | - | Johanson Technology Inc. | - | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.25pF | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | 0.9 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | AEC-Q200 | ||
![]() CPB21 Cooper | In Stock | - | - | - | - | - | - | No | ABB | CPB21 | Hubbell Controls | Cable Mounted | Retail Package | Active | - | - | - | - | - | - | - | Pendant | Standard | - | 6A | - | - | - | - | - | - | - | 6A | - | Dead End | - | - | - | - | - |