- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Input Voltage-Max
- Input Voltage-Min
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Output Current-Max
- Output Voltage-Nom
Attribute column
Manufacturer
Cooper Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Output Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1512D48HN-R Cooper Industries | In Stock | - | Datasheet | - | 6 | COOPER INDUSTRIES | 75 V | 36 V | 105 °C | -40 °C | 12 V | METAL | - | , MODULE,6LEAD,0.8 | MODULE,6LEAD,0.8 | - | MICROELECTRONIC ASSEMBLY | Transferred | - | 8542.39.00.01 | - | - | - | unknown | - | Not Qualified | INDUSTRIAL | 0.625 A | ||
![]() 1515D24 Cooper Industries | In Stock | - | Datasheet | - | 8 | COOPER INDUSTRIES | 36 V | 18 V | 70 °C | -40 °C | 15 V | METAL | - | , MODULE,8LEAD,1.8 | MODULE,8LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | Transferred | No | 8542.39.00.01 | - | - | - | unknown | - | Not Qualified | OTHER | 0.5 A | ||
![]() 215S5FR-Y Cooper Industries | In Stock | - | Datasheet | NO | 12 | COOPER INDUSTRIES | 5.5 V | 4.5 V | 71 °C | -25 °C | 15 V | PLASTIC/EPOXY | DIP | DIP, DIP12/24,.6 | DIP12/24,.6 | RECTANGULAR | IN-LINE | Transferred | Yes | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T12 | Not Qualified | COMMERCIAL EXTENDED | 0.133 A | ||
![]() 305S12WFR-Y Cooper Industries | In Stock | - | Datasheet | - | - | COOPER INDUSTRIES | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | ||
![]() 1505S48HN-R Cooper Industries | In Stock | - | Datasheet | - | - | COOPER INDUSTRIES | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - |