- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Capacitance
- Capacitor Type
- Circuit
- Current Rating
- Dielectric Material
- ElectricalLife
- Features
- Height
Attribute column
Manufacturer
Cooper Optics - Lenses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Actuator Material | ElectricalLife | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Terminals | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Ingress Protection | Current Rating | Termination Style | Actuator Type | Capacitor Type | Circuit | Switch Function | Temperature Characteristics Code | Panel Cutout Dimensions | Multilayer | Size Code | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Illumination | Positive Tolerance | Negative Tolerance | Illumination Type | Bushing Thread | LED Color | Voltage Range | Features | Height | Length | Width | Actuator Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4755 Cooper | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | - | e3 | - | 15% | TIN OVER NICKEL | 0.022uF | TR, PLASTIC, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | - | Yes | 1812 | - | - | - | - | 10 | 10 | - | - | - | - | - | 1.25 | 4.5 | 3.2 | - | ||
![]() 2816 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2813 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 VDC | - | - | - | - | Fixed Light | - | Hyper Bright Green | 25.2 to 30.8 VDC | - | - | - | - | - | ||
![]() 4753 Cooper | In Stock | - | - | Panel Mount | - | - | - | - | Brass, Chrome Plated | 40,000 Cycles | - | - | - | - | - | 125V | 28V | -30°C ~ 85°C | Bulk | 34A | - | Active | - | - | - | - | -- | 5A (AC/DC) | Solder Lug | Standard Round | - | 3PDT | On-Off-Mom | - | Circular - 6.35mm Dia | - | - | -- | - | -- | Non-Illuminated | - | - | - | 1/4-40 | - | - | -- | - | - | - | 10.41mm | ||
![]() 8670 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |