- Average Service Life
- Battery Capacity
- Battery Cell Size
- Battery Chemistry
- Battery Shape
- Battery Type
- Capacity
- Charge Current
- Charge Time
- Class
- Discharge Rate
- Memory Effect
Attribute column
Manufacturer
Cornell Dubilier Electronics Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Product Weight | Average Service Life | Battery Capacity | Battery Shape | Charge Current | Class | Memory Effect | Mfr | Pack_Instruction | Package | Packaging_Group | Product Depth (mm) | Product Status | Rechargeable/Non-Rechargeable | RoHS | Special Features | UN_Number | Usage Level | Voltage Rated | Watthours | Series | Size / Dimension | Termination Style | Voltage | Shelf Life | Shipping Info | Screening Level | Battery Chemistry | Number of Cells | Battery Cell Size | Capacity | Discharge Rate | Standard Charge Current | Standard Charge Time | Battery Type | Charge Time | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJD2440ST1 Cornell Dubilier Electronics | In Stock | - | Datasheet | 5.4 g | - | 500CYCLES(Cycle) | 0.15(Ah) | Coin | 70(mA) | 9 | Yes | Cornell Dubilier / Illinois Capacitor | 965 | Tray | II | 24.5(mm) | Active | Rechargeable | - | HIGH POWER | UN3480 | Commercial grade | 3.7 V | .555(Wh) | RJD | 0.96 Dia x 0.17 H (24.5mm x 4.3mm) | SMD (SMT) Tab | 3.7 | - | Due to restrictions, only ground shipment is allowed. | Commercial | Lithium-Ion | 1 | Coin, 24.5mm | 150mAh | 30mA | 75mA | - | Secondary | 3HR(hrs) | 24.5(mm) | 4.3(mm) | ||
![]() RJD2048ST1 Cornell Dubilier Electronics | In Stock | - | Datasheet | 4.2 g | 4.2(g) | 500CYCLES(Cycle) | 0.12(Ah) | Coin | 55(mA) | 9 | Yes | Cornell Dubilier / Illinois Capacitor | 965 | Tray | II | 20(mm) | Active | Rechargeable | Non-Compliant | HIGH POWER | UN3480 | Commercial grade | 3.7 V | - | RJD | 0.79 Dia x 0.20 H (20.0mm x 5.0mm) | SMD (SMT) Tab | 3.7 | - | Due to restrictions, only ground shipment is allowed. | Commercial | Lithium-Ion | 1 | Coin, 20.0mm | 120mAh | 24mA | 60mA | - | Secondary | 3HR(hrs) | 20(mm) | 5(mm) |