- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVES475M35B12T-F Cornell Dubilier Electronics (CDE) | 17 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | 4.7μF | 35V | - | - | - | - | 1mm | - | 45.9Ohm @ 120Hz | - | - | - | - | 3μA | 14mA | Polar | 1000 hours | - | - | 14mA @ 120Hz | 19.6mA @ 10kHz | 0.13 % | - | - | - | - | 4mm | 4.3mm | 0.217 5.50mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() AVES336M06C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 33μF | 6.3V | TR | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15.1Ohm @ 120Hz | - | - | - | 2121 | 3μA | 30mA | Polar | 1000 hours | 0.3 | - | 30mA @ 120Hz | 37.5mA @ 10kHz | 0.3 % | - | - | - | - | 5mm | 5.3mm | 0.217 5.50mm | 6.1mm | - | ROHS3 Compliant | - | ||
![]() AVES107M10D16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 100μF | 10V | TR | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 4.3Ohm @ 120Hz | - | - | - | 2626 | 10μA | 65mA | Polar | 1000 hours | - | - | 65mA @ 120Hz | 81.25mA @ 10kHz | 0.26 % | - | - | - | - | 6.3mm | 6.6mm | 0.217 5.50mm | 7.4mm | - | ROHS3 Compliant | - | ||
![]() AVES226M16C12T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 22μF | 16V | TR | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 16.6Ohm @ 120Hz | - | - | - | 2121 | 3.5μA | 28mA | Polar | 1000 hours | - | - | 28mA @ 120Hz | 35mA @ 10kHz | 0.22 % | - | - | - | - | 5mm | 5.3mm | 0.217 5.50mm | 6.1mm | - | ROHS3 Compliant | - | ||
![]() AVEZ476M16D16T-F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2013 | AVEZ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | General Purpose | - | 47μF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | 170mA | Polar | 1000 hours | - | 850mOhms | 136mA @ 120Hz | 170mA @ 100kHz | - | - | - | - | - | 6.3mm | 6.6mm | 0.217 5.50mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() 383LX332M160N052 Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | ALUMINUM (WET) | 105g | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2012 | 383LX | 1.575Dia 40.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 3300μF | 160V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 70mOhm @ 120Hz | - | - | - | - | 2.17991mA | 3.4A | Polar | 3000 hours | - | - | 3.4A @ 120Hz | 4.7A @ 20kHz | - | - | - | - | - | 40mm | - | 2.047 52.00mm | - | - | ROHS3 Compliant | - | ||
![]() 382LX332M250N082 Cornell Dubilier Electronics (CDE) | 1 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | ALUMINUM (WET) | 185.000001g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 382LX | 1.575Dia 40.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 3300μF | 250V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 60mOhm | - | - | - | - | 2.72489mA | 7A | Polar | 3000 hours | - | - | 7A @ 120Hz | 9.8A @ 20kHz | - | - | - | - | - | 40mm | - | 3.228 82.00mm | 80mm | - | ROHS3 Compliant | - | ||
![]() CGS123U030R4C Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 12000μF | 30V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm @ 120Hz | - | - | - | - | 3.6mA | 8.4A | Polar | 2000 hours | - | - | 8.4A @ 120Hz | 10.92A @ 10kHz | - | - | - | - | - | 35mm | 105mm | 4.125 104.78mm | - | Unknown | ROHS3 Compliant | - | ||
![]() CGS502U075V4C Cornell Dubilier Electronics (CDE) | 28 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | - | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | - | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 5000μF | 75V | - | - | unknown | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | - | Custom Designs Upon Request | 50.8mm | 105mm | - | 105mm | - | ROHS3 Compliant | - | ||
![]() AVEZ226M10C12T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVEZ | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | 22μF | 10V | - | - | unknown | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3μA | 110mA | Polar | 1000 hours | - | 1.5Ohm | 88mA @ 120Hz | 110mA @ 100kHz | 0.24 % | - | - | - | - | 5mm | 5.3mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | ||
![]() PSU81515A Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | - | -40°C~65°C | Bulk | 2006 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | - | - | Motor Start | - | 815μF | 125V | - | - | - | 110V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AVE107M04D16T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AVE | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 4V | TR | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.96Ohm @ 120Hz | - | - | 4V | 2626 | 4μA | 110mA | Polar | 2000 hours | - | - | 110mA @ 120Hz | 137.5mA @ 10kHz | 0.42 % | - | - | - | - | 6.3mm | 6.6mm | 0.217 5.50mm | 7.4mm | - | ROHS3 Compliant | - | ||
![]() WBR50-25A Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | WBR | 0.340Diax0.760L 8.64mmx19.30mm | -10% +150% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 50μF | 25V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 9.5Ohm @ 120Hz | - | - | - | - | 0.0575mA | 44mA | Polar | 2000 hours | - | - | 44mA @ 120Hz | 50.6mA @ 100kHz | - | - | - | - | - | 8.636mm | 19.304mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WBR40-250A Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | WBR | 0.520Diax1.830L 13.21mmx46.48mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 40μF | 250V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3Ohm @ 120Hz | - | - | - | - | - | 125mA | Polar | 2000 hours | - | - | 125mA @ 120Hz | 162.5mA @ 100kHz | - | - | - | - | - | 13.208mm | 46.482mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WBR8-150A Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | WBR | 0.400Diax0.880L 10.16mmx22.35mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8μF | 150V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 39Ohm @ 120Hz | - | - | - | - | 0.056mA | 30mA | Polar | 2000 hours | - | - | 30mA @ 120Hz | 36mA @ 100kHz | - | - | - | - | - | 10.16mm | 22.352mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 101C114U063DF1DS Cornell Dubilier Electronics (CDE) | 2635 |
| Datasheet | 15 Weeks | Screw | Chassis, Stud Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | ALUMINUM (WET) | - | - | - | - | - | Bulk | 2015 | 101C | 3.000Dia 76.20mm | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 105°C | -55°C | - | - | 110mF | 63V | - | 31.75mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 1.250 31.75mm | - | - | 3.94873mA | 18072mA | - | 5000 hours | - | - | - | - | - | 75% | 10% | 4.5 mΩ | - | 76.81mm | - | 5.687 144.45mm | 143.642mm | - | ROHS3 Compliant | - | ||
![]() WBR4-150A Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | WBR | 0.340Diax0.880L 8.64mmx22.35mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4μF | 150V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 78Ohm @ 120Hz | - | - | - | - | 0.038mA | 18mA | Polar | 2000 hours | - | - | 18mA @ 120Hz | 21.6mA @ 100kHz | - | - | - | - | - | 8.636mm | 22.352mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WBR500-25A Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | WBR | 0.400Diax1.320L 10.16mmx33.53mm | -10% +150% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 500μF | 25V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 950mOhm @ 120Hz | - | - | - | - | 0.395mA | 280mA | Polar | 2000 hours | - | - | 280mA @ 120Hz | 322mA @ 100kHz | - | - | - | - | - | 10.2mm | 33.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() DCMC532U075AA2B Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | DCMC | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 5300μF | 75V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 50.7mOhm @ 120Hz | - | 0.500 12.70mm | - | - | 6mA | - | Polar | 2000 hours | - | - | 4.4A @ 120Hz | 4.928A @ 10kHz | - | - | - | - | - | 35mm | 34.93mm | 2.187 55.55mm | - | Unknown | ROHS3 Compliant | - | ||
![]() WBR100-16A Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | WBR | 0.340Diax0.760L 8.64mmx19.30mm | -10% +150% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 5.3Ohm @ 120Hz | - | - | - | - | 0.068mA | 57mA | Polar | 2000 hours | - | - | 57mA @ 120Hz | 65.55mA @ 100kHz | - | - | - | - | - | 8.64mm | 19.3mm | - | 19.304mm | - | ROHS3 Compliant | - |