- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 381LQ391M250H032 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | ALUMINUM (WET) | 21.999995g | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2014 | 381LQ | 0.866Dia 22.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 390μF | 250V | - | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 425mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 0.93675mA | 1.3A | 120Hz | Polar | 2000 hours | - | 1.3A @ 120Hz | 1.82A @ 20kHz | - | - | - | - | 22mm | 35mm | 1.457 37.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() PSU1630 Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 330, MINIMUM CAPACITANCE VALUE IS 16 MICRO FARAD | - | 18μF | 330V | - | - | - | 330V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 36.5mm | 85.725mm | 3.375 85.73mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PSU1830 Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 330, MINIMUM CAPACITANCE VALUE IS 18 MICRO FARAD | - | 20μF | 330V | - | - | - | 330V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 381LX472M050K022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 35.000009g | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 4700μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 53mOhm | - | 0.394 10.00mm | - | 800 μm | 1.4543mA | 2.5A | - | Polar | 3000 hours | - | 2.5A @ 120Hz | 2.9A @ 20kHz | - | - | - | - | 30mm | 30mm | 1.260 32.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLP332M063EA1D Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2011 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 3300μF | 63V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 64mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 5.2A | - | Polar | 2000 hours | - | 5.2A @ 120Hz | 5.8A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() PSU37865 Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | - | Aluminium | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 165, MINIMUM CAPACITANCE VALUE IS 378 MICRO FARAD | 8532.10.00.00 | 378μF | 165V | - | - | - | 165V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 46.025mm | 111.125mm | 4.375 111.13mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 381LX391M400K052 Cornell Dubilier Electronics (CDE) | 422 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 53g | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 425mOhm | Tin (Sn) | - | - | General Purpose | - | - | 390μF | 400V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 425mOhm | - | 0.394 10.00mm | - | - | 1.18491mA | 1.55A | - | Polar | 3000 hours | - | 1.55A @ 120Hz | 2.2A @ 20kHz | - | - | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLP561M300EB1C Cornell Dubilier Electronics (CDE) | 2161 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 560μF | 300V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 240mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 3.2A | - | Polar | 2000 hours | - | 3.2A @ 120Hz | 4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() SKA100M100 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial, Can | - | WIRE | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2014 | SKA | 0.236Diax0.630L 6.00mmx16.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | 100V | AMMO PACK/TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 35mm | 11.79Ohm @ 120Hz | - | - | - | 600 μm | 10μA | 68mA | - | Polar | 2000 hours | 0.1 | 68mA @ 120Hz | 78.2mA @ 1kHz | 0.1 % | - | - | - | 6mm | 16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 381LX562M035H032 Cornell Dubilier Electronics (CDE) | 7311 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 21.999995g | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | 381LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 5600μF | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 71mOhm | - | 0.394 10.00mm | - | 800 μm | 1.32816mA | 2.4A | - | Polar | 3000 hours | - | 2.8A @ 120Hz | - | - | - | - | General Purpose | 22mm | 35mm | 1.457 37.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MLS331M250EA0A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 330μF | 250V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 399mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 5A | - | Polar | 10000 hours | - | 5A @ 120Hz | 6.3A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLP662M050EA1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 6600μF | 50V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 62mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 5.2A | - | Polar | 2000 hours | - | 5.2A @ 120Hz | 6.1A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLSG381M200JH0C Cornell Dubilier Electronics (CDE) | 2929 |
| Datasheet | 28 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | 5000 Hrs @ 125°C | 200V | -55°C~125°C | Bulk | - | MLSG Slimpack | 2.500Lx1.000W 63.50mmx25.40mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | 380μF | - | - | - | unknown | - | - | - | - | 634mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | Bi-Polar | - | - | 3.6A @ 120Hz | 4.1A @ 20kHz | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | Non-RoHS Compliant | - | ||
![]() DCMC472M450DE5H Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | 2 | - | - | 2000 Hrs @ 85°C | 450V | -40°C~85°C | Bulk | 2010 | DCMC | 3.000Dia 76.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | Screw | - | 32.5mOhm | - | 85°C | -40°C | General Purpose | - | - | 4700μF | 450V | - | - | - | - | 31.75mm | - | - | 32mOhm @ 120Hz | Polar | 1.250 31.75mm | - | - | - | 12A | - | Polar | 2000 hours | - | - | - | - | - | - | - | 76mm | 130.2mm | 5.125 130.18mm | 130mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PSU34065A Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 165, MINIMUM CAPACITANCE VALUE IS 340 MICRO FARAD | - | 374μF | 165V | - | - | - | 165V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DCMC312U100AA2B Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | DCMC | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | - | - | General Purpose | - | - | 3100μF | 100V | - | 12.7mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60.2mOhm @ 120Hz | - | 0.500 12.70mm | - | - | 6mA | - | - | Polar | - | - | 4A @ 120Hz | 4.48A @ 10kHz | - | - | - | - | 34.9mm | 54mm | 2.187 55.55mm | 54.742mm | - | - | ROHS3 Compliant | - | ||
![]() MLS332M060EB0C Cornell Dubilier Electronics (CDE) | 2979 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2008 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 3300μF | 60V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 44mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 15.3A | - | Polar | 10000 hours | - | 15.3A @ 120Hz | 18.2A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLP562M063EB1D Cornell Dubilier Electronics (CDE) | 2365 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 5600μF | 63V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | 1.000 25.40mm | - | - | 2nA | 8.3A | - | Polar | 2000 hours | - | 8.3A @ 120Hz | 9.3A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() 550C142T450BF1B Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 15 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | 450V | -40°C~105°C | Bulk | 2010 | 550C | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | General Purpose | - | - | 1400μF | - | - | 22.23mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.875 22.23mm | 450V | - | 2.381mA | 3672mA | - | Polar | - | - | - | - | - | - | 53.3 mΩ | - | 51.41mm | - | 5.687 144.45mm | 143.642mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PSU27035B Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2010 | PSU | 2.063Dia 52.40mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | - | - | 270μF | 220V | - | - | - | 220V | 22.352mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 52.375mm | 85.725mm | 3.375 85.73mm | - | - | Unknown | ROHS3 Compliant | Lead Free |