- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA108M10G24T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | - | 1000μF | 10V | TR | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 400mOhm @ 120Hz | - | - | - | 4741 | - | 3μA | 580mA | Polar | 2000 hours | 580mA @ 120Hz | 986mA @ 10kHz | 0.26 % | - | 580mA | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PSU4330 Cornell Dubilier Electronics (CDE) | 158 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 330, MINIMUM CAPACITANCE VALUE IS 43 MICRO FARAD | - | 43μF | 330V | - | - | 330V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | Bipolar | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | 36.5mm | 85.725mm | 3.435 87.25mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DCMC353U016AA2B Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 13 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | DCMC | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 35000μF | 16V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 26.5mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | 6mA | 6.1A | Polar | 2000 hours | 6.1A @ 120Hz | 6.832A @ 10kHz | - | - | - | 35mm | 34.9mm | 2.187 55.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP561M300EB1D Cornell Dubilier Electronics (CDE) | 2398 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 560μF | 300V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 240mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.2A | Polar | 2000 hours | 3.2A @ 120Hz | 4A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | - | ||
![]() MLS152M060EK1D Cornell Dubilier Electronics (CDE) | 2508 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 1500μF | 60V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 106mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9.8A | Polar | 10000 hours | 9.8A @ 120Hz | 11.5A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS193M5R0EK0D Cornell Dubilier Electronics (CDE) | 2753 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 19000μF | 5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | - | 1.000 25.40mm | 5V | - | - | 2nA | 12.6A | Polar | 10000 hours | 12.6A @ 120Hz | 13.6A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS401M100EK0C Cornell Dubilier Electronics (CDE) | 2260 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | - | - | - | - | 10000 Hrs @ 85°C | 100V | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 125°C | -55°C | General Purpose | - | - | 400μF | 100V | - | - | - | 25.4mm | - | - | - | 1.000 25.40mm | - | - | - | 2nA | - | Polar | 10000 hours | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | - | - | ||
![]() MLS401M150EK0D Cornell Dubilier Electronics (CDE) | 2719 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 400μF | 150V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 5.1A | Polar | 10000 hours | 5.1A @ 120Hz | 6.4A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS193M5R0EK1D Cornell Dubilier Electronics (CDE) | 2031 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | - | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 19000μF | 5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | - | 1.000 25.40mm | 5V | - | - | 2nA | 12.6A | Polar | 10000 hours | 12.6A @ 120Hz | 13.6A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS173M7R5EK0D Cornell Dubilier Electronics (CDE) | 2404 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 17000μF | 7.5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 77mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 12.5A | Polar | 10000 hours | 12.5A @ 120Hz | 13.5A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS173M7R5EK1D Cornell Dubilier Electronics (CDE) | 2330 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 17000μF | 7.5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 77mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 12.5A | Polar | 10000 hours | 12.5A @ 120Hz | 13.5A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS401M150EK0C Cornell Dubilier Electronics (CDE) | 2128 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 400μF | 150V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 5.1A | Polar | 10000 hours | 5.1A @ 120Hz | 6.4A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS133M010EK0D Cornell Dubilier Electronics (CDE) | 2077 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 13000μF | 10V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 81mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 12.2A | Polar | 10000 hours | 12.2A @ 120Hz | 13.3A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS662M040EA1D Cornell Dubilier Electronics (CDE) | 2525 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 6600μF | 40V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 62mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 12.9A | Polar | 10000 hours | 12.9A @ 120Hz | 15A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS162M075EA0D Cornell Dubilier Electronics (CDE) | 2191 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 1600μF | 75V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 11.6A | Polar | 10000 hours | 11.6A @ 120Hz | 13.8A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS162M075EA1A Cornell Dubilier Electronics (CDE) | 2614 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 1600μF | 75V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 11.6A | Polar | 10000 hours | 11.6A @ 120Hz | 13.8A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS103M020EA0A Cornell Dubilier Electronics (CDE) | 2815 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | no | Active | 1 (Unlimited) | - | Radial | - | - | - | - | General Purpose | - | - | 10000μF | 20V | - | unknown | - | 25.4mm | - | 56mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 13.6A | Polar | 10000 hours | 13.6A @ 120Hz | 15A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS162M075EA0C Cornell Dubilier Electronics (CDE) | 2900 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 1600μF | 75V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 11.6A | Polar | 10000 hours | 11.6A @ 120Hz | 13.8A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLS103M020EA0C Cornell Dubilier Electronics (CDE) | 2083 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8532.22.00.55 | 10000μF | 20V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 13.6A | Polar | 10000 hours | 13.6A @ 120Hz | 15A @ 20kHz | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() PSU54065 Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 2.063Dia 52.40mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | - | - | Motor Start | RATED AC VOLTAGE (V): 165, MINIMUM CAPACITANCE VALUE IS 540 MICRO FARAD | - | 540μF | 165V | - | - | 165V | 22.352mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | - | - | - | 165V | - | - | Bi-Polar | 5000 hours | - | - | 10 % | - | - | 52.375mm | 111.125mm | 4.375 111.13mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - |