- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Lead/Base Style | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP162M100EA1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1600μF | 100V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.7A | Polar | 2000 hours | 4.7A @ 120Hz | 5.6A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP601M200EA1A Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 600μF | 200V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 261mOhm @ 120Hz | 1.000 25.40mm | 2nA | 2.6A | Polar | 2000 hours | 2.6A @ 120Hz | 3.2A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP143M020EA1A Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 14000μF | 20V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56mOhm @ 120Hz | 1.000 25.40mm | 2nA | 5.5A | Polar | 2000 hours | 5.5A @ 120Hz | 6.1A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP143M020EA1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 14000μF | 20V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56mOhm @ 120Hz | 1.000 25.40mm | 2nA | 5.5A | Polar | 2000 hours | 5.5A @ 120Hz | 6.1A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP332M063EA0D Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 3300μF | 63V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 64mOhm @ 120Hz | 1.000 25.40mm | 2nA | 5.2A | Polar | 2000 hours | 5.2A @ 120Hz | 5.8A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP601M200EA0D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 600μF | 200V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 261mOhm @ 120Hz | 1.000 25.40mm | 2nA | 2.6A | Polar | 2000 hours | 2.6A @ 120Hz | 3.2A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP332M063EA1C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 3300μF | 63V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 64mOhm @ 120Hz | 1.000 25.40mm | 2nA | 5.2A | Polar | 2000 hours | 5.2A @ 120Hz | 5.8A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP491M250EA1C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 490μF | 250V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 285mOhm @ 120Hz | 1.000 25.40mm | 2nA | 2.4A | Polar | 2000 hours | 2.4A @ 120Hz | 3.1A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP332M063EA0C Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 3300μF | 63V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 64mOhm @ 120Hz | 1.000 25.40mm | 2nA | 5.2A | Polar | 2000 hours | 5.2A @ 120Hz | 5.8A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP771M150EA1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 770μF | 150V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 238mOhm @ 120Hz | 1.000 25.40mm | 2nA | 2.7A | Polar | 2000 hours | 2.7A @ 120Hz | 3.2A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP601M200EA0C Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | - | 2000 Hrs @ 85°C | 200V | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -55°C | General Purpose | - | 600μF | 200V | 25.4mm | - | 261mOhm @ 120Hz | 1.000 25.40mm | 2nA | 2.6A | Polar | 2000 hours | 2.6A @ 120Hz | 3.2A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP842M035EA1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 8400μF | 35V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 59mOhm @ 120Hz | 1.000 25.40mm | 2nA | 5.4A | Polar | 2000 hours | 5.4A @ 120Hz | 6.1A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP193M7R5EK1C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 19000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.2A | Polar | 2000 hours | 4.2A @ 120Hz | 4.5A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP193M7R5EK0C Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 19000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.2A | Polar | 2000 hours | 4.2A @ 120Hz | 4.5A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP193M7R5EK1A Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 19000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.2A | Polar | 2000 hours | 4.2A @ 120Hz | 4.5A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP173M010EK1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 17000μF | 10V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 77mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.2A | Polar | 2000 hours | 4.2A @ 120Hz | 4.5A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP193M7R5EK0D Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 19000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.2A | Polar | 2000 hours | 4.2A @ 120Hz | 4.5A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP193M7R5EK1D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 19000μF | 7.5V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 76mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4.2A | Polar | 2000 hours | 4.2A @ 120Hz | 4.5A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP562M035EK0C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 5600μF | 35V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm @ 120Hz | 1.000 25.40mm | 2nA | 3.4A | Polar | 2000 hours | 3.4A @ 120Hz | 4.4A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant | ||
![]() MLP962M020EK1C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 9600μF | 20V | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 84mOhm @ 120Hz | 1.000 25.40mm | 2nA | 4A | Polar | 2000 hours | 4A @ 120Hz | 4.4A @ 20kHz | Straight | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | Non-RoHS Compliant |