- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Lead/Base Style | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP962M020EK0D Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 9600μF | 20V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 84mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 4A | Polar | 2000 hours | 4A @ 120Hz | 4.4A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLP802M025EK0C Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 8000μF | 25V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 87mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 3.9A | Polar | 2000 hours | 3.9A @ 120Hz | 4.4A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() 380LX123M035A022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Can - Snap-In | NO | - | - | ALUMINUM (WET) | 3000 Hrs @ 85°C | 35V | -40°C~85°C | Bulk | 2012 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 12000μF | - | 10mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 44mOhm | - | 0.394 10.00mm | 35V | 1.94422mA | - | Polar | - | 5.1A @ 120Hz | - | - | 35mm | - | 1.260 32.00mm | 30mm | - | - | ROHS3 Compliant | - | ||
![]() MLP433M010EB1A Cornell Dubilier Electronics (CDE) | 2717 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 43000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 9A | Polar | 2000 hours | 9A @ 120Hz | 9.6A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLP383M016EB1A Cornell Dubilier Electronics (CDE) | 2647 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 38000μF | 16V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 9A | Polar | 2000 hours | 9A @ 120Hz | 9.6A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLP433M010EB0D Cornell Dubilier Electronics (CDE) | 2747 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 43000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 9A | Polar | 2000 hours | 9A @ 120Hz | 9.6A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLP473M7R5EB1C Cornell Dubilier Electronics (CDE) | 2760 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 47000μF | 7.5V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 9.1A | Polar | 2000 hours | 9.1A @ 120Hz | 9.8A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLP131M400EK1C Cornell Dubilier Electronics (CDE) | 2329 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 130μF | 400V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.32Ohm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 1A | Polar | 2000 hours | 1A @ 120Hz | 1.2A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLP171M450EA1C Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 170μF | 450V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 973mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 1.3A | Polar | 2000 hours | 1.3A @ 120Hz | 1.5A @ 20kHz | Straight | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() PSU23365A Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | -40°C~65°C | Bulk | 2012 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | - | 233μF | 165V | - | 165V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | 46.025mm | 85.725mm | 3.375 85.73mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PSU12435A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | -40°C~65°C | Bulk | 2013 | PSU | 1.813Dia 46.05mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | - | 124μF | 220V | - | 220V | 16.002mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | 46.025mm | 85.725mm | 4.375 111.13mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MLS283M5R0EA1D Cornell Dubilier Electronics (CDE) | 2206 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 28000μF | 5V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 50mOhm @ 120Hz | - | 1.000 25.40mm | 5V | 2nA | 19.9A | Polar | 10000 hours | 19.9A @ 120Hz | 21.4A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS601M150EA0D Cornell Dubilier Electronics (CDE) | 2750 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 600μF | 150V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 261mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 6.3A | Polar | 10000 hours | 6.3A @ 120Hz | 7.8A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS771M100EA1C Cornell Dubilier Electronics (CDE) | 2289 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 770μF | 100V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 238mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 6.6A | Polar | 10000 hours | 6.6A @ 120Hz | 7.8A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS662M040EA1C Cornell Dubilier Electronics (CDE) | 2590 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 6600μF | 40V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 62mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 12.9A | Polar | 10000 hours | 12.9A @ 120Hz | 15A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS771M100EA1D Cornell Dubilier Electronics (CDE) | 2265 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 770μF | 100V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 238mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 6.6A | Polar | 10000 hours | 6.6A @ 120Hz | 7.8A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS132M100EB1C Cornell Dubilier Electronics (CDE) | 2463 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 1300μF | 100V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 143mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 8.5A | Polar | 10000 hours | 8.5A @ 120Hz | 10.1A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS132M100EB0C Cornell Dubilier Electronics (CDE) | 2772 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 1300μF | 100V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 143mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 8.5A | Polar | 10000 hours | 8.5A @ 120Hz | 10.1A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS821M200EB0C Cornell Dubilier Electronics (CDE) | 7 | - | Datasheet | 28 Weeks | PCB, Through Hole | Through Hole | FlatPack | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2006 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 820μF | 200V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 172mOhm | POLARIZED | 1.000 25.40mm | - | 2nA | 7.7A | - | 10000 hours | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MLS821M200EB1D Cornell Dubilier Electronics (CDE) | 2746 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 820μF | 200V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 172mOhm @ 120Hz | - | 1.000 25.40mm | - | 2nA | 7.7A | Polar | 10000 hours | 7.7A @ 120Hz | 10A @ 20kHz | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - |