- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLS491M200EA1A Cornell Dubilier Electronics (CDE) | 2287 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 490μF | 200V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 285mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 6A | - | Polar | 10000 hours | - | - | 6A @ 120Hz | 7.7A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS491M200EA0D Cornell Dubilier Electronics (CDE) | 2076 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 490μF | 200V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 285mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 6A | - | Polar | 10000 hours | - | - | 6A @ 120Hz | 7.7A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS213M010EA0A Cornell Dubilier Electronics (CDE) | 2187 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | - | - | - | - | 10000 Hrs @ 85°C | 10V | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 125°C | -55°C | General Purpose | - | 21000μF | 10V | - | - | - | - | 25.4mm | - | - | 53mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 19.8A | - | Polar | 10000 hours | - | - | 14A @ 120Hz | 15A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS383M010EB0D Cornell Dubilier Electronics (CDE) | 2389 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 38000μF | 10V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 31.5A | - | Polar | 10000 hours | - | - | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS173M020EB1A Cornell Dubilier Electronics (CDE) | 2250 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | - | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 17000μF | 20V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 17.6A | - | Polar | 10000 hours | - | - | 17.6A @ 120Hz | 19.5A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS272M075EB1C Cornell Dubilier Electronics (CDE) | 2162 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 2700μF | 75V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 46mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 14.9A | - | Polar | 10000 hours | - | - | 14.9A @ 120Hz | 17.6A @ 20kHz | - | - | 44.45mm | - | 0.500 12.70mm | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS132M100EB1D Cornell Dubilier Electronics (CDE) | 2726 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1300μF | 100V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 143mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 8.5A | - | Polar | 10000 hours | - | - | 8.5A @ 120Hz | 10.1A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS433M7R5EB0A Cornell Dubilier Electronics (CDE) | 2856 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 43000μF | 7.5V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | 2nA | 31.5A | - | Polar | 10000 hours | - | - | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS473M5R0EB1A Cornell Dubilier Electronics (CDE) | 2623 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 47000μF | 5V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | 1.000 25.40mm | 5V | - | - | - | 2nA | 32A | - | Polar | 10000 hours | - | - | 34.4A @ 120Hz | 32A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MLS433M7R5EB0D Cornell Dubilier Electronics (CDE) | 2769 |
| Datasheet | 28 Weeks | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | - | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 43000μF | 7.5V | - | - | 44mm | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | 1.016 mm | - | 7.5V | 2nA | 31.5A | - | Polar | 10000 hours | - | - | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 380LX153M035J052 Cornell Dubilier Electronics (CDE) | 10619 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 38.000013g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 15000μF | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 36mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | 35V | - | 5.6A | 120Hz | Polar | 3000 hours | - | - | 5.6A @ 120Hz | 6.4A @ 20kHz | 20 % | - | 25mm | 50mm | 2.047 52.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 381LX123M035A022 Cornell Dubilier Electronics (CDE) | 1296 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 47.999995g | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 50mOhm | Tin (Sn) | - | - | General Purpose | - | 12000μF | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm | - | 0.394 10.00mm | - | 800 μm | - | - | 1.94422mA | 3.5A | - | Polar | 3000 hours | - | - | 3.5A @ 120Hz | 4A @ 20kHz | - | - | 35mm | 30mm | 1.260 32.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 380LX223M050A052 Cornell Dubilier Electronics (CDE) | 1507 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 73.999995g | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 25mOhm | Tin (Sn) | - | - | General Purpose | - | 22000μF | 50V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 20mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | 50V | 3.14643mA | 7.6A | 120Hz | Polar | 3000 hours | - | - | 7.6A @ 120Hz | 8.71A @ 20kHz | 20 % | - | 35mm | 50mm | 2.047 52.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 381LX121M400J022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 23.999998g | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 1.38Ohm | Tin (Sn) | - | - | General Purpose | - | 120μF | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.38Ohm | - | 0.394 10.00mm | - | - | - | - | 0.65727mA | 800mA | - | Polar | 3000 hours | - | - | 800mA @ 120Hz | 1.1A @ 20kHz | - | General Purpose | 25mm | 30mm | 1.260 32.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SLP101M450A5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | 450V | -25°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 100μF | - | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.317Ohm | POLARIZED | 0.394 10.00mm | 450V | - | - | - | 0.6364mA | 690mA | - | - | 3000 hours | - | - | - | - | - | - | 22mm | - | 1.457 37.00mm | 35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 381LX101M450J022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 23.999998g | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | 381LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 1.66Ohm | Tin (Sn) | - | - | General Purpose | - | 100μF | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.66Ohm | - | 0.394 10.00mm | - | 800 μm | - | - | 4mA | 650mA | 120Hz | Polar | 3000 hours | - | - | 650mA @ 120Hz | 900mA @ 20kHz | - | - | 25mm | 30mm | 1.260 32.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SK472M035ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | SK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 4700μF | 35V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 80mOhm | POLARIZED | 0.295 7.50mm | - | 800 μm | - | - | 1.645mA | 2.4A | - | - | 2000 hours | 0.2 | - | - | - | 12 % | - | 18mm | 42mm | 1.732 44.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AVEZ157M10X16T-F Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | AVEZ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | General Purpose | - | 150μF | 10V | - | - | - | unknown | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 9.5μA | 255mA | - | Polar | 1000 hours | - | 500mOhm | 204mA @ 120Hz | 255mA @ 100kHz | 0.24 % | - | 6.3mm | 6.6mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AVES226M25D16T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AVES | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | General Purpose | 8532.22.00.20 | 22μF | 25V | TR | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.1Ohm @ 120Hz | - | - | - | - | 2626 | - | 5.5μA | 36mA | - | Polar | 1000 hours | - | - | 36mA @ 120Hz | 50.4mA @ 10kHz | 0.16 % | - | 6.3mm | 6.6mm | 0.217 5.50mm | 7.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() LP682M035E5P3 Cornell Dubilier Electronics (CDE) | 30 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2013 | LP | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 6800μF | 35V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 4.76mA | 2.286A | 120Hz | Polar | 1000 hours | 0.35 | - | 2.286A @ 120Hz | 2.5146A @ 100kHz | 25 % | - | 30mm | 35mm | 1.378 35.00mm | - | - | - | Unknown | ROHS3 Compliant | - |