- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Insulation Materials | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA227M10F24T-F Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 220μF | 10V | TR | 3.1mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm @ 120Hz | - | - | - | - | - | 3933 | - | - | 160mA | - | Polar | 2000 hours | - | 160mA @ 120Hz | 272mA @ 10kHz | - | - | 160mA | - | 8mm | 10mm | 0.402 10.20mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA107M35F24T-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -55°C | Automotive, Bypass, Decoupling | - | 100μF | 35V | - | - | - | - | - | - | - | 2.3Ohm @ 120Hz | - | - | - | - | - | - | - | - | 120mA | - | Polar | 2000 hours | - | 120mA @ 120Hz | 204mA @ 10kHz | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AHA227M16G24T-F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 220μF | 16V | TR | 4.6mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm @ 120Hz | - | - | - | - | - | 4741 | - | - | 210mA | - | Polar | 2000 hours | 0.2 | 210mA @ 120Hz | 357mA @ 10kHz | - | - | 210mA | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA108M06G24T-F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 1000μF | 6.3V | TR | 4.6mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 600mOhm @ 120Hz | - | - | No | - | - | 4741 | - | 0.063mA | 400mA | - | Polar | 2000 hours | 0.35 | 400mA @ 120Hz | 680mA @ 10kHz | - | - | 400mA | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA227M06D16T-F Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 220μF | 6.3V | TR | 1.8mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.6Ohm @ 120Hz | - | - | No | - | - | - | - | 0.0139mA | 74mA | - | Polar | 1000 hours | 0.35 | 74mA @ 120Hz | 125.8mA @ 10kHz | - | - | 74mA | - | 6.3mm | 7.8mm | 0.213 5.40mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA226M35C12T-F Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 22μF | 35V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.1Ohm @ 120Hz | - | - | - | - | - | - | - | 0.0077mA | 35mA | - | Polar | 1000 hours | 0.16 | 35mA @ 120Hz | 59.5mA @ 10kHz | - | - | 35mA | - | 5mm | 6.5mm | 0.213 5.40mm | - | 5.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA226M25C12T-F Cornell Dubilier Electronics (CDE) | 22 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 22μF | 25V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 15.1Ohm @ 120Hz | - | - | - | - | - | - | - | 0.0055mA | 35mA | - | Polar | 1000 hours | 0.2 | 35mA @ 120Hz | 59.5mA @ 10kHz | - | - | 35mA | - | 5mm | 6.5mm | 0.213 5.40mm | - | 5.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA107M10D16T-F Cornell Dubilier Electronics (CDE) | 36 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 100μF | 10V | TR | 1.8mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5Ohm @ 120Hz | - | - | - | - | - | - | - | 0.01mA | 70mA | - | Polar | 1000 hours | 0.3 | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | 6.3mm | 7.8mm | 0.213 5.40mm | - | 6.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 382LX183M100B082VS Cornell Dubilier Electronics (CDE) | 18 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In - 5 Lead | - | - | ALUMINUM | - | - | - | 3000 Hrs @ 85°C | 100V | -40°C~85°C | Bulk | 2009 | 382LX | 1.969Dia 50.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | General Purpose | - | 18000μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm | - | - | - | 100V | - | - | - | - | 11A | - | Polar | 3000 hours | - | 11A @ 120Hz | 12.65A @ 20kHz | - | - | - | General Purpose | 50mm | - | 3.228 82.00mm | 80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLSH701M075JK0C Cornell Dubilier Electronics (CDE) | 2590 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | 5000 Hrs @ 125°C | 75V | -55°C~125°C | Bulk | 2017 | MLSH | 1.000Lx0.500W 25.40mmx12.70mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Hermetically Sealed | - | 700μF | - | - | - | unknown | - | 12.7mm | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | - | Polar | 10000 hours | - | - | - | - | - | - | - | - | - | 1.500 38.10mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 381LX471M200K012 Cornell Dubilier Electronics (CDE) | 100 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 30.000004g | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | 381LX | 1.181Dia 30.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 353mOhm | TIN COPPER | - | - | General Purpose | - | 470μF | 200V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 353mOhm | - | 0.394 10.00mm | - | - | 800 μm | - | - | 4mA | 1.4A | 120Hz | Polar | 3000 hours | - | 1.4A @ 120Hz | 2A @ 20kHz | - | - | - | - | 30mm | 25mm | 1.063 27.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PSU2130A Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | 2 | Aluminium | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | - | Tin (Sn) | - | - | Motor Start | - | 21μF | 330V | - | - | - | 330V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | 36.5mm | 85.725mm | 3.375 85.73mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DCMC182T200AB2B Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | ALUMINUM (WET) | - | - | PVC | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2008 | DCMC | 1.375Dia 34.93mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 1800μF | 200V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 78.5mOhm @ 120Hz | - | 0.500 12.70mm | - | - | - | - | - | 6mA | 4.1A | - | Polar | 2000 hours | - | 4.1A @ 120Hz | 5.412A @ 10kHz | - | - | - | - | 35mm | - | 3.187 80.95mm | 80.142mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP162M100EA0A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1600μF | 100V | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | 2nA | 4.7A | - | Polar | 2000 hours | - | 4.7A @ 120Hz | 5.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() CGS721T250R4C Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 1.375Dia 34.93mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 720μF | 250V | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm @ 120Hz | - | - | - | - | - | - | - | 2.55mA | 3.4A | - | Polar | 2000 hours | - | 3.4A @ 120Hz | 5.1A @ 10kHz | - | - | - | - | 35mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX471M250J042 Cornell Dubilier Electronics (CDE) | 1224 |
| Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 31.000005g | - | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 470μF | 250V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 39mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.5 mm | - | 250V | - | 2.1A | 120Hz | Polar | 3000 hours | - | 2.1A @ 120Hz | 3A @ 120Hz | 20 % | - | - | - | 25mm | 40mm | 1.654 42.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LR271M450A032 Cornell Dubilier Electronics (CDE) | 10 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 56.699046g | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2013 | 381LR | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 270μF | 450V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 491mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 1.04571mA | 1.72A | - | Polar | 3000 hours | - | 1.72A @ 120Hz | 2.45A @ 20kHz | - | - | - | - | 35mm | 35mm | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SEK470M063ST Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | SEK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 47μF | 63V | - | 3.5mm | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.82Ohm | POLARIZED | 0.098 2.50mm | - | - | - | - | - | - | 155mA | - | - | 2000 hours | 0.1 | - | - | 10 % | - | - | - | 8mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SXR221M035ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2015 | SXR | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 35V | - | 5mm | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 720mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | - | - | 0.077mA | 325mA | - | Polar | 4000 hours | 0.12 | 325mA @ 120Hz | 650mA @ 100kHz | - | - | - | - | 10mm | - | 0.630 16.00mm | 16mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() THA132M060AA0C Cornell Dubilier Electronics (CDE) | 64 |
| Datasheet | 15 Weeks | - | Through Hole | FlatPack | - | - | - | - | - | - | 3000 Hrs @ 85°C | 60V | -55°C~85°C | Bulk | - | THA | 1.433Lx0.953W 36.40mmx24.20mm | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | General Purpose | - | 1300μF | - | - | - | - | - | - | - | - | 120mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | Polar | - | - | 1.7A @ 120Hz | 2.04A @ 20kHz | - | - | - | - | - | - | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | - |