- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 381LQ331M400K032 Cornell Dubilier Electronics (CDE) | 776 |
| Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | Aluminium | 39.999986g | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | 2002 | 381LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 330μF | 400V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 553mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 400V | 1.08995mA | 1.44A | 120Hz | Polar | 2000 hours | - | - | 1.44A @ 120Hz | 2.02A @ 20kHz | - | - | - | - | General Purpose | 30mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LQ152M250A452 Cornell Dubilier Electronics (CDE) | 12 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | ALUMINUM (WET) | 66.999987g | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | 381LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1500μF | 250V | - | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | 2.5A | 120Hz | Polar | 2000 hours | - | - | 2.5A @ 120Hz | 3.5A @ 20kHz | - | - | - | - | General Purpose | 35mm | 45mm | 1.850 47.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSU21630 Cornell Dubilier Electronics (CDE) | 216 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | - | LUG | 2 | Aluminium | - | - | - | -40°C~65°C | Bulk | 2012 | PSU | 2.563Dia 65.10mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | - | 216μF | 330V | - | - | - | - | 330V | 22.352mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | - | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | - | 65.1mm | 111.1mm | 4.435 112.65mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 380LX330M500H012 Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | 15.999989g | - | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2016 | 380LX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 33μF | 500V | - | 10mm | - | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.420Ohm @ 120Hz | - | 0.394 10.00mm | - | - | - | 0.38536mA | 600mA | 120Hz | Polar | 3000 hours | - | - | 600mA @ 120Hz | 800mA @ 20kHz | 20 % | - | - | - | General Purpose | 22mm | - | 1.063 27.00mm | 25mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SKA220M025 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Axial, Can | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2014 | SKA | 0.236Diax0.492L 6.00mmx12.50mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | 22μF | 25V | AMMO PACK/TR | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 35mm | 10.05Ohm @ 120Hz | - | - | 600 μm | - | - | 5.5μA | 53mA | - | Polar | 2000 hours | - | - | 53mA @ 120Hz | 58.3mA @ 1kHz | 0.15 % | - | - | - | - | 6mm | 12.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN010M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | SN | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | 1μF | 100V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 132.7Ohm @ 120Hz | NON-POLARIZED | 0.098 2.50mm | - | - | - | 0.007mA | 21mA | - | Bi-Polar | 1000 hours | 0.1 | - | 21mA @ 120Hz | - | 10 % | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 380LX102M250K052 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | Aluminium | 53g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1000μF | 250V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 199mOhm @ 120Hz | - | 0.394 10.00mm | 800 μm | - | - | 1.5mA | 3.3A | 120Hz | Polar | 3000 hours | - | - | 3.3A @ 120Hz | 4.6A @ 20kHz | 20 % | - | PVC Insulated Can | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CG113U035W4C Cornell Dubilier Electronics (CDE) | 53797 |
| Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | CG | 2.500Dia 63.50mm | -10% +75% | - | - | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 11000μF | 35V | - | - | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 21mOhm @ 120Hz | - | - | - | - | - | 1.86145mA | 11A | - | Polar | 2000 hours | - | - | 11A @ 120Hz | 12.65A @ 10kHz | - | - | - | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS264U040X5L Cornell Dubilier Electronics (CDE) | 2297 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 260000μF | 40V | - | 31.7mm | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4mOhm @ 120Hz | - | - | - | - | - | 19.35mA | 32.1A | - | Polar | 2000 hours | - | - | 32.1A @ 120Hz | 41.73A @ 10kHz | - | - | - | - | - | 76mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP442M050EK1A Cornell Dubilier Electronics (CDE) | 2797 |
| Datasheet | 21 Weeks | Chassis Mount, PCB | Chassis Mount | FlatPack, Tabbed | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2005 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 4400μF | 50V | - | - | 12.7mm | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 38mm | 97mOhm | POLARIZED | 1.000 25.40mm | 1.02 mm | - | 50V | 2nA | 3.7A | - | - | 2000 hours | - | - | - | - | - | Straight | - | - | - | - | 38.1mm | 0.500 12.70mm | - | 44.45mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() WBR1000-50A Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | WBR | 0.650Diax1.830L 16.51mmx46.48mm | -10% +150% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | General Purpose | - | 1000μF | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 390mOhm @ 120Hz | - | - | - | - | - | - | 530mA | - | Polar | 2000 hours | - | - | 530mA @ 120Hz | 609.5mA @ 100kHz | - | - | - | - | - | 16.51mm | 46.48mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLP143M035EB1A Cornell Dubilier Electronics (CDE) | 25 | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2012 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 14000μF | 35V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 8.4A | - | Polar | 2000 hours | - | - | 8.4A @ 120Hz | 9.6A @ 20kHz | - | Straight | - | - | - | - | 76.2mm | 0.500 12.70mm | - | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() AFK337M50H32B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.531Lx0.590W 13.50mmx15.00mm | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive, Bypass, Decoupling | 8532.22.00.20 | 330μF | 50V | - | - | - | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | - | 5953 | - | 165μA | 675mA | - | Polar | 5000 hours | 0.1 | 120mOhm | 675mA @ 120Hz | 900mA @ 100kHz | 0.1 % | - | - | 900mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGS242T450W4L Cornell Dubilier Electronics (CDE) | 2046 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 2400μF | 450V | - | - | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 55mOhm @ 120Hz | - | - | - | - | - | - | 7.1A | - | Polar | 2000 hours | - | - | 7.1A @ 120Hz | 10.65A @ 10kHz | - | - | - | - | - | 63.5mm | 117.5mm | 4.625 117.48mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS422T250W5L Cornell Dubilier Electronics (CDE) | 123 | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | - | 4200μF | 250V | - | - | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23mOhm @ 120Hz | - | - | - | - | - | 6.15mA | 11.9A | - | Polar | 2000 hours | - | - | 11.9A @ 120Hz | 17.85A @ 10kHz | - | - | - | - | - | 63.5mm | 143mm | 5.625 142.88mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() DCMC222T450CC2B Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2011 | DCMC | 2.500Dia 63.50mm | -10% +50% | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | General Purpose | - | 2200μF | 450V | - | - | - | unknown | - | 28.575mm | - | - | 68mOhm | - | 1.125 28.58mm | - | - | - | - | 6.89A | - | Polar | 2000 hours | - | - | - | - | - | - | - | - | - | 63.5mm | 105mm | 4.125 104.78mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP501M150EK1A Cornell Dubilier Electronics (CDE) | 19 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 500μF | 150V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 355mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 1.9A | - | Polar | 2000 hours | - | - | 1.9A @ 120Hz | 2.3A @ 20kHz | - | Straight | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() DCMC392T500DF2B Cornell Dubilier Electronics (CDE) | 2984 |
| Datasheet | 15 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | NO | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2010 | DCMC | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | General Purpose | - | 3900μF | 500V | - | - | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 37.5mOhm @ 120Hz | - | 1.250 31.75mm | - | - | - | 8.38mA | - | - | Polar | 2000 hours | - | - | 11.6A @ 120Hz | 14.732A @ 10kHz | - | - | - | - | - | 76mm | 142.88mm | 5.687 144.45mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SXR152M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SXR | 0.630Dia 16.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1500μF | 50V | - | 7.5mm | - | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 100mOhm @ 120Hz | - | 0.295 7.50mm | - | - | - | 0.75mA | 1.1A | - | Polar | 5000 hours | 0.12 | - | 1.07A @ 120Hz | 2.32A @ 100kHz | - | - | - | - | - | 16mm | - | 1.575 40.00mm | 40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SXR122M016ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | 4000 Hrs @ 105°C | -40°C~105°C | Bulk | 2015 | SXR | 0.472Dia 12.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1200μF | 16V | - | 5mm | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm @ 120Hz | - | 0.197 5.00mm | - | - | - | 0.192mA | 672mA | - | Polar | 4000 hours | 0.18 | - | 672mA @ 120Hz | 1.12A @ 100kHz | - | - | - | - | - | 12mm | - | 0.984 25.00mm | 25mm | - | - | - | ROHS3 Compliant | - | - |