- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Housing Material | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Surface Mount Land Size | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Capacitance | Fastening Type | Contact Type | Pitch | Packing Method | Orientation | Shielding | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Capacitor Type | Housing Color | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Note | Rated (DC) Voltage (URdc) | Contact Tail Length | Leakage Current | Ripple Current | Polarization | Tan Delta | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Number of Levels | Ripple Current @ Low Frequency | Shell Size, MIL | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | ESR | Includes | Screw Size | Custom Capabilities | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Length (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126KXM063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | Alloy Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 63 V | - | -55°C ~ 105°C | - | KXM | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | 12 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.0524Ohm @ 120Hz | - | 0.079 (2.00mm) | - | - | - | - | - | Polar | - | - | - | - | 1.9 Ohms | - | 59.2 mA @ 120 Hz | - | 148 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | 540 | - | - | ||
![]() 227SML6R3M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cutler Hammer, Div of Eaton Co | HT8ABB | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 6.3 V | - | -40°C ~ 85°C | - | SML | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.11Ohm @ 120Hz | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | 91 mA @ 120 Hz | - | 136.5 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.232 (5.90mm) | - | - | - | - | - | ||
![]() 477LBA200M2CD Cornell Dubilier Electronics | In Stock | - | - | Vertical | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cully-Minerallac | 59671NJ | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | No | - | - | 200 V | - | -40°C ~ 85°C | - | LBA | 0.984 Dia (25.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | Steel | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 529.11mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 1.91 A @ 120 Hz | - | 2.8077 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | 1 | - | - | - | - | ||
![]() 127LBB450M2CD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | ABB | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 450 V | - | -40°C ~ 85°C | - | LBB | 0.984 Dia (25.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | 120 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.07233Ohm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 1.08 A @ 120 Hz | - | 1.5876 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | ||
![]() 337LBB160M2BC Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 160 V | - | -40°C ~ 85°C | - | pushPIN™ | 0.866 Dia (22.00mm) | ±20% | - | - | Active | - | - | - | Top Mount | - | - | - | General Purpose | 330 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 502.38Ohm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | Push Pin | 1.378 (35.00mm) | 5.33°C/W @ 100 LFM | - | - | 1.4 A @ 120 Hz | - | 2.058 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.063 (27.00mm) | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 227CKE050M Cornell Dubilier Electronics | 632 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | No | - | - | - | - | 50 V | - | -40°C ~ 105°C | - | * | 0.394 Dia (10.00mm) | ±20% | - | - | Active | - | - | - | - | - | - | - | Bypass, Decoupling | 220000000PF(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 754mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 350 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | - | - | ||
![]() 225CKH050M Cornell Dubilier Electronics | 4352 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 50 V | - | -40°C ~ 105°C | - | * | 0.197 Dia (5.00mm) | ±20% | - | - | Active | -- | - | - | - | - | - | - | General Purpose | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75.358Ohm @ 120Hz | - | 0.079 (2.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 20 mA @ 120 Hz | - | 46 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | ||
![]() 338LMB035M2BC Cornell Dubilier Electronics | 12 |
| - | Free Hanging (In-Line) | Radial, Can - Snap-In | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Phosphor Bronze | - | -- | 8A | - | - | 3000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -- | 35 V | 300V | -40°C ~ 115°C | Bulk | NF | 0.866 Dia (22.00mm) | ±20% | - | - | Active | - | - | - | Plug, Female Sockets | 20 (Mate), 40 (Input) | - | Green | General Purpose | 3300 µF | - | - | 0.200 (5.08mm) | - | - | - | -- | - | 0.870 (22.10mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 200.953mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | -- | - | - | Polar | - | - | - | - | - | 1 (Mate), 2 (Input) | 1.43 A @ 120 Hz | - | 1.788 A @ 10 kHz | - | - | Tin | 12-26 AWG | 20 (Mate), 40 (Input) | 180° | -- | -- | 11-12mm | - | - | -- | - | - | - | Latch Lock, Retention Latches (Non-Wire Side) | - | 1.063 (27.00mm) | - | - | - | UL94 V-0 | - | ||
![]() 157SML010M Cornell Dubilier Electronics | In Stock | - | - | Free Hanging (In-Line) | Radial, Can - SMD | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Phosphor Bronze | - | -- | 10A | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -- | 10 V | 300V | -40°C ~ 115°C | Bulk | ND | 0.248 Dia (6.30mm) | ±20% | - | - | Active | - | - | - | Plug, Card Edge | 10 | - | Green | General Purpose | 150 µF | - | - | 0.295 (7.50mm) | - | - | - | -- | - | 0.547 (13.90mm) | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | 2.653Ohm @ 120Hz | - | - | - | - | -- | - | - | Polar | - | - | - | - | - | 1 | 88 mA @ 120 Hz | - | 132 mA @ 100 kHz | - | - | Tin | 14-26 AWG | 10 | 180° | -- | -- | 7-8mm | - | - | -- | - | - | - | -- | - | 0.217 (5.50mm) | - | - | - | UL94 V-0 | - | ||
![]() 158LMU200M2EH Cornell Dubilier Electronics | In Stock | - | - | Panel Mount | Radial, Can - Snap-In | - | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | -- | - | - | - | - | - | - | 20 | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | 200 V | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | 1.378 Dia (35.00mm) | ±20% | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 10 | - | - | General Purpose | 1500 µF | Threaded | Crimp | - | - | C | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 13-98 | - | - | Silver | 110.5mOhm @ 120Hz | - | 0.394 (10.00mm) | Contacts Not Included | - | - | - | - | Polar | - | - | - | - | - | - | 3.18 A @ 120 Hz | -- | 4.6746 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | 2.047 (52.00mm) | - | - | - | -- | - | ||
![]() 477LBB160M2BD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 160 V | - | -40°C ~ 85°C | - | LBB | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 352.74mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 1.73 A @ 120 Hz | - | 2.5431 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | ||
![]() 350JP432U025C Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (DRY/SOLID) | - | - | - | - | - | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | Cornell Dubilier Electronics Inc | 350JP432U025C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | 4300 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 0.1639 mA | 8900 mA | - | - | - | - | - | - | - | - | - | - | 75% | 10% | - | - | - | - | - | - | - | 27 mΩ | - | - | - | - | - | - | 26.035 mm | - | 67.488 mm | - | - | - | - | ||
![]() 475CKE400M Cornell Dubilier Electronics | 2030 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 400 V | - | -25°C ~ 105°C | - | CKE | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | Bypass, Decoupling | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.547Ohm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 55 mA @ 120 Hz | - | 137.5 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.689 (17.50mm) | - | - | - | - | - | ||
![]() 475BPS100M Cornell Dubilier Electronics | 19805 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | Illinois Capacitor Inc | 475BPS100M | - | Cornell Dubilier / Illinois Capacitor | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | - | 5.75 | - | Yes | - | 100 V | - | -40°C ~ 85°C | - | BPS | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | Audio | 4.7 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35.274Ohm @ 120Hz | NON-POLARIZED | 0.098 (2.50mm) | - | 100 V | - | 0.014 mA | 44 mA | Bi-Polar | 0.1 | - | - | - | - | - | 47 mA @ 120 Hz | - | - | 20% | 20% | - | - | - | - | - | - | - | 35274 mΩ | - | - | Tape & Reel, Formed Leads, Epoxy Ends | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | - | ||
![]() 686CKH100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 100 V | - | -40°C ~ 105°C | - | CKH | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | General Purpose | 68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.95Ohm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | - | - | - | - | 300 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.689 (17.50mm) | - | - | - | - | - | ||
![]() 478SAK6R3M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 2 | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | Illinois Capacitor Inc | 478SAK6R3M | SAK | Cornell Dubilier / Illinois Capacitor | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Active | - | 5.63 | - | Yes | - | 6.3 V | - | -40°C ~ 85°C | - | SAK | 0.630 Dia (16.00mm) | ±20% | e3 | Yes | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | General Purpose | 4700 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 120Hz | POLARIZED | 0.295 (7.50mm) | - | 6.3 V | - | 0.8883 mA | 1380 mA | Polar | 0.34 | - | - | - | - | - | 1.38 A @ 120 Hz | - | 1.587 A @ 10 kHz | 20% | 20% | - | - | - | - | - | - | - | 120 mΩ | - | - | - | - | - | - | - | 0.650 (16.50mm) | - | - | - | - | - | ||
![]() 338LMB080M2ED Cornell Dubilier Electronics | 2745 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 80 V | - | -40°C ~ 105°C | - | pushPIN™ | 1.378 Dia (35.00mm) | ±20% | - | - | Active | - | - | - | Top Mount | - | - | - | General Purpose | 3300 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125.596mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | 2.7 A @ 120 Hz | - | 3.375 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.260 (32.00mm) | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() 3191BA153M7R5BPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | 3191BA153M7R5BPA1 | 3191 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.2 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 15000 µF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 7.5 V | - | - | 8200 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 15.8 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186FE222M450APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | 3186FE222M450APA1 | 3186 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.41 | - | Yes | - | - | - | - | - | 3186 | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | 2200 µF | - | - | - | BULK | - | - | - | 28.6 mm | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450 V | - | 5.97 mA | 6700 mA | - | 0.1 | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 53 mΩ | - | - | - | - | - | - | 64.01 mm | - | 105.61 mm | - | - | - | - | ||
![]() 301R331M063FK1E Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 2 | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | 301R331M063FK1E | 301R | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | 5.56 | - | Yes | - | - | - | - | - | 301R | - | - | e3 | Yes | - | - | EAR99 | - | - | - | Tin (Sn) | - | - | 330 µF | - | - | - | - | - | - | - | 7.5 mm | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 4 mA | 0.53 mA | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 171 mΩ | - | - | - | - | - | - | 16.5 mm | - | 27.9 mm | - | - | - | - |