- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Shape | Number of Terminals | Surface Mount Land Size | ActuatorColor | Approvals | Bend radius (no. of ODs for fixed installation) | Blade length | Bulb type | Cable features | Capacitance Tolerance | Content | Core layout | Cross section (each core) | DCL | Dim | Downforce | Energy efficiency rating | Equivalent Series Resistance Type | Factory colour | GHS / H Hazard Statements | GHS statements/labelling | Halogen-free | Hazard warning | Heat resistance | Ihs Manufacturer | Illuminated | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material properties | Material suitability | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Schedule B | Sold per metre | Suitable for | Tolerance (+ or -) | Twisted pair cabling (part 1) | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Size | Product Type | Shielded | ESR | Rated (AC) Voltage (URac) | Size(mm) | Power | Standards | Product | Circuit Configuration | Contacts | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105AXZ050M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | - | - | 2 | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | - | 2000 Hrs @ 105°C | Illinois Capacitor Inc | - | 105AXZ050M | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | Bulk | , 2017 | CYLINDRICAL PACKAGE | SMT | Transferred | - | - | Active | - | - | 5.73 | - | Yes | - | - | - | - | - | - | 50 V | - | - | - | -55°C ~ 105°C | - | AXZ | 0.157 Dia (4.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | - | 1 µF | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 198.944Ohm @ 120Hz | - | POLARIZED | - | 50 V | 2017 | - | 0.003 mA | 21 mA | Polar | 0.12 | 5 Ohms | 15 mA @ 120 Hz | 30 mA @ 100 kHz | 20% | 20% | - | - | - | 198944 mΩ | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | 0.220 (5.60mm) | 5 mm | 4.3 mm | - | - | - | ||
![]() 168684K63F Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 168684K63F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 2820 | RECTANGULAR PACKAGE | Radial | Active | - | - | - | - | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | - | - | 8532.25.00.70 | 0.68 µF | BULK | 5 mm | unknown | - | FILM CAPACITOR | - | - | - | - | 63 V | 2820 | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 7.2 mm | 5 mm | - | - | - | ||
![]() 226TLS035KSD Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | 22 uF | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 80 mA | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 9.043 mOhms | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | 6.3 mm | - | - | 13 mm | - | - | - | - | ||
![]() 160273J630F Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 160273J630F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 7120 | RECTANGULAR PACKAGE | Radial | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | EAR99 | - | - | - | 8532.25.00.70 | 0.027 µF | BULK | 15 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 630 V | 7120 | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | 220 V | - | - | - | - | - | - | - | - | - | - | 12 mm | - | 18 mm | 5 mm | - | - | - | ||
![]() 185472J250RAB Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 185472J250RAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 2810 | RECTANGULAR PACKAGE | Radial | Active | - | - | - | - | - | 5.58 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.0047 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 250 V | 2810 | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | 160 V | - | - | - | - | - | - | - | - | - | - | 6.54 mm | - | 7.2 mm | 2.5 mm | - | - | - | ||
![]() 184562K400RAA Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 184562K400RAA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 4114 | RECTANGULAR PACKAGE | Radial | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.0056 µF | TR | 7.5 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 400 V | 4114 | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 7 mm | - | 10.5 mm | 3.5 mm | - | - | - | ||
![]() 185473J250RFB Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 185473J250RFB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 2820 | RECTANGULAR PACKAGE | Radial | Active | - | - | - | - | - | 5.58 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.047 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 250 V | 2820 | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | 160 V | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 7.2 mm | 5 mm | - | - | - | ||
![]() 160154J400H Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 160154J400H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 7130 | RECTANGULAR PACKAGE | Radial | Obsolete | - | - | - | - | - | 5.87 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | EAR99 | - | - | - | 8532.25.00.70 | 0.15 µF | BULK | 15 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 400 V | 7130 | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | 13.5 mm | - | 18 mm | 7.5 mm | - | - | - | ||
![]() 185684K63RFA Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | - | Cornell Dubilier Electronics Inc | - | 185684K63RFA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | , 2820 | RECTANGULAR PACKAGE | Radial | Active | - | - | - | - | - | 5.56 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8532.25.00.70 | 0.68 µF | TR | 5 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 63 V | 2820 | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 7.2 mm | 5 mm | - | - | - | ||
![]() 107CKS250MQV Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | - | 2000 Hrs @ 85°C | Illinois Capacitor Inc | - | 107CKS250MQV | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 5.75 | - | Yes | - | - | - | - | - | - | 250 V | - | - | - | -25°C ~ 85°C | - | CKS | 0.630 Dia (16.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 100 µF | - | 7.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 3.316Ohm @ 120Hz | - | POLARIZED | 0.295 (7.50mm) | 250 V | - | - | 0.79 mA | 440 mA | Polar | 0.15 | - | 560 mA @ 120 Hz | - | 20% | 20% | - | - | - | 2487 mΩ | - | - | - | - | - | - | - | - | - | - | 16 mm | - | 1.043 (26.50mm) | 25 mm | - | - | - | - | ||
![]() 168563K63A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334SML050MD4 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | - | SML | 0.157 Dia (4.00mm) | ±20% | - | - | - | - | - | General Purpose | - | 0.33 µF | - | - | - | - | - | 602.86Ohm @ 120Hz | - | - | - | - | - | - | - | - | Polar | - | - | 5.7 mA @ 120 Hz | 8.55 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | - | - | - | ||
![]() 227LMB450M2DE Cornell Dubilier Electronics | 1116 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 450 V | - | - | - | -25°C ~ 105°C | - | LMB | 1.181 Dia (30.00mm) | ±20% | - | - | - | - | - | General Purpose | - | 220 µF | - | - | - | - | - | 2.30259Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | 1.22 A @ 120 Hz | 1.793 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | - | - | ||
![]() 383LL212M250N062 Cornell Dubilier Electronics | In Stock | - | - | 4- or 5-Pin | Radial, Can - Snap-In - 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | Selectaswitch | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Y | - | - | - | - | - | - | - | 250 V | - | - | - | -55°C ~ 105°C | Case Code N06 | 383LL | 40mm D x 63mm L | ±20% | - | - | - | - | - | General Purpose | - | 2100uF | - | - | - | - | - | 80mOhm @ 120Hz | - | - | 0.886 (22.50mm) | - | - | 250 Vdc (300 Vdc Surge) | - | @ +105°C, 120Hz - 4.61A | Polar | - | - | 4.61 A @ 120 Hz | 6.45 A @ 20 kHz | - | - | - | - | - | @ +25-deg C, 120Hz - 0.080Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 2.559 (65.00mm) | - | - | - | - | - | ||
![]() 107CKH050M Cornell Dubilier Electronics | 1809 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | Square | 2 | - | Black | ATEX;cULus ,No | - | - | - | - | ± 20% | - | - | - | 150(uA) | - | - | - | STANDARD | - | - | - | - | - | - | - | No | 0.6(mm) | 3.5(mm) | 2000(hr) | 2000 Hrs @ 105°C | Hubbell | - | HKH1ANDARS1 | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Through Hole | - | - | - | -55C to 105C | - | - | - | Bulk | - | - | - | - | Not Required(mm) | 8(mm) | Active | - | No | - | Non-Compliant | - | - | 8532220020/8532220020 | - | - | 20% | - | 50 V | 50 V | - | LONG LEAD | -40°C ~ 105°C | - | CKH | 0.315 Dia (8.00mm) | ±20% | - | - | - | Electrolytic | - | General Purpose | - | 100000000PF(pF) | - | - | - | Radial | - | 1.66 Ω | Not Required | Polar | 3.5mm | - | - | 50VDC | - | 230(mA) | Polar | - | - | 230 mA @ 120 Hz | 379.5 mA @ 100 kHz | - | - | - | - | - | 1.658(ohm) | - | 8 X 11.5 | - | - | - | ON-ON | DPST | - | - | Not Required(mm) | 8 mm | 11.5 mm | 0.512 (13.00mm) | - | - | 11.5mm | 11.5(mm) | - | ||
![]() 3186GF472M040M0PA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Chrome moly vanadium steel | - | 30g | - | - | - | - | - | - | 60mm | - | - | - | - | - | - | - | - | Star | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome/vanadium/molybdenum steel, burnished tip. | burnished | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T 10 | - | - | - | - | - | - | IEC 60900, DIN EN 60900 | - | - | - | - | - | - | - | - | - | 160mm | - | - | - | - | ||
![]() 3186GE633U030BLA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25ml | - | - | - | - | - | - | - | Clear | H 315: Causes skin irritation,H 317: May cause an allergic skin reaction,H 318: Causes serious eye damage,H 335: May cause respiratory irritation,H 410: Highly toxic to aquatic life, with long-lasting effects | Irritant (GHS07),Environmental hazard (GHS09),Corrosive (GHS05) | - | Danger | -40 to +130 °C | - | - | - | - | - | - | - | - | - | - | - | Glass,Plastic,Metal,Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glass, plastics, metals, ceramics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186EE102T350APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | - | - | Shielded,Flame-retardant | - | Sold per metre | Copper, blank, single | 0.60mm | - | - | - | - | - | Grey | - | - | No | - | - | - | - | - | - | - | - | - | 100011 | - | - | - | - | 500m | +70°C | +50°C | - | - | -30°C | -5°C | - | - | 12x | 300V | - | - | - | - | 7.50mm | No | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | Yes (1) | - | - | - | - | - | - | - | - | - | - | - | - | J-Y(ST)Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3186GE852T075AHA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | HV halogen | - | - | - | - | - | - | (L x W x H) 11.5 x 13 x 35 cm | - | n.rel. | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70W | - | - | - | - | - | - | - | - | 35cm | - | 11.5cm | 13cm | - | - | - | ||
![]() 3186GH103T250AMA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen-free,Flexible,Harmonised | - | 100m | Copper blank Class 5 = fine | 1.50mm² | - | - | - | - | - | Black | - | - | Yes | - | - | - | - | - | - | - | - | - | 040264 | - | - | - | - | - | +70°C | +70°C | - | - | +5°C | +5°C | - | - | 1x | 750V | 450V | - | - | - | 3.10mm | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |