- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Body Material | Number of Terminals | Surface Mount Land Size | Capacitance Tolerance | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Operating Mode | Ripple Current @ High Frequency | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 381L391M160J022 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 381L391M160J022 | 381L | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | 381L | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | 390 µF | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 160 V | - | - | 0.749399 mA | 1300 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | 510 mΩ | PVC Insulated Can | - | - | - | 25 mm | - | - | 30 mm | - | - | - | ||
![]() 380L681M100J012 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 380L681M100J012 | 380L | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | 380L | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | - | - | 680 µF | - | - | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 100 V | - | - | 0.782304 mA | 1800 mA | - | - | - | - | - | - | - | - | 20% | 20% | - | 293 mΩ | PVC Insulated Can | - | - | - | 25 mm | - | - | 25 mm | - | - | - | ||
![]() 475SVF050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 50 V | - | - | -40°C ~ 85°C | SVF | 0.157 Dia (4.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 4.7 µF | - | - | - | - | - | - | - | 42.328Ohm @ 120Hz | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | Polar | - | - | - | 20 mA @ 120 Hz | - | 34 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | - | - | ||
![]() 475CKE450MLN Cornell Dubilier Electronics | 888 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | ± 20% | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | 10(mm) | Active | - | No | - | - | - | 450 V | - | - | -25°C ~ 105°C | CKE | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | Bypass, Decoupling | - | 4700000PF(pF) | - | - | - | - | - | - | - | 70.547Ohm @ 120Hz | Polar | 5mm | - | - | - | - | 450VDC | - | 32mA | Polar | - | - | - | 32 mA @ 120 Hz | - | - | - | - | - | - | 70.547ohm | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | 12.5mm | - | ||
![]() 476TTA050M Cornell Dubilier Electronics | 582 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | ± 20% | - | 2000 Hrs @ 85°C | Murrelektronik | 7000-08565-9690050 | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 50 V | - | - | -40°C ~ 85°C | TTA | 0.248 Dia x 0.630 L (6.30mm x 16.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 47µF | - | - | - | - | - | - | - | 4.232Ohm @ 120Hz | Polar | - | - | - | - | - | - | - | 140mA | Polar | - | - | - | 140 mA @ 120 Hz | - | 214.2 mA @ 50 kHz | - | - | - | - | 3.527ohm | - | 6.3mm | - | - | - | - | - | - | - | - | - | ||
![]() 105KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Murrelektronik | 7001-40601-6500030 | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 100 V | - | - | -55°C ~ 105°C | KXM | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | 132.629Ohm @ 120Hz | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | Polar | - | - | 46 Ohms | 10.4 mA @ 120 Hz | - | 26 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | ||
![]() 688TMA035M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Lumberg | RST4RKT4-S798/10M | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | - | -40°C ~ 105°C | TMA | 0.866 Dia x 2.010 L (22.00mm x 51.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 6800 µF | - | - | - | - | - | - | - | 63.4mOhm @ 120Hz | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 1.91 A @ 120 Hz | - | 2.1965 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476CKH100M Cornell Dubilier Electronics | 473 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | ± 20% | - | 2000 Hrs @ 105°C | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | 100 V | 100 V | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | - | - | - | MHz Crystal | - | General Purpose | - | 47 F | - | - | - | - | 22.1184 MHz | ±30ppm | - | 50 Ohms | Polar | 5mm | - | - | - | - | - | - | 280mA | Polar | - | 12pF | - | 280 mA @ 120 Hz | Fundamental | 644 mA @ 100 kHz | ±25ppm | - | - | - | 2.822ohm | - | - | - | - | 10 mm | - | 0.031 (0.80mm) | - | - | 16mm | - | ||
![]() 686KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 100 V | - | - | -55°C ~ 105°C | KXM | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 68 µF | - | - | - | - | - | - | - | 2.438Ohm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | - | 594 mOhms | 212 mA @ 120 Hz | - | 530 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | - | ||
![]() 450C461M350AA9 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450C | - | - | - | - | - | - | - | - | - | - | 460 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805C682M1UAC Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | C0805C682M1UAC | - | - | 85 °C | 10 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | 0805 | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -56/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0068 µF | - | TR, 7 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | Z5U | Yes | 100 V | 0805 | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 1.3 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C1206C101K2GAC Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | C1206C101K2GAC | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 1206 | - | - | - | - | 1.23 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0001 µF | - | TR, EMBOSSED PLASTIC/PAPER, 7/13 INCH | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 200 V | 1206 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 0.78 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() 477KBM035M Cornell Dubilier Electronics | 7675 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | - | -40°C ~ 105°C | KBM | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 470 µF | - | - | - | - | - | - | - | 423mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | Polar | - | - | 46 mOhms | 700 mA @ 120 Hz | - | 1.4 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | - | ||
![]() 430P474X5100 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107CKS063MJM Cornell Dubilier Electronics | 9 |
| - | Through Hole | Radial, Can | - | - | - | 5 | - | Plastic | - | - | - | - | 2000 Hrs @ 85°C | Turck | U0982-39 | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 63 V | - | 48 VDC | -40°C ~ 85°C | CKS | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | General Purpose | - | 100 µF | - | - | - | - | - | - | - | 1.658Ohm @ 120Hz | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | Polar | - | - | - | 325 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 0.512 (13.00mm) | - | - | - | - | ||
![]() 338RZM016M1340 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | ILLINOIS CAPACITOR INC | 3000 Hrs @ 105°C | Cutler Hammer, Div of Eaton Co | ME401BB | RZM | Cornell Dubilier / Illinois Capacitor | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | Obsolete | - | - | 5.71 | - | Yes | 16 V | - | - | -55°C ~ 105°C | RZM | 0.492 Dia (12.50mm) | ±20% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 3300 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 121mOhm @ 120Hz | POLARIZED | 0.197 (5.00mm) | - | - | 16 V | - | - | 1.584 mA | 1328 mA | Polar | 0.24 | - | 144 mOhms | - | - | - | - | 20% | 20% | - | 121 mΩ | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | ||
![]() 171154K160E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC682V400DF5FS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC153M350DG2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC682M450FP5HS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |