- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Communication Interface | DCL | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Programmable | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage-Output 1 | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Composition | Applications | Gender | Power (Watts) | Capacitance | Subcategory | Packing Method | Orientation | Supply Voltage | Terminal Pitch | Reach Compliance Code | Military Standard | Termination Style | Number of Outputs | Number of Contacts | Contact Gender | Efficiency | Capacitor Type | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Plating | Polarization | Current - Output (Max) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | ESR | Size(mm) | Measuring Range | Connection Type | Features | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 229LBB025M2DE Cornell Dubilier Electronics | 12 |
| - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 25 V | - | - | - | -40°C ~ 85°C | - | LBB | 1.181 Dia (30.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 22000 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.61mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | 4.52 A @ 120 Hz | 5.65 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | - | ||
![]() 476KFM200M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 200 V | - | - | - | -40°C ~ 105°C | - | KFM | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2911Ohm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | - | 315 mA @ 120 Hz | 630 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | - | ||
![]() 476SML035MD8 Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 35 V | - | - | - | -40°C ~ 85°C | - | SML | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.938Ohm @ 120Hz | - | - | - | - | - | - | - | - | Polar | - | - | - | 105 mA @ 120 Hz | 157.5 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.248 (6.30mm) | - | - | - | - | ||
![]() 336SAK050M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | - | SAK | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.029Ohm @ 120Hz | - | - | 0.098 (2.50mm) | - | - | - | - | - | Polar | - | - | - | 120 mA @ 120 Hz | 240 mA @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | 15 Ft | - | - | - | ||
![]() 476SVH050MEL Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 105°C | - | SVH | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | Bypass, Decoupling | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.94Ohm @ 120Hz | - | - | - | - | - | - | - | - | Polar | - | - | - | 63 mA @ 120 Hz | 94.5 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | ||
![]() 687LMU200M2BH Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 200 V | - | - | - | -40°C ~ 105°C | - | LMU | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 680 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 243.8mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | 2.02 A @ 120 Hz | 2.9694 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | - | - | - | ||
![]() 478LBB100M2EF Cornell Dubilier Electronics | 39 |
| - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 100 V | - | - | - | -40°C ~ 85°C | - | LBB | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 4700 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.91mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | 5.11 A @ 120 Hz | 6.3875 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | ||
![]() 159CKE010M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 10 V | - | - | - | -40°C ~ 105°C | - | CKE | 0.709 Dia (18.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | Bypass, Decoupling | - | - | 15000 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.3mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | - | - | - | Polar | - | - | - | 2.37 A @ 120 Hz | 3.318 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | - | - | ||
![]() 227LBB400M2DD Cornell Dubilier Electronics | 23 |
| - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | 400 V | - | - | - | -40°C ~ 85°C | - | LBB | 1.181 Dia (30.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.13036Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | - | - | 1.62 A @ 120 Hz | 2.3814 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | ||
![]() 228TMA063M Cornell Dubilier Electronics | 36 |
| - | Gold | Cable | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | Aluminium | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | 2000 Hrs @ 105°C | Illinois Capacitor Inc | 228TMA063M | - | Cornell Dubilier / Illinois Capacitor | - | - | 105 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | - | 5.74 | Compliant | Yes | - | - | 63 V | - | - | - | -40°C ~ 105°C | - | TMA | 0.866 Dia x 1.614 L (22.00mm x 41.00mm) | ±20% | e3 | Yes | - | Solder | EAR99 | - | - | - | 2 | Matte Tin (Sn) | - | General Purpose | Male | - | 2200 µF | - | TR | Straight | - | - | compliant | MIL-DTL-26482 | - | - | 2 | Male | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 106mOhm @ 120Hz | - | POLARIZED | - | 63 V | - | 4.158 mA | 1740 mA | Electroless Nickel | Polar | - | 0.14 | - | 1.74 A @ 120 Hz | 2.001 A @ 50 kHz | 20% | 20% | - | - | - | - | 106 mΩ | - | - | - | - | - | - | - | 22 mm | - | - | 41 mm | - | No | - | ||
![]() 383LL104M016N062 Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | CORNELL DUBILIER | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Y | - | - | - | 16 V | - | - | - | -55°C ~ 105°C | Case Code N06 | 383LL | 1.575 Dia (40.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 100000 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mOhm @ 120Hz | - | - | 0.886 (22.50mm) | - | 16 Vdc (20Vdc Surge) | - | @ +105°C, 120Hz - 9.39A | - | Polar | - | - | - | 9.39 A @ 120 Hz | 9.77 A @ 20 kHz | - | - | - | - | - | - | @ +25-deg C, 120Hz - 0.016Ohms | - | - | - | - | - | - | - | - | - | 2.559 (65.00mm) | - | - | - | - | ||
![]() 380LX122M450A102 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | Cornell Dubilier Electronics Inc | 380LX122M450A102 | - | - | - | - | 85 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | - | - | - | 5.72 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | Tin (Sn) | - | - | - | - | 1200 µF | - | - | - | - | 10 mm | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | 450 V | - | 2.20454 mA | 4800 mA | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | 166 mΩ | - | - | - | - | - | - | - | 35 mm | - | - | 105 mm | - | - | - | ||
![]() 276KXM100M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | Aluminum | - | - | - | - | TTL, RS-422 | - | - | - | - | - | - | 4000 Hrs @ 105°C | Sick | 1034897 | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | Bulk | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | 100 V | - | - | - | -55°C ~ 105°C | - | KXM | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 27 µF | - | - | - | 10-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6.1402Ohm @ 120Hz | - | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | 1.4 Ohms | 108 mA @ 120 Hz | 270 mA @ 100 kHz | - | - | - | - | - | - | - | - | 0-3 m | M23 Connector | - | - | IP64 | - | - | - | 0.551 (14.00mm) | - | - | - | - | ||
![]() 476CKS100M Cornell Dubilier Electronics | 9 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | 100 V | 100 V | - | - | -40°C ~ 85°C | - | * | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 47 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.82 Ω | - | - | 0.197 (5.00mm) | - | - | - | - | - | Polar | - | - | - | 260 mA @ 120 Hz | 598 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 12.5 mm | 0.551 (14.00mm) | - | - | - | - | ||
![]() 477BPA016M Cornell Dubilier Electronics | 2837 |
| - | - | - | Through Hole | 18-DIP Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | ABB Power Electronics Inc. | - | - | - | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 16 V | - | 5V | - | -40°C ~ 85°C | - | HC006 | 1.86 L x 1.16 W x 0.34 H (47.2mm x 29.5mm x 8.5mm) | ±20% | - | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | - | 33 W | 470 µF | - | - | - | - | - | - | - | - | 1 | - | - | 91% | - | 1.5 kV | 36V | 18V | 776mOhm @ 120Hz | - | - | - | - | - | - | - | - | Bi-Polar | 6.6A | - | - | 565 mA @ 120 Hz | 841.85 mA @ 50 kHz | - | - | Enable, Active Low | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | - | - | - | - | - | ||
![]() 224SML050MD4 Cornell Dubilier Electronics | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C | - | * | 0.157 Dia (4.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 904.29Ohm @ 120Hz | - | - | - | - | - | - | - | - | Polar | - | - | - | 4.7 mA @ 120 Hz | 7.05 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | - | - | ||
![]() 108TTA080M Cornell Dubilier Electronics | 3023 |
| - | - | - | Through Hole | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RN73R2A | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 80 V | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | - | 2 | - | - | ±10ppm/°C | - | 69 Ohms | - | - | Thin Film | General Purpose | - | 0.125W, 1/8W | 1000 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165.8mOhm @ 120Hz | - | - | - | - | - | - | - | - | Polar | - | - | - | 1.5 A @ 120 Hz | 2.07 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() 688LBA050M2ED Cornell Dubilier Electronics | 60 |
| - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | 2 | - | - | - | - | 1749.29@5MIN(uA) | STANDARD | - | - | 10(mm) | 2000(hr) | 2000 Hrs @ 85°C | - | - | - | PEI-Genesis | Through Hole | -40C to 85C | - | - | Bulk | - | - | - | - | Not Required(mm) | 35(mm) | Active | - | No | - | Non-Compliant | - | Not Required(mm) | 20% | 50 V | - | - | Not Required | -40°C ~ 85°C | - | * | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | - | - | Electrolytic | - | - | - | - | General Purpose | - | - | 6800000000PF(pF) | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | 85.33mOhm @ 120Hz | Not Required | Polar | 0.394 (10.00mm) | - | 50VDC | - | 3730(mA) | - | Polar | - | - | - | 3.73 A @ 120 Hz | 4.6625 A @ 10 kHz | - | - | - | - | - | - | 0.08533(ohm) | 35 X 30 | - | - | - | - | - | Not Required(mm) | - | - | 1.260 (32.00mm) | - | 30(mm) | - | - | ||
![]() 7P102V330N042 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | Cornell Dubilier - CDE | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | - | Cornell Dubilier | 7P102V330N042 | 7P | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | 7P | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | Tin (Sn) | - | - | - | - | 1000 µF | Capacitors | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | 330 V | - | - | - | - | - | - | 0.15 | - | - | - | 20% | 10% | - | - | Electrolytic Capacitors | - | 199 mΩ | - | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | - | 40 mm | - | - | - | ||
![]() 7P301V360J042L Cornell Dubilier Electronics | 27 |
| - | - | - | - | - | NO | LUG | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | - | Cornell Dubilier - CDE | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | - | Cornell Dubilier | 7P301V360J042L | 7P | - | - | - | 55 °C | -20 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | - | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | 7P | - | - | e3 | Yes | - | - | EAR99 | - | - | - | - | Tin (Sn) | - | - | - | - | 300 µF | Capacitors | - | - | - | 10 mm | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | POLARIZED | - | 360 V | - | - | - | - | - | - | 0.15 | - | - | - | 20% | 10% | - | - | Electrolytic Capacitors | - | 663 mΩ | - | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 25 mm | - | - | 40 mm | - | - | - |