- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Subcategory | Contact Type | Pitch | Reach Compliance Code | Contact Finish | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Row Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Features | Product Category | Diameter | Height Seated (Max) | Length | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 401C562M050AK8 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | 401C562M050AK8 | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.63 | Yes | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | 5600 µF | Capacitors | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 50 V | 0.79372 mA | 7200 mA | - | - | - | - | 20% | 20% | Electrolytic Capacitors | 46.6 mΩ | - | - | 34.93 mm | - | 44.45 mm | - | - | ||
![]() 687AXZ016M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | 16 V | -55°C ~ 105°C | - | AXZ | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 680 µF | - | - | - | - | - | - | 488mOhm @ 120Hz | - | - | - | - | - | - | Polar | 90 mOhms | 425 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | - | - | - | - | - | 0.417 (10.60mm) | - | - | - | ||
![]() 156KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | 100 V | -55°C ~ 105°C | Bulk | 0600 | 0.248 Dia (6.30mm) | ±20% | - | Active | Solder | - | DIP, DIL - Header | 16 | Black | General Purpose | 1 | 15 µF | - | Post | 0.100 (2.54mm) | - | Gold | - | 8.842Ohm @ 120Hz | - | 0.098 (2.50mm) | -- | - | - | - | Polar | 2.214 Ohms | 52.8 mA @ 120 Hz | 132 mA @ 100 kHz | - | - | - | - | -- | - | - | 0.650 (16.50mm) | - | 10.0µin (0.25µm) | - | ||
![]() 227SMH016M Cornell Dubilier Electronics | 6 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 1000 Hrs @ 105°C | Stearns | 237140102AEO | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | 16 V | -55°C ~ 105°C | - | SMH | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 220 µF | - | - | - | - | - | - | 1.507Ohm @ 120Hz | - | - | - | - | - | - | Polar | - | 120 mA @ 120 Hz | 180 mA @ 100 kHz | - | - | - | - | - | - | - | 0.307 (7.80mm) | - | - | - | ||
![]() 109LBB050M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | 50 V | -40°C ~ 85°C | - | LBB | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 10000 µF | - | - | - | - | - | - | 33.16mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | 3.64 A @ 120 Hz | 4.55 A @ 10 kHz | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() 337KBM016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | - | - | Active | - | - | 16 V | -40°C ~ 105°C | - | KBM | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 330 µF | - | - | - | - | - | - | 804mOhm @ 120Hz | - | 0.138 (3.50mm) | - | - | - | - | Polar | 100 mOhms | 320 mA @ 120 Hz | 640 mA @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() MLSRE6056 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | - | - | ||
![]() DCM412U050AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | DCM412U050AB2B | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.75 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 4100 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 50 V | 1.025 mA | 4900 mA | - | - | - | - | 75% | 10% | - | 58 mΩ | - | - | - | - | - | - | - | ||
![]() DCMX174U10CC2D Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM202T450CE2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX253U50AC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM323U025BC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | DCM323U025BC2B | DCM | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.7 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 32000 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25 V | 4 mA | 11100 mA | - | - | - | - | 75% | 10% | - | 19 mΩ | - | - | - | - | - | - | - | ||
![]() DCM103U075BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC124U50CD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX973T50CF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM294U020DJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC712U40AA2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM282T250CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | DCM282T250CC2B | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.75 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 2800 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 250 V | 3.5 mA | 9500 mA | - | - | - | - | 50% | 10% | - | 29 mΩ | - | - | - | - | - | - | - | ||
![]() DCM303U016BA2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX264U40DF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |