- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Applications | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | ESR | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLPS891M150EA0C Cornell Dubilier Electronics | 2164 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 150 V | 150 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 890 uF | Radial | 202mOhm @ 120Hz | 1 mm | 1.47 A | Polar | 940 mA @ 120 Hz | Straight | 1.47 A @ 20 kHz | 202 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS303M016EH0C Cornell Dubilier Electronics | 2475 |
| - | Through Hole | Radial | - | 30000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 30000 uF | Radial | 33mOhm @ 120Hz | 1 mm | 3.16 A | Polar | 2.85 A @ 120 Hz | Straight | 3.16 A @ 20 kHz | 33 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS303M020EB0C Cornell Dubilier Electronics | 2784 |
| - | Through Hole | Radial | - | 30000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 20 V | 20 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 30000 uF | Radial | 28mOhm @ 120Hz | 1 mm | 3.67 A | Polar | 3.3 A @ 120 Hz | Straight | 3.67 A @ 20 kHz | 28 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - | ||
![]() MLPS153M025EH0C Cornell Dubilier Electronics | 2114 |
| - | Through Hole | Radial | - | 15000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 25 V | 25 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 15000 uF | Radial | 35mOhm @ 120Hz | 1 mm | 3.08 A | Polar | 2.77 A @ 120 Hz | Straight | 3.08 A @ 20 kHz | 35 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS403M7R5EH0C Cornell Dubilier Electronics | 2398 |
| - | Through Hole | Radial | - | 40000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 7.5 V | 7.5 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 40000 uF | Radial | 33mOhm @ 120Hz | 1 mm | 3.18 A | Polar | 2.86 A @ 120 Hz | Straight | 3.18 A @ 20 kHz | 33 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS572M035EK0C Cornell Dubilier Electronics | 2239 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 5700 uF | Radial | 66mOhm @ 120Hz | 1 mm | 1.87 A | Polar | 1.69 A @ 120 Hz | Straight | 1.87 A @ 20 kHz | 66 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS372M050EK0C Cornell Dubilier Electronics | 5 | - | - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 50 V | 50 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 3700 uF | Radial | 70mOhm @ 120Hz | 1 mm | 1.82 A | Polar | 1.64 A @ 120 Hz | Straight | 1.82 A @ 20 kHz | 70 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS381M300EA0C Cornell Dubilier Electronics | 2296 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 300 V | 300 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 380 uF | Radial | 356mOhm @ 120Hz | 1 mm | 1.3 A | Polar | 790 mA @ 120 Hz | Straight | 1.3 A @ 20 kHz | 356 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS502M040EK0C Cornell Dubilier Electronics | 5 | - | - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 40 V | 40 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 5000 uF | Radial | 67mOhm @ 120Hz | 1 mm | 1.86 A | Polar | 1.67 A @ 120 Hz | Straight | 1.86 A @ 20 kHz | 67 mOhm | General Purpose Electrolytic Capacitors | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS223M016EA0C Cornell Dubilier Electronics | 2625 |
| - | Through Hole | Radial | - | 22000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 22000 uF | Radial | 43mOhm @ 120Hz | 1 mm | 2.58 A | Polar | 2.32 A @ 120 Hz | Straight | 2.58 A @ 20 kHz | 43 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS241M450EH0C Cornell Dubilier Electronics | 2105 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 450 V | 450 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 240 uF | Radial | 825mOhm @ 120Hz | 1 mm | 0.93 A | Polar | 580 mA @ 120 Hz | Straight | 930 mA @ 20 kHz | 825 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS392M063EA0C Cornell Dubilier Electronics | 2099 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 63 V | 63 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 3900 uF | Radial | 87mOhm @ 120Hz | 1 mm | 1.87 A | Polar | 1.51 A @ 120 Hz | Straight | 1.87 A @ 20 kHz | 87 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS152M150EB0C Cornell Dubilier Electronics | 2561 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 150 V | 150 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 1500 uF | Radial | 120mOhm @ 120Hz | 1 mm | 2.2 A | Polar | 1.4 A @ 120 Hz | Straight | 2.2 A @ 20 kHz | 120 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - | ||
![]() MLPS123M040EB0C Cornell Dubilier Electronics | 2610 |
| - | Through Hole | Radial | - | 12000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 40 V | 40 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 12000 uF | Radial | 30mOhm @ 120Hz | 1 mm | 3.54 A | Polar | 3.19 A @ 120 Hz | Straight | 3.54 A @ 20 kHz | 30 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - | ||
![]() MLPS293M010EA0C Cornell Dubilier Electronics | 2496 |
| - | Through Hole | Radial | - | 29000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 10 V | 10 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 29000 uF | Radial | 42mOhm @ 120Hz | 1 mm | 2.6 A | Polar | 2.34 A @ 120 Hz | Straight | 2.6 A @ 20 kHz | 42 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 2.020 (51.31mm) | 2 in | 1.8 in | - | ||
![]() MLPS292M100EB0C Cornell Dubilier Electronics | 2591 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 100 V | 100 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 2900 uF | Radial | 62mOhm @ 120Hz | 1 mm | 2.55 A | Polar | 2.06 A @ 120 Hz | Straight | 2.55 A @ 20 kHz | 62 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - | ||
![]() MLPS182M080EK0C Cornell Dubilier Electronics | 2393 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 80 V | 80 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 1800 uF | Radial | 134mOhm @ 120Hz | 1 mm | 1.36 A | Polar | 1.09 A @ 120 Hz | Straight | 1.36 A @ 20 kHz | 134 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS513M7R5EB0C Cornell Dubilier Electronics | 2618 |
| - | Through Hole | Radial | - | 51000 uF | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 7.5 V | 7.5 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 51000 uF | Radial | 27mOhm @ 120Hz | 1 mm | 3.71 A | Polar | 3.33 A @ 120 Hz | Straight | 3.71 A @ 20 kHz | 27 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - | ||
![]() MLPS191M350EK0C Cornell Dubilier Electronics | 2504 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 350 V | 350 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 190 uF | Radial | 1.508Ohm @ 120Hz | 1 mm | 0.57 A | Polar | 350 mA @ 120 Hz | Straight | 570 mA @ 20 kHz | 1508 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() MLPS942M050EB0C Cornell Dubilier Electronics | 2795 |
| - | Through Hole | Radial | - | - | 1 | 10000 Hours | 10000 Hrs @ 105°C | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | Bulk | Active | N | 50 V | 50 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | General Purpose | 9400 uF | Radial | 31mOhm @ 120Hz | 1 mm | 3.47 A | Polar | 3.12 A @ 120 Hz | Straight | 3.47 A @ 20 kHz | 31 mOhms | General Purpose Electrolytic Capacitors | 0.6 in | 3.020 (76.71mm) | 3 in | 1.8 in | - |