- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLPS532M063EH0C Cornell Dubilier Electronics | 2062 |
| - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hours | 10000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | N | - | 63 V | 63 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | - | - | General Purpose | 5300 uF | - | - | Radial | - | 66mOhm @ 120Hz | - | 1 mm | - | - | 2.33 A | - | Polar | - | 1.87 A @ 120 Hz | Straight | 2.33 A @ 20 kHz | - | - | 66 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 2.520 (64.00mm) | 2.5 in | 1.8 in | - | ||
![]() MLPS431M200EK0C Cornell Dubilier Electronics | 2504 |
| - | - | Through Hole | Radial | - | - | - | - | - | - | - | 1 | - | 10000 Hours | 10000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | N | - | 200 V | 200 VDC | -55°C ~ 105°C | Bulk | MLPS | 1.810 L x 0.600 W (45.97mm x 15.24mm) | 20 % | - | - | - | - | General Purpose | 430 uF | - | - | Radial | - | 325mOhm @ 120Hz | - | 1 mm | - | - | 1.04 A | - | Polar | - | 660 mA @ 120 Hz | Straight | 1.04 A @ 20 kHz | - | - | 325 mOhms | General Purpose Electrolytic Capacitors | - | 0.6 in | 1.520 (38.61mm) | 1.5 in | 1.8 in | - | ||
![]() ATB107M035E077 Cornell Dubilier Electronics | 16913 |
| - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.339 W (8.30mm x 8.60mm) | - | 1000 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.315 Dia (8.00mm) | 20 % | - | - | - | Long Life, Low Impedance | Bypass, Decoupling | 100 uF | - | - | SMD/SMT | - | 1.989Ohm @ 120Hz | - | - | - | - | 600 mA | - | Polar | 160 mOhms | 420 mA @ 120 Hz | - | 600 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 8 mm | - | 0.425 (10.80mm) | 10.2 mm | - | - | ||
![]() ATB227M035F102 Cornell Dubilier Electronics | 35195 |
| - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.417 W (10.30mm x 10.60mm) | - | 500 | - | - | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.394 Dia (10.00mm) | 20 % | - | - | - | Long Life, Low Impedance | Bypass, Decoupling | 220 uF | - | - | SMD/SMT | - | 904mOhm @ 120Hz | - | - | - | - | 850 mA | - | Polar | 160 mOhms | 420 mA @ 120 Hz | - | 600 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 10 mm | - | 0.425 (10.80mm) | 10.2 mm | - | - | ||
![]() 337HSM063M Cornell Dubilier Electronics | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 100 | - | - | 2000 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | Details | - | 63 V | 63 VDC | -40°C ~ 125°C | Bulk | HSM | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | General Purpose | 330 uF | - | - | Radial | - | 502mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 480 mA @ 120 Hz | - | 600 mA @ 10 kHz | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | - | ||
![]() 107UVR016MEW Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 1000 | - | 2000 Hour | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | Can | - | Active | - | Details | - | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | UVR | 0.248 Dia (6.30mm) | 20 % | - | - | - | Polymer | Decoupling | 100 uF | - | - | SMD/SMT | - | 25mOhm | - | - | - | - | - | - | - | - | 135 mA @ 120 Hz | - | 2.7 A @ 120 kHz | - | - | 25 mOhms | Aluminum Polymer Capacitors | - | - | 0.248 (6.30mm) | - | - | - | ||
![]() CGS312T450X8L3PL Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 150 VDC | - | Bulk | CGS | - | - 10 %, + 50 % | - | - | - | - | - | 3100 uF | - | - | Screw | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 3186GK103M350MPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 VDC | - | Bulk | 3186 | - | 20 % | - | - | - | - | - | 10000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 301221U200JL2E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 200 VDC | - | - | 301 | - | - 10 %, + 75 % | - | - | - | High Capacitance and Ultra Low ESR | - | 220 uF | - | - | Radial | - | - | - | 10.16 mm | - | 4 mA | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 56.2 mm | - | - | ||
![]() ST1187 Cornell Dubilier Electronics | In Stock | - | - | Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 20 % | - | Snap in | - | - | - | 1100 uF | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() DCM681T150AH2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 150 VDC | - | Bulk | DCM | - | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 680 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | - | - | 66.68 mm | - | - | ||
![]() 3186GF603U080APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60000 uF | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 8 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | 60000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 117.5 mm | - | - | ||
![]() 3186GH342S450KPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | 3186 | - | - 10 %, + 30 % | - | - | - | - | - | 3400 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 143 mm | - | - | ||
![]() 3186BC152U075AHA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | - | 1500 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | - | 80 mm | - | - | ||
![]() 500C233U050EB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 23000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 500C233U050EB2B | - | + 95 C | - | - 40 C | 95 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.53 | Details | Yes | - | 50 VDC | - | - | 500C | - | - 10 %, + 75 % | Yes | - | EAR99 | - | - | 23000 uF | 19.05 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 19.05 mm | 50 V | 3.21714 mA | 12.1 A | - | - | - | - | - | - | 75% | 10% | 15.6 mOhms | Aluminum Electrolytic Capacitors | 44.45 mm | - | - | 79.38 mm | - | - | ||
![]() 101X163U040AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 16000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 101X163U040AB2B | 101X | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | - | Active | - | 5.7 | Details | - | - | 40 VDC | - | - | 101X | - | - 10 %, + 75 % | - | - | EAR99 | - | - | 16000 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 40 V | 1.2 mA | 13200 mA | - | - | - | - | - | - | 75% | 10% | 18.4 mΩ | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 79.38 mm | - | - | ||
![]() DCMC303U050EB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 30000 uF | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | DCMC303U050EB2B | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.58 | Details | Yes | - | 50 VDC | - | - | DCMC | - | - 10 %, + 75 % | Yes | - | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 30000 uF | 19.05 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 19.05 mm | 50 V | 6 mA | 9.9 A | - | - | - | - | - | - | 75% | 10% | 15.6 mOhms | General Purpose Electrolytic Capacitors | 44.45 mm | - | - | 79.38 mm | - | - | ||
![]() DCMC241T500AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | DCMC241T500AH2B | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.58 | Details | Yes | - | 500 VDC | - | - | DCMC | - | - 10 %, + 50 % | Yes | - | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 240 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 500 V | 6 mA | 1400 mA | - | - | - | - | - | - | 50% | 10% | 556.5 mΩ | General Purpose Electrolytic Capacitors | 34.93 mm | - | - | 66.68 mm | - | - | ||
![]() DCMC123T450FG0E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 12000 uF | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | DCMC | - | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 12000 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 89 mm | - | - | 219.08 mm | - | - | ||
![]() DCMC802T160CJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 160 VDC | - | - | DCMC | - | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 8000 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 63.5 mm | - | - | 92.08 mm | - | - |