- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186FC103U075APA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 10000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | - | 79 mm | - | - | ||
![]() 3186EE751T020APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 20 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 750 uF | - | - | Screw | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | - | 105 mm | - | - | ||
![]() 3186GE473T075BRA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 47000 uF | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 47000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 105 mm | - | - | ||
![]() DCM172T350DC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 1000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 350 VDC | - | - | DCM | - | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 1700 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76.2 mm | - | - | 104.78 mm | - | - | ||
![]() 300HJ301U075B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | - | Bulk | 300 | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Capacitor | - | 300 uF | - | - | Radial | - | - | - | - | - | 4 mA | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | 22.6 mm | - | - | 41.9 mm | - | - | ||
![]() 3186EE222M400MPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 400 VDC | - | Bulk | 3186 | - | 20 % | - | - | - | - | 2200 uF | - | - | Screw | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | - | 105 mm | - | - | ||
![]() NLW50-16E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 16 VDC | - | - | NLW | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() ATB226M025 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 25 VDC | - | - | ATB | - | 20 % | - | - | Long Life, Low Impedance | - | 22 uF | - | - | SMD/SMT | - | - | - | - | - | - | 160 mA | - | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | 5 mm | - | - | 5.4 mm | - | - | ||
![]() ATB226M6R3 Cornell Dubilier Electronics | 23897 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.169 L x 0.189 W (4.30mm x 4.80mm) | - | 2000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | ATB | 0.157 Dia (4.00mm) | 20 % | - | - | Long Life, Low Impedance | Bypass, Decoupling | 22 uF | - | - | SMD/SMT | - | 7.23Ohm | - | - | - | - | 90 mA | - | Polar | 1.93 Ohms | 63 mA @ 120 Hz | - | 90 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 4 mm | - | 0.236 (6.00mm) | 5.4 mm | 6.3 VDC | - | ||
![]() 101751U050AA2BP Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | 750 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 53.98 mm | - | - | ||
![]() 101C133U020AK2B Cornell Dubilier Electronics | 2959 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 13000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C133U020AK2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 20 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 13000 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 20 V | 0.76485 mA | 6 A | 120 Hz | - | - | - | - | - | 75% | 10% | 39.2 mOhms | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() 101C132U100AK1B Cornell Dubilier Electronics | 2124 |
| - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C132U100AK1B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.45 | - | Yes | - | 100 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 1300 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 100 V | 0.54083 mA | 1260 mA | 120 Hz | - | - | - | - | - | 75% | 10% | 116 mΩ | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() 101C652U100AC1A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | 6500 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 104.78 mm | - | - | ||
![]() 101182U040AK2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | 1800 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() 101C483U063CC2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 48000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C483U063CC2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 63 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 48000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 63 V | 2.60845 mA | 36.4 A | 120 Hz | - | - | - | - | - | 75% | 10% | 5.6 mOhms | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 104.78 mm | - | - | ||
![]() 101C263U100CD2B Cornell Dubilier Electronics | 2026 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 26000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C263U100CD2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 100 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 26000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 100 V | 2.41868 mA | 28.9 A | 120 Hz | - | - | - | - | - | 75% | 10% | 9.7 mOhms | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 117.48 mm | - | - | ||
![]() 101C132U100AK1A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C132U100AK1A | 101C | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Screw Ends | Active | - | 5.64 | - | Yes | - | 100 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 1300 uF | 12.7 mm | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 100 V | - | 3500 mA | 120 Hz | - | - | - | - | - | 75% | 10% | 115.6 mΩ | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() 101123U040AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 12000 uF | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | 12000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 79.38 mm | - | - | ||
![]() 101C153U075EJ2B Cornell Dubilier Electronics | 2371 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 15000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C153U075EJ2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 75 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 15000 uF | 19.05 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 19.05 mm | 75 V | 1.59099 mA | 14.1 A | 120 Hz | - | - | - | - | - | 75% | 10% | 22.4 mOhms | Aluminum Electrolytic Capacitors | 44.45 mm | - | - | 92.08 mm | - | - | ||
![]() 101X163U040AB2A Cornell Dubilier Electronics | 2838 |
| - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101X | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | - | 79.38 mm | - | - |