- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186FD222M450MPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | 3186 | - | 20 % | - | - | - | - | 2200 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | - | 92 mm | - | - | ||
![]() DCMC222M63AK2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 2200 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() DCMC643M63CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 64000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 64000 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 63.5 mm | - | - | 104.78 mm | - | - | ||
![]() 3186GH482T450APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 4800 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 143 mm | - | - | ||
![]() DCMX103U100BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 100 VDC | - | Bulk | DCMX | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 10000 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | - | 79.38 mm | - | - | ||
![]() ATB106M050D058 Cornell Dubilier Electronics | 17816 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | 1000 | - | - | 3000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | Long Life, Low Impedance | Bypass, Decoupling | 10 uF | - | - | SMD/SMT | - | 19.89Ohm @ 120Hz | - | - | - | - | 140 mA | - | Polar | 1.52 Ohms | 59.5 mA @ 120 Hz | 85 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | 0.236 (6.00mm) | 5.4 mm | - | - | ||
![]() DCMC332M450CD5FS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 3300 uF | - | - | Screw | - | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 63.5 mm | - | - | 117.48 mm | - | - | ||
![]() 500C822U063AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 Hour | - | - | + 95 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | - | 500C | - | - 10 %, + 75 % | - | - | - | - | 8200 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | 7.4 A | - | - | - | - | - | - | - | 27.4 mOhms | Aluminum Electrolytic Capacitors | 34.93 mm | - | - | 66.68 mm | - | - | ||
![]() DCMX322U450DE2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | DCMX | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 3200 uF | - | - | Screw | - | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76.2 mm | - | - | 130.18 mm | - | - | ||
![]() 3186BC892U025APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 8900 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | - | 80 mm | - | - | ||
![]() 3186BB113U050APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 11000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 11000 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | - | 67 mm | - | - | ||
![]() 3186BC103U025APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 10000 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | - | 80 mm | - | - | ||
![]() 3186GE253U075BPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 25000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 75 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 25000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 105 mm | - | - | ||
![]() 3186FE223U010APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 22000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 22000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | - | 105 mm | - | - | ||
![]() 3186FG202T050DPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 2000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | - | 130 mm | - | - | ||
![]() 3186BE392U010BLA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 3900 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | - | 105 mm | - | - | ||
![]() 101C563U063CD0D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 56000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C563U063CD0D | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.56 | - | Yes | - | 63 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 56000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 63 V | 2.81745 mA | 14220 mA | 120 Hz | - | - | - | - | 75% | 10% | 5.2 mΩ | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 117.48 mm | - | - | ||
![]() 125882U040AB1B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 125882U040AB1B | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.67 | Details | Yes | - | 40 VDC | - | - | 125 | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 8800 uF | - | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 40 V | 1.056 mA | 18 A | - | - | - | - | - | 75% | 10% | 14 mOhms | High Temp Electrolytic Capacitors | 34.93 mm | - | - | 79.38 mm | - | - | ||
![]() 101C433U040BJ2B Cornell Dubilier Electronics | 2351 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 43000 uF | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C433U040BJ2B | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.53 | - | Yes | - | 40 VDC | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 43000 uF | 22.23 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22.23 mm | 40 V | 1.96723 mA | 24.4 A | 120 Hz | - | - | - | - | 75% | 10% | 8.8 mOhms | Aluminum Electrolytic Capacitors | 50.8 mm | - | - | 92.08 mm | - | - | ||
![]() 330471U250JS2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hour | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | N | - | - | 250 VDC | - | - | 330 | - | - 10 %, + 75 % | - | - | - | - | 470 uF | - | - | Radial | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 25.8 mm | - | - | 80 mm | - | - |