- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 380LX201M600A042 Cornell Dubilier Electronics (CDE) | 54 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | - | 80 | - | - | 3000 Hrs @ 85°C | CORNELL DUBILIER | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 25 C | - | - | Bulk | - | - | - | - | Active | - | Y | - | 600 V | 600 VDC | -25°C ~ 85°C | Bulk, Radial, Can - Snap-In | 380LX | 1.378" Dia (35.00mm) | ±20% | - | - | High Capacitance Snap-In Aluminum Capacitors | General Purpose | 200 μF | Capacitors | - | - | Snap In | - | 1.032Ohm @ 120Hz | - | 0.394" (10.00mm) | - | 600V | 4 mA | 920 mA @ 120 Hz | 120 Hz | Polar | - | 920 mA @ 120 Hz | 1.48 A @ 20 kHz | - | - | Electrolytic Capacitors | 1.032Ohm @ 120Hz | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 1.654" (42.00mm) | 40 mm | - | - | ||
![]() CG502U050V4C3PL Cornell Dubilier Electronics (CDE) | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | Bulk | - | - | - | - | Active | - | - | - | 50 V | - | -40°C ~ 85°C | - | CG | - | - | - | - | - | General Purpose | 5000 μF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | 3.125" (79.38mm) | - | - | - | ||
![]() 381LX271M500A452 Cornell Dubilier Electronics (CDE) | 39 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | - | 80 | - | - | 3000 Hrs @ 105°C | CORNELL DUBILIER | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 25 C | - | - | - | - | - | - | - | Active | - | Y | - | 500 V | 500 VDC | -25°C ~ 105°C | Bulk, Radial, Can - SnapIn | 381LX | 1.378" Dia (35.00mm) | ±20% | - | - | High Capacitance Snap-In Aluminum Capacitors | General Purpose | 270 μF | Capacitors | - | - | Snap In | - | 593mOhm @ 120Hz | - | 0.394" (10.00mm) | - | 500V | 4 mA | 1.31 A @ 120 Hz | 120 Hz | Polar | - | 1.31 A @ 120 Hz | 2 A @ 20 kHz | - | - | Electrolytic Capacitors | 593mOhm @ 120Hz | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 1.850" (47.00mm) | 45 mm | - | - | ||
![]() 381LX141M600A032 Cornell Dubilier Electronics (CDE) | 49 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | - | 80 | - | - | 3000 Hrs @ 105°C | CORNELL DUBILIER | - | + 105 C | Cornell Dubilier Electronics (CDE) | - 25 C | - | - | - | - | - | - | - | Active | - | Y | - | 600 V | 600 VDC | -25°C ~ 105°C | Bulk, Radial, Can - SnapIn | 381LX | 1.378" Dia (35.00mm) | ±20% | - | - | High Capacitance Snap-In Aluminum Capacitors | General Purpose | 140 μF | Capacitors | - | - | Snap In | - | 1.319Ohm @ 120Hz | - | 0.394" (10.00mm) | - | 600V | 4 mA | 1.4 A @ 120 Hz | 120 Hz | Polar | - | 1.4 A @ 120 Hz | 2.49 A @ 20 kHz | - | - | Electrolytic Capacitors | 1.319Ohm @ 120Hz | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 1.457" (37.00mm) | 35 mm | - | - | ||
![]() 380LX181M550A032 Cornell Dubilier Electronics (CDE) | 72 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | - | 80 | - | - | 3000 Hrs @ 85°C | CORNELL DUBILIER | - | + 85 C | Cornell Dubilier Electronics (CDE) | - 25 C | - | - | - | - | - | - | - | Active | - | Y | - | 550 V | 550 VDC | -25°C ~ 85°C | Bulk, Radial, Can - Snap-In | 380LX | 1.378" Dia (35.00mm) | ±20% | - | - | High Capacitance Snap-In Aluminum Capacitors | General Purpose | 180 μF | Capacitors | - | - | Snap In | - | 1.026Ohm @ 120Hz | - | 0.394" (10.00mm) | - | 550V | 4 mA | 880 mA @ 120 Hz | 120 Hz | Polar | - | 880 mA @ 120 Hz | 1.36 A @ 20 kHz | - | - | Electrolytic Capacitors | 1.026Ohm @ 120Hz | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 1.457" (37.00mm) | 35 mm | - | - | ||
![]() 383LX821M450B052VX Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 5 Pin | - | - | - | - | - | - | - | 3000 Hour | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | 450 VDC | - | - | - | - | 20 % | - | - | - | - | 820 uF | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 50 mm | - | - | 50 mm | - | - | ||
![]() 158LBA250M2EH Cornell Dubilier Electronics | 609 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | 100 | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | Active | - | Details | - | 250 V | - | -40°C ~ 85°C | Bulk | LBA | 1.378 Dia (35.00mm) | ±20% | - | - | - | General Purpose | 1500 uF | - | - | - | - | - | 165.79mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | - | 4 A @ 120 Hz | 5 A @ 10 kHz | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | - | - | ||
![]() DCMC682U050EJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | DCMC | - | - 10 %, + 75 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 6800 uF | - | - | - | Screw | - | - | - | 19.05 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 44.45 mm | - | - | 92.08 mm | - | - | ||
![]() ATB106M050D058 Cornell Dubilier Electronics | 17816 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | - | 1000 | - | - | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | Cut Tape | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | Long Life, Low Impedance | Bypass, Decoupling | 10 uF | - | - | - | SMD/SMT | - | 19.89Ohm @ 120Hz | - | - | - | - | - | 140 mA | - | Polar | 1.52 Ohms | 59.5 mA @ 120 Hz | 85 mA @ 100 kHz | - | - | - | - | Low Impedance Electrolytic Capacitors | - | 6.3 mm | - | 0.236 (6.00mm) | 5.4 mm | - | - | ||
![]() DCMC303U050EB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 30000 uF | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | - | DCMC303U050EB2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.58 | Details | Yes | - | 50 VDC | - | - | DCMC | - | - 10 %, + 75 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 30000 uF | - | 19.05 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 19.05 mm | 50 V | - | 6 mA | 9.9 A | - | - | - | - | - | 75% | 10% | - | 15.6 mOhms | General Purpose Electrolytic Capacitors | - | 44.45 mm | - | - | 79.38 mm | - | - | ||
![]() DCMC241T500AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | - | DCMC241T500AH2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.58 | Details | Yes | - | 500 VDC | - | - | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 240 uF | - | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 500 V | - | 6 mA | 1400 mA | - | - | - | - | - | 50% | 10% | - | 556.5 mΩ | General Purpose Electrolytic Capacitors | - | 34.93 mm | - | - | 66.68 mm | - | - | ||
![]() DCMC123T450FG0E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12000 uF | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | - | DCMC | - | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 12000 uF | - | - | - | Screw | - | - | - | 31.75 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 89 mm | - | - | 219.08 mm | - | - | ||
![]() DCMC802T160CJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 160 VDC | - | - | DCMC | - | - 10 %, + 50 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 8000 uF | - | - | - | Screw | - | - | - | 28.58 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 63.5 mm | - | - | 92.08 mm | - | - | ||
![]() DCMC104M100DG2B Cornell Dubilier Electronics | 78 |
| - | - | - | - | - | - | - | - | - | - | - | 100000 uF | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 100 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 100000 uF | - | - | - | Screw | - | - | - | 31.75 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 76.2 mm | - | - | 219.08 mm | - | - | ||
![]() DCMC602M500DG2HS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 500 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 6000 uF | - | - | - | Screw | - | - | - | 31.75 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 76.2 mm | - | - | 219.08 mm | - | - | ||
![]() DCMC472M450DE2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 4700 uF | - | - | - | Screw | - | - | - | 31.75 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 76.2 mm | - | - | 130.18 mm | - | - | ||
![]() DCMC383T250FG2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 38000 uF | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | - | DCMC383T250FG2D | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.67 | Details | Yes | - | 250 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 38000 uF | - | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 250 V | - | 6 mA | 28800 mA | - | - | - | - | - | 50% | 10% | - | 9.2 mΩ | General Purpose Electrolytic Capacitors | - | 89 mm | - | - | 219.08 mm | - | - | ||
![]() DCMC292T400BF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | - | DCMC292T400BF2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.58 | Details | Yes | - | 400 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 2900 uF | - | 22.23 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22.23 mm | 400 V | - | 6 mA | 8100 mA | - | - | - | - | - | 50% | 10% | - | 45.9 mΩ | General Purpose Electrolytic Capacitors | - | 50.8 mm | - | - | 142.88 mm | - | - | ||
![]() DCMC822M200BD5M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 200 VDC | - | Bulk | DCMC | - | 20 % | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 8200 uF | - | - | - | Screw | - | - | - | 22.23 mm | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 50.8 mm | - | - | 117.48 mm | - | - | ||
![]() DCMC471T500BH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 20 | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | - | DCMC471T500BH2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.58 | Details | Yes | - | 500 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 470 uF | - | 22.23 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22.23 mm | 500 V | - | 6 mA | 2700 mA | - | - | - | - | - | 50% | 10% | - | 273.9 mΩ | General Purpose Electrolytic Capacitors | - | 50.8 mm | - | - | 66.68 mm | - | - |