- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186FE172T020APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 20 VDC | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | - | - | 1700 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | - | 105 mm | - | - | ||
![]() DCMX283T10AK2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 28000 uF | - | - | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 10 VDC | - | Bulk | DCMX | - | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 28000 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | - | - | 41.28 mm | - | - | ||
![]() DCMC213U63EB2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 21000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VDC | - | Bulk | DCMC | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 21000 uF | - | - | Screw | - | - | - | 19.05 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 44.45 mm | - | - | 79.38 mm | - | - | ||
![]() DCMC682M160BB2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 160 VDC | - | Bulk | DCMC | - | 20 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 6800 uF | - | - | Screw | - | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 50.8 mm | - | - | 79.38 mm | - | - | ||
![]() 3186GH472M450MPA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | 3186 | - | 20 % | - | - | - | - | - | - | 4700 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 143 mm | - | - | ||
![]() DCMC223U25AH5M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 22000 uF | - | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 25 VDC | - | Bulk | DCMC | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 22000 uF | - | - | Screw | - | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 34.93 mm | - | - | 66.68 mm | - | - | ||
![]() 3186GN204M050APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 200000 uF | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 50 VDC | - | Bulk | 3186 | - | 20 % | - | - | - | - | - | - | 200000 uF | - | - | Screw | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | - | 220 mm | - | - | ||
![]() DCMC253T160CE2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 25000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | - | DCMC253T160CE2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.58 | Details | Yes | - | 160 VDC | - | Bulk | DCMC | - | - 10 %, + 50 % | - | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 25000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 160 V | 6 mA | 17800 mA | - | - | - | - | - | 50% | 10% | 10.7 mΩ | General Purpose Electrolytic Capacitors | 63.5 mm | - | - | 130.18 mm | - | - | ||
![]() 3186FC152S450KPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 450 VDC | - | Bulk | 3186 | - | - 10 %, + 30 % | - | - | - | - | - | - | 1500 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | - | 79 mm | - | - | ||
![]() 3198FC273U060APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 27000 uF | - | - | 3000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 60 VDC | - | Bulk | 3198 | - | - 10 %, + 75 % | - | - | - | - | - | - | 27000 uF | - | - | Screw | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 63.5 mm | - | - | 79 mm | - | - | ||
![]() DCMX123U050AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 12000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 1000 Hour | - | DCMX123U050AH2B | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.75 | Details | Yes | - | 50 VDC | - | - | DCMX | - | - 10 %, + 75 % | - | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 12000 uF | - | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 50 V | 6 mA | 6700 mA | - | - | - | - | - | 75% | 10% | 27 mΩ | Computer Grade Electrolytic Capacitors | 34.93 mm | - | - | 66.68 mm | - | - | ||
![]() ATB157M016 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 16 VDC | - | - | ATB | - | 20 % | - | - | - | Long Life, Low Impedance | - | - | 150 uF | - | - | SMD/SMT | - | - | - | - | - | - | 370 mA | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | 8 mm | - | - | 10.2 mm | - | - | ||
![]() ATB226M016 Cornell Dubilier Electronics | 22315 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209 L x 0.228 W (5.30mm x 5.80mm) | - | 1000 | - | - | 3000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | 16 V | 16 VDC | -55°C ~ 105°C | - | ATB | 0.197 Dia (5.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 22 uF | - | - | SMD/SMT | - | 12.06Ohm @ 120Hz | - | - | - | - | 160 mA | Polar | 1 Ohms | 112 mA @ 120 Hz | - | 160 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 5 mm | - | 0.236 (6.00mm) | 5.4 mm | - | - | ||
![]() ATB476M010 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | ATB | - | 20 % | - | - | - | Long Life, Low Impedance | - | - | 47 uF | - | - | SMD/SMT | - | - | - | - | - | - | 190 mA | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() ATB336M050 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.339 W (8.30mm x 8.60mm) | - | 500 | - | - | 5000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | 50 V | 50 VDC | -55°C ~ 105°C | - | ATB | 0.315 Dia (8.00mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 33 uF | - | - | SMD/SMT | - | 4.82Ohm @ 120Hz | - | - | - | - | 350 mA | Polar | 520 mOhms | 245 mA @ 120 Hz | - | 350 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 8 mm | - | 0.413 (10.50mm) | 10.2 mm | - | - | ||
![]() 301R681U075JE2 Cornell Dubilier Electronics | 35 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301R681U075JE2 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.46 | Details | Yes | - | 75 VDC | - | Bulk | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance and Ultra Low ESR | Tin (Sn) | - | 680 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10.16 mm | 75 V | 4 mA | 1.89 A | - | - | - | Straight | - | 75% | 10% | 154 mOhms | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 29.2 mm | - | - | ||
![]() 301152U100JS2 Cornell Dubilier Electronics | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301152U100JS2 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.44 | - | Yes | - | 100 VDC | - | - | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance and Ultra Low ESR | Tin (Sn) | - | 1500 uF | 10.16 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10.16 mm | 100 V | 4 mA | 5.28 A | - | - | - | Straight | - | 75% | 10% | 57 mOhms | Low ESR Electrolytic Capacitors | 25.8 mm | - | - | 80 mm | - | - | ||
![]() ATB336M035 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.280 W (6.60mm x 7.10mm) | - | 1000 | - | - | 3000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | - | 35 V | 35 VDC | -55°C ~ 105°C | - | ATB | 0.248 Dia (6.30mm) | 20 % | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | 33 uF | - | - | SMD/SMT | - | 5.63Ohm @ 120Hz | - | - | - | - | 240 mA | Polar | 520 mOhms | 168 mA @ 120 Hz | - | 240 mA @ 100 kHz | - | - | - | Low Impedance Electrolytic Capacitors | 6.3 mm | - | 0.224 (5.70mm) | 5.4 mm | - | - | ||
![]() ATB157M035 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | ATB | - | 20 % | - | - | - | Long Life, Low Impedance | - | - | 150 uF | - | - | SMD/SMT | - | - | - | - | - | - | 850 mA | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | 10 mm | - | - | 10.2 mm | - | - | ||
![]() ATB337M010 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | - | ATB | - | 20 % | - | - | - | Long Life, Low Impedance | - | - | 330 uF | - | - | SMD/SMT | - | - | - | - | - | - | 600 mA | - | - | - | - | - | - | - | - | Low Impedance Electrolytic Capacitors | 8 mm | - | - | 10.2 mm | - | - |