- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM183U030CB1B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 18000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 30 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 18000 uF | - | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 79.38 mm | - | ||
![]() DCM473T050CD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 47000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 50 VDC | Bulk | DCM | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 47000 uF | - | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 117.48 mm | - | ||
![]() DCMX503U075CD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 50000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 75 VDC | Bulk | DCMX | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 50000 uF | - | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 117.48 mm | - | ||
![]() DCM543U075DG2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 54000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 75 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 54000 uF | - | - | Screw | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76.2 mm | - | 219.08 mm | - | ||
![]() DCM343U040CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 34000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 34000 uF | - | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 104.78 mm | - | ||
![]() DCM603U075DG2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 60000 uF | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 75 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 60000 uF | - | - | Screw | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76.2 mm | - | 219.08 mm | - | ||
![]() DCMC234U075FN0D Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | 230000 uF | - | CORNELL DUBILIER ELECTRONICS INC | 2000 Hour | DCMC234U075FN0D | DCMC | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.6 | Details | Yes | - | - | 75 VDC | - | DCMC | - 10 %, + 75 % | - | Yes | EAR99 | High Capacitance Aluminum Elecrolytic Capacitor | - | 230000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.75 mm | 75 V | 6 mA | 32.3 A | - | 75% | 10% | 6.9 mOhms | General Purpose Electrolytic Capacitors | 89 mm | - | 193.7 mm | - | ||
![]() DCMCE1584 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 5 | - | 4000 Hour | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | DCMCE | - | - | - | - | - | - | 2400 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | - | ||
![]() 3186BE142U100AMA5 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | 3186 | - 10 %, + 75 % | - | - | - | - | - | 1400 uF | - | - | Screw | - | - | 12.7 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 35 mm | - | 105 mm | - | ||
![]() 380X821M450A082 Cornell Dubilier Electronics | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | - | 380X821M450A082 | 380X | + 85 C | - 25 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.84 | Details | Yes | - | 4 oz | 450 VDC | - | 380X | 20 % | e3 | Yes | EAR99 | - | Tin (Sn) | 820 uF | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | 1.822361 mA | 3100 mA | - | 20% | 20% | 152 mΩ | Aluminum Electrolytic Capacitors | 35 mm | - | 80 mm | - | ||
![]() 500X903U040BF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | 90000 uF | - | CORNELL DUBILIER ELECTRONICS INC | - | 500X903U040BF2B | 500X | + 95 C | - 40 C | 95 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.83 | Details | Yes | - | - | 40 VDC | - | 500X | - 10 %, + 75 % | - | Yes | EAR99 | - | - | 90000 uF | - | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 22 mm | 40 V | 5.6921 mA | 20400 mA | - | 75% | 10% | 5.8 mΩ | Aluminum Electrolytic Capacitors | 50.8 mm | 0.762 mm | 142.88 mm | - | ||
![]() 301R332U016JE2 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | 301R332U016JE2 | - | + 105 C | - 55 C | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 5.46 | N | Yes | - | - | 16 VDC | - | 301 | - 10 %, + 75 % | e3 | Yes | EAR99 | High Capacitance and Ultra Low ESR | Tin (Sn) | 3300 uF | 10.16 mm | unknown | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10.16 mm | 16 V | 4 mA | 2.64 A | Straight | 75% | 10% | 78.6 mOhms | Low ESR Electrolytic Capacitors | 25.8 mm | - | 29.2 mm | - | ||
![]() MLS113U040EBOE Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 11000 uF | - | - | 2000 Hour | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | N | - | Flatpack | - | 40 VDC | - | MLS | 20 % | - | - | - | - | - | 11000 uF | - | - | Radial | - | - | 25.4 mm | - | 2 nA | - | - | - | - | - | Flat Pack Electrolytic Capacitors | - | 12.7 mm | 76 mm | 44 mm | ||
![]() 3186GH682M350MPA3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 350 VDC | Bulk | 3186 | 20 % | - | - | - | - | - | 6800 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | 143 mm | - | ||
![]() 3186GH472S450MPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | Bulk | 3186 | - 10 %, + 30 % | - | - | - | - | - | 4700 uF | - | - | Screw | - | - | 31.75 mm | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76 mm | - | 143 mm | - | ||
![]() DCM801T500BD2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 500 VDC | Bulk | DCM | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 800 uF | - | - | Screw | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | 117.48 mm | - | ||
![]() DCMX561T250AH2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 250 VDC | Bulk | DCMX | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 560 uF | - | - | Screw | - | - | 12.7 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 34.93 mm | - | 66.68 mm | - | ||
![]() DCM782T200DF2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 200 VDC | Bulk | DCM | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 7800 uF | - | - | Screw | - | - | 31.75 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 76.2 mm | - | 142.88 mm | - | ||
![]() DCM142T450CF2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | Bulk | DCM | - 10 %, + 50 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 1400 uF | - | - | Screw | - | - | 28.58 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 63.5 mm | - | 142.88 mm | - | ||
![]() DCM952U050BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 Hour | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | 50 VDC | Bulk | DCM | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Elecrolytic Capacitor | - | 9500 uF | - | - | Screw | - | - | 22.23 mm | - | 6 mA | - | - | - | - | - | Computer Grade Electrolytic Capacitors | 50.8 mm | - | 79.38 mm | - |