- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Capacitance - uF | Capacitance Tolerance | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Life | Lifetime | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Size(mm) | Product | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101C612M100EH2B Cornell Dubilier Electronics | 2278 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | - | 101C | - | 20 % | - | - | - | - | - | - | 6100 uF | - | Screw | - | - | - | - | 19.05 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 44.45 mm | - | - | 66.68 mm | - | - | - | - | ||
![]() 101X632U050AA0A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101X | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | - | 53.98 mm | - | - | - | - | ||
![]() 101322U040AA2A Cornell Dubilier Electronics | 2901 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | 3200 uF | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 34.93 mm | - | - | 53.98 mm | - | - | - | - | ||
![]() 101472U075BC2B Cornell Dubilier Electronics | 2856 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 VDC | - | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | - | 4700 uF | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 50.8 mm | - | - | 104.78 mm | - | - | - | - | ||
![]() 301562U6R3JJ1E Cornell Dubilier Electronics | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 4000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | - | 301 | - | - 10 %, + 75 % | - | - | - | - | - | - | 5600 uF | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101C553U050CJ2AP Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 55000 uF | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | - | 55000 uF | - | Screw | - | - | - | - | 28.58 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 63.5 mm | - | - | 92.08 mm | - | - | - | - | ||
![]() 101C243U040BH5B Cornell Dubilier Electronics | 2314 |
| - | - | - | - | - | - | - | - | - | - | 24000 uF | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | - | 24000 uF | - | Screw | - | - | - | - | 22.23 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 50.8 mm | - | - | 66.68 mm | - | - | - | - | ||
![]() 101C153U050BF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 15000 uF | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | - | 15000 uF | - | Screw | - | - | - | - | 22.23 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 50.8 mm | - | - | 142.88 mm | - | - | - | - | ||
![]() 300R102U063JE2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 4000 Hour | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | - | - | 300 | - | - 10 %, + 75 % | - | - | - | High Capacitance Aluminum Capacitor | - | - | 1000 uF | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV101X503M063CC2D Cornell Dubilier Electronics | 2047 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HV | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 28.58 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5 mm | - | - | 104.78 mm | - | - | - | - | ||
![]() 227SML035MD10 Cornell Dubilier Electronics | 56437 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.394 L x 0.394 W (10.00mm x 10.00mm) | - | - | - | - | - | - | 500 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 35 V | - | 35 VDC | - | -40°C ~ 85°C | Bulk | SML | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | General Purpose | 220 uF | - | SMD/SMT | - | 900mOhm @ 120Hz | - | - | - | - | - | - | 465 mA | - | Polar | - | - | 310 mA @ 120 Hz | - | 465 mA @ 100 kHz | - | - | 900 mOhm | - | - | Aluminum Electrolytic Capacitors | - | - | - | 10 mm | 10.6 mm | 0.417 (10.60mm) | 10 mm | 10 mm | - | - | - | ||
![]() 107RSS025M Cornell Dubilier Electronics | 33825 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 0.15 | - | 500 | ILLINOIS CAPACITOR INC | - | - | 1000 Hour | - | 1000 Hrs @ 85°C | 107RSS025M | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Transferred | - | - | Active | - | - | 8.55 | Details | Yes | ELECTROLYTIC CAPACITOR 100UF 25WV +/-20% *NO PB* ROHS COMPLIANT: YES | - | 0.025021 oz | 25 V | - | 25 VDC | - | -40°C ~ 85°C | Bulk | RSS | 0.315 Dia (8.00mm) | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 100 uF | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 2.487Ohm @ 120Hz | - | POLARIZED | 3.5 mm | 25 V | - | 0.756 mA | 135 mA | - | Polar | 0.15 | - | 135 mA @ 120 Hz | Straight | 189 mA @ 100 kHz | 20% | 20% | 2.487 Ohms | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | General Purpose Electrolytic Capacitors | - | - | - | 8 mm | - | 0.394 (10.00mm) | 9 mm | - | - | - | - | ||
![]() 476TTA025M Cornell Dubilier Electronics | 499 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | ± 20% | - | 0.16 | - | 500 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.030508 oz | 25 V | 25 V | 25 VDC | - | -40°C ~ 85°C | Bulk | TTA | 0.248 Dia x 0.512 L (6.30mm x 13.00mm) | 20 % | - | - | - | - | - | General Purpose | 47 uF | - | Axial | - | 5.29 Ω | - | Polar | - | - | - | - | 105 mA | - | Polar | - | - | 105 mA @ 120 Hz | Straight | 160.65 mA @ 50 kHz | - | - | 5.6438 Ohms | - | - | Accessories - Aluminum Electrolytic Capacitors | 12.5mm | - | - | 6.3 mm | 12.5 mm | - | 13 mm | - | - | - | - | ||
![]() 475CKS250MGM Cornell Dubilier Electronics | 113582 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | 4700 nF | - | - | - | 0.15 | - | 1000 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 250 V | - | 250 VDC | - | -25°C ~ 85°C | Bulk | CKS | 0.248 Dia (6.30mm) | 20 % | - | - | - | - | - | General Purpose | 4.7 uF | - | Radial | - | 70.547Ohm @ 120Hz | - | - | 2.5 mm | - | - | - | 58 mA | - | Polar | - | - | 58 mA @ 120 Hz | Straight | - | - | - | 52.911 Ohms | - | - | General Purpose Electrolytic Capacitors | - | - | - | 6.3 mm | - | 0.492 (12.50mm) | 11 mm | - | - | - | - | ||
![]() 187AVG050MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 2000 Hour | - | 2000 Hrs @ 125°C | - | - | + 125 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | - | - | Bulk | - | - | - | Can | - | - | - | Active | - | - | - | Details | - | - | - | 0.064110 oz | 50 V | - | 50 VDC | - | -55°C ~ 125°C | Bulk | AVG | 0.394 Dia (10.00mm) | 20 % | - | - | - | Polymer | - | General Purpose | 180 uF | - | Radial | - | 28mOhm | - | - | 0.197 (5.00mm) | - | - | - | 2.65 A | - | - | - | - | 132.5 mA @ 120 Hz | - | 2.65 A @ 100 kHz | - | - | 28 mOhms | - | - | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.532 (13.50mm) | 12 mm | - | - | - | - | ||
![]() 227KXM035M Cornell Dubilier Electronics | 22355 |
| - | Through Hole | Radial, Can | - | - | - | - | 2 | - | - | - | - | 77(uA) | - | LOW | 500 | - | 0.6(mm) | 3.5(mm) | 5000 Hour | 3000(hr) | 3000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | - | Not Required(mm) | 8(mm) | Active | - | No | - | Details | - | - | 20% | - | 35 V | - | 35 VDC | LONG LEAD | -55°C ~ 105°C | Bulk | KXM | 0.315 Dia (8.00mm) | 20 % | - | - | - | Electrolytic | - | General Purpose | 220 uF | - | Radial | - | 904.3mOhm @ 120Hz | Not Required | Polar | 3.5 mm | - | 35VDC | - | 980 mA | - | Polar | - | 170 mOhms | 490 mA @ 120 Hz | Straight | 980 mA @ 100 kHz | - | - | 0.9043 Ohms | - | 8 X 16 | General Purpose Electrolytic Capacitors | - | - | Not Required(mm) | 8 mm | - | 0.689 (17.50mm) | 16 mm | - | - | 16(mm) | - | ||
![]() 226CKE160MLN Cornell Dubilier Electronics | 15770 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 500 | ILLINOIS CAPACITOR INC | - | - | 2000 Hour | - | 2000 Hrs @ 105°C | 226CKE160MLN | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | - | Transferred | - | - | Active | - | - | 5.75 | Details | Yes | - | - | 0.344627 oz | 160 V | - | 160 VDC | - | -25°C ~ 105°C | Bulk | CKE | 0.394 Dia (10.00mm) | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | 22 uF | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 11.304Ohm @ 120Hz | - | POLARIZED | 5 mm | 160 V | - | 0.1456 mA | 150 mA | - | Polar | 0.15 | - | 150 mA @ 120 Hz | Straight | 270 mA @ 100 kHz | 20% | 20% | 11.304 Ohms | - | - | General Purpose Electrolytic Capacitors | - | - | - | 10 mm | - | 0.551 (14.00mm) | 12.5 mm | - | - | - | - | ||
![]() 475TTA450M Cornell Dubilier Electronics | 215 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | 4700 nF | - | ± 20% | - | 0.25 | - | 200 | - | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 0.117462 oz | 450 V | - | 450 VDC | - | -25°C ~ 85°C | Bulk | TTA | 0.394 Dia x 1.024 L (10.00mm x 26.00mm) | 20 % | - | - | - | - | - | General Purpose | 4.7 uF | - | Axial | - | 88.184Ohm @ 120Hz | - | Polar | - | - | - | - | 50 mA | - | Polar | - | - | 50 mA @ 120 Hz | Straight | 85 mA @ 50 kHz | - | - | 88.184 Ohms | - | - | Accessories - Aluminum Electrolytic Capacitors | 26mm | - | - | 10 mm | - | - | 26 mm | - | - | - | - | ||
![]() 227TTA050M Cornell Dubilier Electronics | 753 | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | ± 20% | - | 0.12 | - | 200 | ILLINOIS CAPACITOR INC | - | - | 2000 Hour | - | 2000 Hrs @ 85°C | 227TTA050M | TTA | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | - | Transferred | - | - | Active | - | - | 3.87 | Details | Yes | - | - | 0.164906 oz | 50 V | - | 50 VDC | - | -40°C ~ 85°C | Bulk | TTA | 0.394 Dia x 0.827 L (10.00mm x 21.00mm) | 20 % | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 220 uF | compliant | Axial | ALUMINUM ELECTROLYTIC CAPACITOR | 904.3mOhm @ 120Hz | - | Polar | - | 50 V | - | 0.33 mA | 440 mA | - | Polar | 0.1 | - | 440 mA @ 120 Hz | Straight | - | 20% | 20% | 904.3 mOhms | Tape & Reel/Ammo Pack, Epoxy Ends | - | Accessories - Aluminum Electrolytic Capacitors | 10mm | - | - | 10 mm | - | - | 21 mm | - | - | - | - | ||
![]() 157AXZ035MD8 Cornell Dubilier Electronics | 8248 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | 500 | - | - | - | 2000 Hour | - | 2000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 35 V | - | 35 VDC | - | -55°C ~ 105°C | Bulk | AXZ | 0.315 Dia (8.00mm) | 20 % | - | - | - | - | - | General Purpose | 150 uF | - | SMD/SMT | - | 1.55Ohm @ 120Hz | - | - | - | - | - | - | 600 mA | - | Polar | - | 170 mOhms | 300 mA @ 120 Hz | - | 600 mA @ 100 kHz | - | - | 1.55 Ohm | - | - | Low Impedance Electrolytic Capacitors | - | - | - | 8 mm | 8.3 mm | 0.417 (10.60mm) | 10.5 mm | 8.3 mm | - | - | - |