- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Life | Lifetime | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3186GH542T020APA4 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 20 VDC | - | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 5400 uF | - | - | Screw | - | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | 143 mm | - | - | ||
![]() 3186BA372U075APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 75 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 3700 uF | - | - | Screw | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 35 mm | - | 54 mm | - | - | ||
![]() 3186GH753U063APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 75000 uF | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 63 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 75000 uF | - | - | Screw | - | - | - | - | 31.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 76 mm | - | 143 mm | - | - | ||
![]() 687RZM035M1320 Cornell Dubilier Electronics | 452 |
| - | Through Hole | Radial, Can | - | - | - | - | 2 | - | - | 714@1MIN/238@2MIN(uA) | 0.14 | LOW | 100 | - | 0.6(mm) | 5(mm) | 3000 Hour | 3000(hr) | 3000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Through Hole | -55C to 105C | - | - | Bulk | - | - | - | - | Not Required(mm) | 12.5(mm) | Active | No | - | Details | - | 20% | 35 V | 35 VDC | LONG LEAD | -55°C ~ 105°C | Bulk | RZM | 0.492 Dia (12.50mm) | 20 % | - | - | Electrolytic | General Purpose | 680 uF | - | - | Radial | - | 341mOhm @ 120Hz | Not Required | Polar | 5 mm | - | 35VDC | - | 1.15 A | - | Polar | 195 mOhms | Straight | - | - | 341 mOhms | 12.5 X 20 | General Purpose Electrolytic Capacitors | Not Required(mm) | 12.5 mm | 0.866 (22.00mm) | 22 mm | 20(mm) | - | ||
![]() 3186FE422S030KPA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 30 VDC | - | - | Bulk | 3186 | - | - 10 %, + 30 % | - | - | - | - | 4200 uF | - | - | Screw | - | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | 105 mm | - | - | ||
![]() 3186FE473U040APA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 47000 uF | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | - | Bulk | 3186 | - | - 10 %, + 75 % | - | - | - | - | 47000 uF | - | - | Screw | - | - | - | - | 28.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | 63.5 mm | - | 105 mm | - | - | ||
![]() 3186GK302T450AHA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 450 VDC | - | - | Bulk | 3186 | - | - 10 %, + 50 % | - | - | - | - | 3000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computer Grade Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() 331R472M040GT1E Cornell Dubilier Electronics | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 10000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 VDC | - | - | - | 331 | - | 20 % | - | - | - | - | 4700 uF | - | - | Radial | - | - | - | - | 7.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | 19.43 mm | - | 93 mm | - | - | ||
![]() 139R323M7R5AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139R | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | 79.38 mm | - | - | ||
![]() 101C483U063CD2D Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 48000 uF | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | 48000 uF | - | - | Screw | - | - | - | - | 28.58 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 63.5 mm | - | 117.48 mm | - | - | ||
![]() 101412T200DF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VDC | - | - | - | 101 | - | - 10 %, + 50 % | - | - | - | - | 4100 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 76.2 mm | - | 142.88 mm | - | - | ||
![]() 101C502U063AA0B Cornell Dubilier Electronics | 2574 |
| - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 5000 Hour | - | - | 101C502U063AA0B | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | 5.56 | - | Yes | - | - | 63 VDC | - | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 5000 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 12.7 mm | 63 V | - | 0.84187 mA | 2628 mA | 120 Hz | - | - | - | 75% | 10% | 35.5 mΩ | - | Aluminum Electrolytic Capacitors | - | 34.93 mm | - | 53.98 mm | - | - | ||
![]() 101C733U063CF2D Cornell Dubilier Electronics | 2673 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 73000 uF | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 5000 Hour | - | - | 101C733U063CF2D | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | 5.53 | - | Yes | - | - | 63 VDC | - | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 73000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 28.58 mm | 63 V | - | 3.21679 mA | 46.8 A | 120 Hz | - | - | - | 75% | 10% | 4.2 mOhms | - | Aluminum Electrolytic Capacitors | - | 63.5 mm | - | 142.88 mm | - | - | ||
![]() 101113U040BC2B Cornell Dubilier Electronics | 2586 |
| - | - | - | - | - | - | - | - | - | 11000 uF | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | 11000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 50.8 mm | - | 104.78 mm | - | - | ||
![]() 101C163M016AK2B Cornell Dubilier Electronics | 2853 |
| - | - | - | - | - | - | - | - | - | 16000 uF | - | - | - | 10 | - | - | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 VDC | - | - | - | 101C | - | 20 % | - | - | - | - | 16000 uF | - | - | Screw | - | - | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 34.93 mm | - | 41.28 mm | - | - | ||
![]() 101C554U010DC2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 550000 uF | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 5000 Hour | - | - | 101C554U010DC2D | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | 5.53 | - | Yes | - | - | 10 VDC | - | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 550000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 31.75 mm | 10 V | - | 3.51781 mA | 45.5 A | 120 Hz | - | - | - | 75% | 10% | 4.5 mOhms | - | Aluminum Electrolytic Capacitors | - | 76.2 mm | - | 104.78 mm | - | - | ||
![]() 101C443U050CB2B Cornell Dubilier Electronics | 2934 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 44000 uF | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 5000 Hour | - | - | 101C443U050CB2B | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | 5.53 | - | Yes | - | - | 50 VDC | - | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 44000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 28.58 mm | 50 V | - | 2.22486 mA | 27.6 A | 120 Hz | - | - | - | 75% | 10% | 8.2 mOhms | - | Aluminum Electrolytic Capacitors | - | 63.5 mm | - | 79.38 mm | - | - | ||
![]() 101C612U100EH2B Cornell Dubilier Electronics | 2751 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | - | - | 5000 Hour | - | - | 101C612U100EH2B | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | 5.53 | - | Yes | - | - | 100 VDC | - | - | - | 101C | - | - 10 %, + 75 % | Yes | EAR99 | - | - | 6100 uF | 19.05 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 19.05 mm | 100 V | - | 1.17154 mA | 9.5 A | 120 Hz | - | - | - | 75% | 10% | 39.6 mOhms | - | Aluminum Electrolytic Capacitors | - | 44.45 mm | - | 66.68 mm | - | - | ||
![]() 139103T100CC2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139 | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 28.58 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5 mm | - | 104.78 mm | - | - | ||
![]() 301A331T250HS2 Cornell Dubilier Electronics | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | 4000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | 301 | - | - 10 %, + 50 % | - | - | - | - | 330 uF | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - |