- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301391U050HE2E Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | 200 | CORNELL DUBILIER ELECTRONICS INC | 4000 Hour | - | 301391U050HE2E | 301 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.66 | - | Yes | - | - | 50 VDC | - | - | 301 | - | - 10 %, + 75 % | e3 | Yes | EAR99 | Tin (Sn) | - | 390 uF | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 50 V | - | 0.039 mA | 1600 mA | - | - | - | - | - | Straight | - | 50% | 10% | 180 mΩ | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() 101C282U063AK2A Cornell Dubilier Electronics | 2576 |
| - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 63 VDC | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | 2800 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | 7.3 A | 120 Hz | - | - | - | - | - | - | - | - | 57.9 mOhms | Low ESR Electrolytic Capacitors | - | - | 34.93 mm | - | - | 41.28 mm | - | - | - | ||
![]() 101113U040AF2A Cornell Dubilier Electronics | 2247 |
| - | - | - | - | - | - | - | - | - | 11000 uF | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | 11000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 34.93 mm | - | - | 142.88 mm | - | - | - | ||
![]() 101332T150DC1B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 VDC | - | - | 101 | - | - 10 %, + 50 % | - | - | - | - | - | 3300 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 76.2 mm | - | - | 104.78 mm | - | - | - | ||
![]() 101133U030AH2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | 13000 uF | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101133U030AH2B | 101 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.68 | - | - | - | - | 30 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | EAR99 | - | - | 13000 uF | - | unknown | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 30 V | - | 0.78 mA | 11500 mA | - | - | - | - | - | - | - | 75% | 10% | 22 mΩ | Aluminum Electrolytic Capacitors | - | - | 34.93 mm | - | - | 66.68 mm | - | - | - | ||
![]() 101C224U050DN2D Cornell Dubilier Electronics | 2301 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 220000 uF | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C224U050DN2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.53 | - | Yes | - | - | 50 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | 220000 uF | 31.75 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.75 mm | 50 V | - | 4.97494 mA | 63 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 3.5 mOhms | Aluminum Electrolytic Capacitors | - | - | 76.2 mm | - | - | 193.7 mm | - | - | - | ||
![]() 101C552U040AB2B Cornell Dubilier Electronics | 2411 |
| - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | 5500 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 34.93 mm | - | - | 79.38 mm | - | - | - | ||
![]() 101303U050CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 30000 uF | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 101 | - | - 10 %, + 75 % | - | - | - | - | - | 30000 uF | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 63.5 mm | - | - | 104.78 mm | - | - | - | ||
![]() 101C403U063CJ2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 40000 uF | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C403U063CJ2D | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.53 | - | Yes | - | - | 63 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | 40000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 63 V | - | 2.38118 mA | 31.4 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 7 mOhms | Aluminum Electrolytic Capacitors | - | - | 63.5 mm | - | - | 92.08 mm | - | - | - | ||
![]() 101C223U040AC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 22000 uF | - | - | 10 | - | 5000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VDC | - | - | 101C | - | - 10 %, + 75 % | - | - | - | - | - | 22000 uF | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | 34.93 mm | - | - | 104.78 mm | - | - | - | ||
![]() 101X163U050AB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101X | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | - | 79.38 mm | - | - | - | ||
![]() 139R882M020AA2A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 139R | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.93 mm | - | - | 53.98 mm | - | - | - | ||
![]() 101C213U040AJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 21000 uF | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C213U040AJ2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.53 | - | Yes | - | - | 40 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | 21000 uF | 12.7 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.7 mm | 40 V | - | 1.37477 mA | 14.8 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 15.2 mOhms | Aluminum Electrolytic Capacitors | - | - | 34.93 mm | - | - | 92.08 mm | - | - | - | ||
![]() 101C244U010CB2B Cornell Dubilier Electronics | 2449 |
| - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | 240000 uF | - | - | 10 | CORNELL DUBILIER ELECTRONICS INC | 5000 Hour | - | 101C244U010CB2B | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.53 | - | Yes | - | - | 10 VDC | - | - | 101C | - | - 10 %, + 75 % | - | Yes | EAR99 | - | - | 240000 uF | 28.58 mm | compliant | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 28.58 mm | 10 V | - | 2.32379 mA | 29.7 A | 120 Hz | - | - | - | - | - | - | 75% | 10% | 7 mOhms | Aluminum Electrolytic Capacitors | - | - | 63.5 mm | - | - | 79.38 mm | - | - | - | ||
![]() 228TTA100M Cornell Dubilier Electronics | 63 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | ± 20% | 0.1 | 46 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 1.579313 oz | 100 V | 100 VDC | -40°C ~ 85°C | Bulk | TTA | 0.984 Dia x 2.010 L (25.00mm x 51.00mm) | 20 % | - | - | - | - | General Purpose | 2200 uF | - | - | Axial | - | 105.5mOhm @ 120Hz | Polar | - | - | - | - | 2.56 A | - | Polar | - | - | 2.56 A @ 120 Hz | Straight | 3.2768 A @ 50 kHz | - | - | 105.5 mOhms | Accessories - Aluminum Electrolytic Capacitors | 50mm | - | 25 mm | - | - | 51 mm | - | - | - | ||
![]() 109CKS6R3M Cornell Dubilier Electronics | 11 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 10000 uF | - | 0.22 | 250 | ILLINOIS CAPACITOR INC | 2000 Hour | 2000 Hrs @ 85°C | 109CKS6R3M | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | - | 5.75 | Details | Yes | - | 6.3 V | 6.3 VDC | -40°C ~ 85°C | Bulk | CKS | 0.630 Dia (16.00mm) | 20 % | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 10000 uF | 7.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 69.6mOhm @ 120Hz | POLARIZED | 7.5 mm | 6.3 V | - | 1.89 mA | 2760 mA | - | Polar | 0.4 | - | 2.76 A @ 120 Hz | Straight | 3.864 A @ 100 kHz | 20% | 20% | 70 mOhms | General Purpose Electrolytic Capacitors | - | - | 16 mm | - | 1.043 (26.50mm) | 25 mm | - | - | - | ||
![]() 476KXM100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | 300 | ILLINOIS CAPACITOR INC | - | 4000 Hrs @ 105°C | 476KXM100M | KXM | - | Cornell Dubilier / Illinois Capacitor | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | - | 5.71 | Details | Yes | - | 100 V | 100 VDC | -55°C ~ 105°C | Bulk | KXM | 0.394 Dia (10.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 47 uF | 5.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5274Ohm @ 120Hz | POLARIZED | 0.197 (5.00mm) | 100 V | - | 0.047 mA | 302.4 mA | - | Polar | 0.08 | 810 mOhms | 168 mA @ 120 Hz | - | 420 mA @ 100 kHz | 20% | 20% | 2822 mΩ | - | - | - | 10 mm | - | 0.866 (22.00mm) | 21.5 mm | - | - | - | ||
![]() 107TTA010M Cornell Dubilier Electronics | 56788 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 0.24 | 500 | - | 2000 Hour | 2000 Hrs @ 85°C | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 0.032158 oz | 10 V | 10 VDC | -40°C ~ 85°C | Bulk | TTA | 0.248 Dia x 0.512 L (6.30mm x 13.00mm) | 20 % | - | - | - | - | General Purpose | 100 uF | - | - | Axial | - | 3.9789Ohm @ 120Hz | - | - | - | - | - | 130 mA | - | Polar | - | - | 130 mA @ 120 Hz | Straight | 198.9 mA @ 50 kHz | - | - | 3.9789 Ohms | Accessories - Aluminum Electrolytic Capacitors | - | - | 6.3 mm | - | - | 13 mm | - | - | - | ||
![]() 336SMH035M Cornell Dubilier Electronics | 49 |
| - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | 1000 | ILLINOIS CAPACITOR INC | 1000 Hour | 1000 Hrs @ 105°C | 336SMH035M | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | 105 °C | -55 °C | Bulk | , 2626 | CYLINDRICAL PACKAGE | - | Transferred | Active | - | 5.75 | Details | Yes | - | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | SMH | 0.248 Dia (6.30mm) | 20 % | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 33 uF | - | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | 7.033Ohm @ 120Hz | POLARIZED | - | 35 V | 2626 | 0.01155 mA | 42 mA | - | Polar | 0.14 | - | 42 mA @ 120 Hz | - | - | 20% | 20% | 7.033 Ohm | Aluminum Electrolytic Capacitors | - | - | 6.3 mm | 6.6 mm | 0.217 (5.50mm) | 5.4 mm | 6.6 mm | - | - | ||
![]() 108KXM035M Cornell Dubilier Electronics | 11929 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 0.12 | 2000 | - | 5000 Hour | 5000 Hrs @ 105°C | - | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | 0.134041 oz | 35 V | 35 VDC | -55°C ~ 105°C | Bulk | KXM | 0.492 Dia (12.50mm) | 20 % | - | - | - | - | General Purpose | 1000 uF | - | - | Radial | - | 198.9mOhm @ 120Hz | - | 5 mm | - | - | - | 2.77 A | - | Polar | - | 45 mOhms | 1.662 A @ 120 Hz | Straight | 2.77 A @ 100 kHz | - | - | 0.1989 Ohms | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | - | 1.063 (27.00mm) | 25 mm | - | - | - |