- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA226M06B12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 22μF | 6.3V | TR | 1mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22.6Ohm @ 120Hz | - | - | No | - | - | - | - | 0.003mA | 29mA | - | Polar | 1000 hours | 0.3 | 29mA @ 120Hz | 49.3mA @ 10kHz | - | - | - | - | - | 29mA | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA226M10B12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 22μF | 10V | TR | 1mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22.6Ohm @ 120Hz | - | - | - | - | - | - | - | 0.003mA | 28mA | - | Polar | 1000 hours | 0.3 | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | - | - | 28mA | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA226M2AG24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 22μF | 100V | TR | 4.6mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 13.6Ohm @ 120Hz | - | - | - | - | - | 4741 | - | - | 60mA | - | Polar | 2000 hours | 0.18 | 60mA @ 120Hz | 102mA @ 10kHz | - | - | - | - | - | 60mA | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 380LQ821M400A052 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 73.999995g | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | 380LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 820μF | 400V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 243mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 400V | 4mA | 3.25A | 120Hz | Polar | 2000 hours | - | 3.25A @ 120Hz | 4.55A @ 20kHz | 20 % | - | - | - | - | - | General Purpose | 35mm | 50mm | 2.047 52.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 301R562U063JT2 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | 4000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2015 | 301 | 1.000Dia 25.40mm | -10% +75% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 5600μF | 63V | - | - | unknown | 10.16mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 19mOhm @ 120Hz | - | 0.400 10.16mm | - | - | - | - | - | 4mA | 9.83A | - | Polar | 4000 hours | - | - | - | - | - | - | - | - | - | - | 25.4mm | 10.16mm | 3.625 92.08mm | 92.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SH470M025ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | SH | 0.197Dia 5.00mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 47μF | 25V | - | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.52Ohm @ 120Hz | - | 0.079 2.00mm | - | - | - | - | - | 0.01475mA | 90mA | - | Polar | 2000 hours | 0.16 | 90mA @ 120Hz | 108mA @ 10kHz | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SLPX103M025A5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 10000μF | 25V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.5 mm | - | 25V | 1.5mA | 3.31A | 120Hz | Polar | 3000 hours | - | 3.31A @ 120Hz | 4.14A @ 20kHz | - | - | - | - | - | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AVEZ106M50D16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | AVEZ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | General Purpose | - | 10μF | 50V | - | - | unknown | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | - | - | - | - | 3μA | 70mA | - | Polar | 1000 hours | - | 56mA @ 120Hz | 70mA @ 100kHz | 0.12 % | - | - | - | - | - | - | 6.3mm | 6.6mm | 0.209 5.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK010M450ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | SK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 1μF | 450V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 265.39Ohm @ 120Hz | - | 0.138 3.50mm | - | - | - | - | - | 0.0135mA | 19mA | - | Polar | 2000 hours | - | 19mA @ 120Hz | - | 24 % | - | - | - | - | - | - | 8mm | 11.5mm | 0.532 13.50mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() WBR200050 Cornell Dubilier Electronics (CDE) | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | Cornell Dubilier Electronics Inc | WBR2000-50 | Cornell Dubilier Electronics (CDE) | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Obsolete | Active | 8.57 | Yes | - | - | - | * | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 2000 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50 V | - | - | - | 1 mA | 900 mA | - | - | - | - | - | - | - | 150% | 10% | - | 190 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBR10-150A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | WBR | 0.400Diax0.880L 10.16mmx22.35mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 10μF | 150V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31Ohm @ 120Hz | - | - | - | - | - | - | - | 0.065mA | 34mA | - | Polar | 2000 hours | - | 34mA @ 120Hz | 40.8mA @ 100kHz | - | - | - | - | - | - | - | 10.2mm | 22.4mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS303U030V4C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 30000μF | 30V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 19mOhm @ 120Hz | - | - | - | - | - | - | - | 6mA | 10A | - | Polar | 2000 hours | - | 10A @ 120Hz | 13A @ 10kHz | - | - | - | - | - | - | General Purpose | 50.8mm | 105mm | 4.125 104.78mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS403U040W4C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | 2 | Aluminium | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | CGS | 2.500Dia 63.50mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | General Purpose | - | 40000μF | 40V | - | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 10mOhm @ 120Hz | - | - | - | - | - | - | - | 6mA | 16.3A | - | Polar | 2000 hours | - | 16.3A @ 120Hz | 21.19A @ 10kHz | - | - | - | - | - | - | General Purpose | 63.5mm | 105mm | 4.125 104.78mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 381LR221M450K032 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | ALUMINUM (WET) | 39.999986g | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | 381LR | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 603mOhm | Tin (Sn) | - | - | General Purpose | - | 220μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 603mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 0.94393mA | 1.42A | - | Polar | 3000 hours | - | 1.42A @ 120Hz | 2.03A @ 20kHz | - | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX822M063H5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | 49mOhm | Tin (Sn) | - | - | General Purpose | - | 8200μF | 63V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 49mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 1.5 mm | - | 63V | - | 5.05A | 120Hz | Polar | 3000 hours | - | 5.05A @ 120Hz | 6.31A @ 20kHz | - | - | - | - | - | - | General Purpose | 35mm | 35mm | 1.378 35.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 101C702U050AA2BS Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 13 Weeks | - | Chassis, Stud Mount | Radial, Can - Screw Terminals | NO | BINDING POST | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | 101C | 1.375Dia 34.93mm | 75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | 105°C | -55°C | - | - | 7mF | 50V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 0.500 12.70mm | - | - | - | - | - | 0.88741mA | 2808mA | - | - | 5000 hours | - | - | - | - | - | - | - | 30.8 mΩ | - | - | 35mm | - | 2.187 55.55mm | 54.742mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SN100M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | SN | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 10μF | 10V | - | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 26.54Ohm @ 120Hz | NON-POLARIZED | 0.079 2.00mm | - | - | - | - | - | 0.007mA | 42mA | - | Bi-Polar | 1000 hours | 0.2 | 42mA @ 120Hz | - | 0.2 % | - | - | Straight | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLS113M040EB1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 11000μF | 40V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | 2nA | 16.9A | - | Polar | 10000 hours | - | 16.9A @ 120Hz | 19.5A @ 20kHz | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP152M080EK1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2010 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 1500μF | 80V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 106mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | - | - | 2nA | 3.6A | - | Polar | 2000 hours | - | 3.6A @ 120Hz | 4.2A @ 20kHz | - | - | - | Straight | - | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SLP102M100C1P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 68.038855g | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 1000μF | 100V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 265mOhm | POLARIZED | 0.394 10.00mm | - | - | 1.5 mm | - | 100V | 0.94868mA | 1.45A | 120Hz | - | 3000 hours | - | - | - | - | - | - | - | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |