- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Approvals | Capacitance Tolerance | Insulation Class | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Mounting | Number of Outlets | Package | Product Status | Qualification | Rad Hardened | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Ripple Current | Memory Size | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | ESR | VA Rating | Memory Organization | Product Length | Product Width | Phase | Height Seated (Max) | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 477BPS016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 16 V | -40°C ~ 85°C | - | BPS | 0.394 Dia (10.00mm) | ±20% | - | - | Audio | 470 µF | - | - | - | 776mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | Bi-Polar | - | 485 mA @ 120 Hz | 722.65 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | ||
![]() 478TTA035M Cornell Dubilier Electronics | 347 | - | - | Surface Mount | 153-VFBGA | 153-VFBGA (11.5x13) | - | - | ± 20% | - | 2000 Hrs @ 85°C | - | - | Non-Volatile | Micron Technology Inc. | - | - | Tape & Reel (TR) | Active | - | No | - | 35 V | -25°C ~ 85°C | - | - | 0.866 Dia x 1.614 L (22.00mm x 41.00mm) | ±20% | - | - | General Purpose | 4700000000PF(pF) | - | FLASH - NAND (SLC) | - | 70.5mOhm @ 120Hz | Polar | - | - | 2.47A | 4Tbit | Polar | - | 2.47 A @ 120 Hz | 3.1616 A @ 50 kHz | FLASH | UFS | - | - | 0.064ohm | - | 512G x 8 | 40mm | - | - | - | - | - | ||
![]() 380LX333M016K032 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301220U160EK2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157CKE250MKAD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 250 V | -25°C ~ 105°C | - | CKE | 0.630 Dia (16.00mm) | ±20% | - | - | Bypass, Decoupling | 150 µF | - | - | - | 1.65786Ohm @ 120Hz | - | 0.295 (7.50mm) | - | - | - | Polar | - | 750 mA @ 120 Hz | 1.125 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | ||
![]() 477SAK010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 10 V | -40°C ~ 85°C | - | SAK | 0.315 Dia (8.00mm) | ±20% | - | - | General Purpose | 470 µF | - | - | - | 847mOhm @ 120Hz | - | 0.138 (3.50mm) | - | - | - | Polar | - | 360 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | ||
![]() 687SVH6R3MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 6.3 V | -40°C ~ 105°C | - | SVH | 0.315 Dia (8.00mm) | ±20% | - | - | Bypass, Decoupling | 680 µF | - | - | - | 730mOhm @ 120Hz | - | - | - | - | - | Polar | - | 340 mA @ 120 Hz | 510 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 0.425 (10.80mm) | - | - | ||
![]() 520C103M450DG2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520C | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() 397LBB350M2ED Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 350 V | -40°C ~ 85°C | - | LBB | 1.378 Dia (35.00mm) | ±20% | - | - | General Purpose | 390 µF | - | - | - | 637.64mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.04 A @ 120 Hz | 2.9988 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | ||
![]() 477RZM035M1020 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Obsolete | - | - | - | 35 V | -55°C ~ 105°C | - | RZM | 0.394 Dia (10.00mm) | ±20% | - | - | General Purpose | 470 µF | - | - | - | 494mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | Polar | 210 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | ||
![]() 337TTA063M Cornell Dubilier Electronics | 2377 |
| - | Through Hole | Axial, Can | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 63 V | -40°C ~ 85°C | - | TTA | 0.512 Dia x 1.024 L (13.00mm x 26.00mm) | ±20% | - | - | General Purpose | 330 µF | - | - | - | 502mOhm @ 120Hz | - | - | - | - | - | Polar | - | 650 mA @ 120 Hz | 897 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105TMA400M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 400 V | -40°C ~ 105°C | - | TMA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | - | - | General Purpose | 1 µF | - | - | - | 414.466mOhm @ 120Hz | - | - | - | - | - | Polar | - | 12 mA @ 120 Hz | 24 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477LBB200M2BE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 3000 Hrs @ 85°C | Miscellaneous | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 200 V | -40°C ~ 85°C | - | LBB | 0.866 Dia (22.00mm) | ±20% | - | - | General Purpose | 470 µF | - | - | - | 352.74mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.78 A @ 120 Hz | 2.6166 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | ||
![]() 336UVK050MEL Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | CSA, UL | - | Class H | 1000 Hrs @ 125°C | Acme Electric | T181056 | - | Cornell Dubilier / Illinois Capacitor | Wall | - | Bulk | Obsolete | - | - | - | 50 V | -40°C ~ 125°C | - | UVK | 0.248 Dia (6.30mm) | ±20% | Wire Leads | Autotransformer | General Purpose | 33 µF | - | - | - | 7.03Ohm @ 120Hz | - | - | - | - | - | Polar | - | 70 mA @ 120 Hz | 105 mA @ 10 kHz | - | - | - | - | - | 150 VA | - | - | - | 1 | 0.307 (7.80mm) | - | - | ||
![]() 381LL562M100A062 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 8000 Hrs @ 105°C | Grace Technologies | P-R62#2-B1RX-G | - | Cornell Dubilier Electronics (CDE) | - | None | Bulk | Active | - | - | Y | 100 V | -55°C ~ 105°C | Case Code A06 | 381LL | 1.378 Dia (35.00mm) | ±20% | - | - | General Purpose | 5.6 µF | - | - | - | 39mOhm @ 120Hz | - | 0.394 (10.00mm) | 100 Vdc (125 Vdc Surge) | @ +105°C, 120Hz - 6.07A | - | Polar | - | 6.07 A @ 120 Hz | 8.49 A @ 20 kHz | - | - | - | - | @ +25-deg C, 120Hz - 0.039Ohms | - | - | - | - | - | 2.559 (65.00mm) | - | - | ||
![]() 827LMX250M2DG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 250 V | -25°C ~ 105°C | - | LMX | 1.181 Dia (30.00mm) | ±20% | - | - | General Purpose | 820 µF | - | - | - | 303.3mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | Polar | - | 2.49 A @ 120 Hz | 3.6603 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | 1.850 (47.00mm) | - | - | ||
![]() 228CKE025M Cornell Dubilier Electronics | 940 |
| - | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 25 V | -40°C ~ 105°C | - | CKE | 0.492 Dia (12.50mm) | ±20% | - | - | Bypass, Decoupling | 2200 µF | - | - | - | 135.6mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | Polar | - | 1.175 A @ 120 Hz | 1.645 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | ||
![]() 228LMX050M2CC Cornell Dubilier Electronics | 17 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 50 V | -40°C ~ 105°C | - | LMX | 0.984 Dia (25.00mm) | ±20% | - | - | General Purpose | 2200 µF | - | - | - | 150.7mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | Polar | - | 1.35 A @ 120 Hz | 1.688 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | ||
![]() 381LL122M250A052 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | 8000 Hrs @ 105°C | CORNELL DUBILIER | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | Active | - | - | Y | 250 V | -55°C ~ 105°C | Case Code A05 | 381LL | 1.378 Dia (35.00mm) | ±20% | - | - | General Purpose | 1.2 µF | - | - | - | 118mOhm @ 120Hz | - | 0.394 (10.00mm) | 250 Vdc (300 Vdc Surge) | @ +105°C, 120Hz - 3.24A | - | Polar | - | 3.24 A @ 120 Hz | 4.54 A @ 20 kHz | - | - | - | - | @ +25-deg C, 120Hz - 0.118Ohms | - | - | - | - | - | 2.047 (52.00mm) | - | - | ||
![]() 107TMA250M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | Active | - | - | - | 250 V | -40°C ~ 105°C | - | TMA | 0.630 Dia x 1.614 L (16.00mm x 41.00mm) | ±20% | - | - | General Purpose | 100 µF | - | - | - | 3.316Ohm @ 120Hz | - | - | - | - | - | Polar | - | 300 mA @ 120 Hz | 450 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - |