- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Number of Terminals | Surface Mount Land Size | Bore Ø | Bundle Ø (max.) | Bundle Ø range | Capacitance Tolerance | Connections | Connector standard | Contact Materials | Content | Factory colour | Fire protection properties | Ihs Manufacturer | Jack diameter | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Max. pick-up voltage | Max. temperature | Memory Types | Mfr | Min. pick-up voltage | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Reading category | Risk Rank | Rohs Code | RoHS-compliant | Spanner size | Switching current (max.) | Switching voltage (max.) | Type A | Type B | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Contact Finish | Termination Style | Actuator Type | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Panel Cutout Dimensions | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Memory Size | Polarization | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Operating Mode | Ripple Current @ High Frequency | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Number of Decks | Memory Format | Memory Interface | Operating Force | Write Cycle Time - Word, Page | Product Type | ESR | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Features | Memory Organization | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA477M25G24T Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | Plastic | ALUMINUM (WET) | 2 | - | 24mm | - | - | - | - | USB 3.2 2nd Gen (USB 3.1) | - | 1pc(s) | Black | - | CORNELL DUBILIER ELECTRONICS INC | - | - | Cornell Dubilier Electronics Inc | CP30211X | AHA477M25G24T | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | , 5141 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | - | 5.92 | No | Yes | - | - | - | USB-C® socket | USB-C® plug | - | - | - | - | - | - | - | e0 | No | - | EAR99 | CP30211X | - | Tin/Lead (Sn95Pb5) | - | 8532.22.00.20 | 470 µF | - | TR | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25 V | 5141 | 0.1175 mA | 360 mA | - | - | 0.16 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 600 mΩ | - | - | - | - | - | - | for pan head screws,unshielded enclosure | - | - | - | - | 10.2 mm | - | 31mm | 26mm | - | - | - | ||
![]() 107RMR050MSA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | Polypropylene | - | - | - | - | 32mm | 32 mm (max) | - | - | - | - | 25m | Black | In accordance with UL94 HB. | - | - | - | - | 161-64501 | - | - | Polypropylene (PP) | - | +110°C | - | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RMR | - | - | - | - | - | - | Slit protective hose | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V430P105X9200 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 240V DC,240V AC | - | - | - | 24V DC,24V AC | - | - | - | 240V DC,240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 400V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.31.0.240.0060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77A108741P001 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Set | - | - | - | - | - | CORNELL DUBILIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2100 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Ω | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V730P224X9100 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm jack connector | - | - | - | Black,Red | - | - | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 10A | 1000V | - | - | - | - | - | - | - | - | - | - | - | CAT III 1000 V,CAT IV 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 475CKR050MSA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm,10mm,13mm | - | - | - | - | - | - | - | - | CKR | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 381472M050J048E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301R102M020EN2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301180U200EM2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 475CKE250M Cornell Dubilier Electronics | 27062 |
| - | Panel Mount | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 250 V | 115V | 28V | -25°C ~ 105°C | 51 | 0.315 Dia (8.00mm) | ±20% | - | - | Active | - | - | 3 | - | Bypass, Decoupling | - | 4.7 µF | - | - | - | - | - | - | 150mA (AC), 200mA (DC) | - | - | Gold | Solder Lug | Flatted (4mm Dia) | - | 52.911Ohm @ 120Hz | - | 0.138 (3.50mm) | Circular - 7.11mm Dia | - | - | - | - | - | Polar | - | - | - | 53 mA @ 120 Hz | - | 132.5 mA @ 100 kHz | - | - | - | 1 | - | - | 5.761 ~ 17gfm | - | - | - | Shorting (MBB) | Fixed | DP3T | 18.77mm | 2 | 30° | -- | - | - | - | - | - | 0.531 (13.50mm) | - | - | 9.53mm | - | - | ||
![]() 157CKE250MKAD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | -25°C ~ 105°C | CKE | 0.630 Dia (16.00mm) | ±20% | - | - | - | - | - | - | - | Bypass, Decoupling | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65786Ohm @ 120Hz | - | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | - | - | - | 750 mA @ 120 Hz | - | 1.125 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | - | - | - | ||
![]() 477SAK010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | -40°C ~ 85°C | SAK | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 847mOhm @ 120Hz | - | 0.138 (3.50mm) | - | - | - | - | - | - | Polar | - | - | - | 360 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | - | - | ||
![]() 687SVH6R3MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | - | -40°C ~ 105°C | SVH | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | Bypass, Decoupling | - | 680 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 730mOhm @ 120Hz | - | - | - | - | - | - | - | - | Polar | - | - | - | 340 mA @ 120 Hz | - | 510 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 (10.80mm) | - | - | - | - | - | ||
![]() 520C103M450DG2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520C | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 477BPS016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | -40°C ~ 85°C | BPS | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Audio | - | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 776mOhm @ 120Hz | - | 0.197 (5.00mm) | - | - | - | - | - | - | Bi-Polar | - | - | - | 485 mA @ 120 Hz | - | 722.65 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | - | - | ||
![]() 225SMH050MHR Cornell Dubilier Electronics | 9 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | - | - | - | MHz Crystal | - | - | General Purpose | - | 2.2 µF | - | - | - | - | - | - | - | 14.31818 MHz | ±50ppm | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | Polar | - | 18pF | - | 16 mA @ 120 Hz | Fundamental | 24 mA @ 100 kHz | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() 478TTA035M Cornell Dubilier Electronics | 347 | - | - | Surface Mount | 153-VFBGA | - | - | - | 153-VFBGA (11.5x13) | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | Non-Volatile | Micron Technology Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | No | - | - | - | - | - | - | - | - | - | 35 V | - | - | -25°C ~ 85°C | - | 0.866 Dia x 1.614 L (22.00mm x 41.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 4700000000PF(pF) | - | - | FLASH - NAND (SLC) | - | - | - | - | - | - | - | - | - | - | 70.5mOhm @ 120Hz | Polar | - | - | - | - | - | 2.47A | 4Tbit | Polar | - | - | - | 2.47 A @ 120 Hz | - | 3.1616 A @ 50 kHz | - | - | - | - | FLASH | UFS | - | - | - | 0.064ohm | - | - | - | - | - | - | - | 512G x 8 | 40mm | - | - | - | - | - | - | - | - | - | ||
![]() 301R821M050LQ2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | 301R821M050LQ2 | 301R | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | - | - | 5.49 | Yes | - | - | - | - | - | - | - | - | - | - | 301R | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | - | 820 µF | - | - | - | - | 7.5 mm | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 50 V | - | 4 mA | 0.93 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 89 mΩ | - | - | - | - | - | - | - | - | - | - | 18.5 mm | - | - | 37.5 mm | - | - | - | - | ||
![]() 338SAK016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | ILLINOIS CAPACITOR INC | - | 2000 Hrs @ 85°C | - | - | 338SAK016M | SAK | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | 85 °C | -40 °C | - | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Active | - | - | - | 5.64 | Yes | - | - | - | - | - | - | 16 V | - | - | -40°C ~ 85°C | SAK | 0.709 Dia (18.00mm) | ±20% | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 3300 µF | - | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 131mOhm @ 120Hz | POLARIZED | 0.295 (7.50mm) | - | 16 V | - | 1.584 mA | 1430 mA | - | Polar | 0.26 | - | - | 1.43 A @ 120 Hz | - | 1.6445 A @ 10 kHz | - | 20% | 20% | - | - | - | - | - | - | 131 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 0.650 (16.50mm) | - | - | - | - | - | ||
![]() 450C262M450BF8 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | 450C262M450BF8 | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | - | - | - | 5.62 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Tin (Sn) | - | - | 2600 µF | - | - | - | - | - | compliant | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 450 V | - | 3.24499 mA | 13400 mA | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 35.6 mΩ | - | - | - | - | - | - | - | - | - | - | 50.8 mm | - | - | 146.05 mm | - | - | - | - |