- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance Tolerance | DCL | Equivalent Series Resistance Type | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Size(mm) | Product | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 476KXM050M Cornell Dubilier Electronics | 71976 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 476KXM050M | KXM | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 5.66 | - | Yes | - | - | 50 V | - | - | - | -55°C ~ 105°C | - | KXM | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 47 µF | - | Ammo Pack; Tape | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5274Ohm @ 120Hz | - | POLARIZED | 0.098 (2.50mm) | 50 V | - | - | 0.0235 mA | 148.5 mA | Polar | 0.1 | 1.132 Ohms | 128 mA @ 120 Hz | - | 320 mA @ 100 kHz | 20% | 20% | - | 3527.4 mΩ | - | - | - | - | - | - | 6.3 mm | - | 0.492 (12.50mm) | 11 mm | - | - | - | - | ||
![]() 227CKE025MGM Cornell Dubilier Electronics | 8742 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 227CKE025MGM | CKE | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 7.74 | - | Yes | - | - | 25 V | - | - | - | -40°C ~ 105°C | - | CKE | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | - | 220 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.055Ohm @ 120Hz | - | POLARIZED | 0.098 (2.50mm) | 25 V | - | - | 0.165 mA | 200 mA | Polar | 0.15 | - | 200 mA @ 120 Hz | - | 330 mA @ 100 kHz | 20% | 20% | - | 1130.9 mΩ | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | ||
![]() 226TTA100M Cornell Dubilier Electronics | 570 | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 226TTA100M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | - | - | Active | - | - | 3.88 | - | Yes | - | - | 100 V | - | - | - | -40°C ~ 85°C | - | TTA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 7.536Ohm @ 120Hz | - | POLARIZED | - | 100 V | - | - | 0.066 mA | 145 mA | Polar | 0.2 | - | 120 mA @ 120 Hz | - | 183.6 mA @ 50 kHz | 20% | 20% | - | 15072 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 225CKE450M Cornell Dubilier Electronics | 197 | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 225CKE450M | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 3.88 | - | Yes | - | - | 450 V | - | - | - | -25°C ~ 105°C | - | CKE | 0.394 Dia (10.00mm) | ±20% | - | Yes | EAR99 | - | - | Bypass, Decoupling | - | 2.2 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 150.71Ohm @ 120Hz | - | POLARIZED | 5mm | 450 V | - | - | 0.0697 mA | 31 mA | Polar | 0.2 | - | 31 mA @ 120 Hz | - | - | 20% | 20% | - | 150791.4 mΩ | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | 12.5mm | - | - | ||
![]() AFK227M10E16B Cornell Dubilier Electronics | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | AFK227M10E16B | - | - | - | - | - | - | 105 °C | -55 °C | - | , 3733 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | - | - | 5.71 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn95Pb5) | - | 8532.22.00.20 | 220 µF | - | BULK | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 10 V | 3733 | - | 0.022 mA | 225 mA | - | 0.19 | - | - | - | - | 20% | 20% | - | 260 mΩ | - | - | - | - | - | - | - | 6.2 mm | - | 9.5 mm | 8.3 mm | - | - | - | ||
![]() DCMC952T160BJ2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCMC952T160BJ2B | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 9500 µF | - | - | 22.23 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 160 V | - | - | 7.4 mA | 8300 mA | - | - | - | - | - | - | 50% | 10% | - | 26.4 mΩ | - | - | - | - | - | - | 51.41 mm | - | - | 92.842 mm | - | - | - | - | ||
![]() DCMC102T400EB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCMC102T400EB2B | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 1000 µF | - | - | 19.05 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | - | - | 6 mA | 3400 mA | - | - | - | - | - | - | 50% | 10% | - | 134 mΩ | - | - | - | - | - | - | 45.06 mm | - | - | 80.142 mm | - | - | - | - | ||
![]() DCMX172U100AK2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCMX172U100AK2B | DCMX | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 1700 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 100 V | - | - | 2.473863 mA | 2800 mA | - | - | - | - | - | - | 75% | 10% | - | 120 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC163T350FN2D Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCMC163T350FN2D | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 16000 µF | - | - | 31.75 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 350 V | - | - | 14.2 mA | 22300 mA | - | - | - | - | - | - | 50% | 10% | - | 14.9 mΩ | - | - | - | - | - | - | 89.51 mm | - | - | 194.442 mm | - | - | - | - | ||
![]() DCMX282T400CC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCMX282T400CC2B | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 2800 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 400 V | - | - | 5.6 mA | 7600 mA | - | - | - | - | - | - | 50% | 10% | - | 52 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC412T500DP2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCMC412T500DP2B | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 4100 µF | - | - | 31.75 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 500 V | - | - | 8.59 mA | 13500 mA | - | - | - | - | - | - | 50% | 10% | - | 35.5 mΩ | - | - | - | - | - | - | 76.81 mm | - | - | 149.992 mm | - | - | - | - | ||
![]() DCM142T200BC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCM142T200BC2B | DCM | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 1400 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 200 V | - | - | 1.4 mA | 4500 mA | - | - | - | - | - | - | 50% | 10% | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM652U100BB2B Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | - | - | - | - | DCM652U100BB2B | DCM | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 6500 µF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 100 V | - | - | 3.25 mA | 6600 mA | - | - | - | - | - | - | 75% | 10% | - | 37 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226SML063MD8 Cornell Dubilier Electronics | 29 |
| - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 226SML063MD8 | SML | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , 3333 | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 5.74 | - | Yes | - | - | 63 V | - | - | - | -40°C ~ 85°C | - | SML | 0.315 Dia (8.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22 µF | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 9.043Ohm @ 120Hz | - | POLARIZED | - | 63 V | 3333 | - | 0.01386 mA | 120 mA | Polar | 0.12 | - | 120 mA @ 120 Hz | - | 180 mA @ 100 kHz | 20% | 20% | - | 9043 mΩ | - | - | - | - | - | - | - | - | 0.417 (10.60mm) | - | - | - | - | - | ||
![]() 225CKH250M Cornell Dubilier Electronics | 49688 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 225CKH250M | CKH | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.87 | Compliant | Yes | - | - | 250 V | 250 V | - | - | -25°C ~ 105°C | - | CKH | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 2.2 µF | - | - | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 113.036Ohm @ 120Hz | - | POLARIZED | 0.098 (2.50mm) | 250 V | - | - | 0.0565 mA | 31 mA | Polar | 0.15 | - | 29 mA @ 120 Hz | - | 72.5 mA @ 100 kHz | 20% | 20% | - | 113093.5 mΩ | - | - | - | - | - | - | 6.3 mm | 11 mm | 0.492 (12.50mm) | 11 mm | - | - | - | - | ||
![]() 228CKE016M Cornell Dubilier Electronics | 109 | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 228CKE016M | CKE | + 105 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | - | - | Active | - | - | 3.74 | - | Yes | - | - | 16 V | - | 16 VDC | - | -40°C ~ 105°C | - | CKE | 0.492 Dia (12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | Bypass, Decoupling | - | 2200 µF | Capacitors | - | - | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 150.7mOhm @ 120Hz | - | POLARIZED | 5mm | 16 V | - | - | 1.056 mA | 1050 mA | Polar | 0.21 | - | 1.11 A @ 120 Hz | Straight | 1.554 A @ 100 kHz | 20% | 20% | Electrolytic Capacitors | 158.3 mΩ | - | - | General Purpose Electrolytic Capacitors | - | - | - | 12.5 mm | - | 0.846 (21.50mm) | 20 mm | - | 20mm | - | - | ||
![]() 228CKH016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 228CKH016M | CKH | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.74 | - | Yes | - | - | 16 V | - | - | - | -40°C ~ 105°C | - | CKH | 0.492 Dia (12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22 | 2200 µF | - | - | 5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 150.7mOhm @ 120Hz | - | POLARIZED | 0.197 (5.00mm) | 16 V | - | - | 1.056 mA | 1090 mA | Polar | 0.21 | - | 1.25 A @ 120 Hz | - | 1.75 A @ 100 kHz | 20% | 20% | - | 158.3 mΩ | - | - | - | - | - | - | 12.5 mm | - | 1.043 (26.50mm) | 25 mm | - | - | - | - | ||
![]() 227CKS016M Cornell Dubilier Electronics | 4595 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 85°C | 227CKS016M | CKS | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | - | - | Active | - | - | 3.73 | - | Yes | - | - | 16 V | - | - | - | -40°C ~ 85°C | - | CKS | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 220 µF | - | - | 2.5 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.206Ohm @ 120Hz | - | POLARIZED | 0.098 (2.50mm) | 16 V | - | - | 0.1056 mA | 310 mA | Polar | 0.16 | - | 290 mA @ 120 Hz | - | 478.5 mA @ 100 kHz | 20% | 20% | - | 1206 mΩ | - | - | - | - | - | - | 6.3 mm | - | 0.492 (12.50mm) | 11 mm | - | - | - | - | ||
![]() 227AXZ050M Cornell Dubilier Electronics | 11196 |
| - | Surface Mount | Radial, Can - SMD | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | ILLINOIS CAPACITOR INC | - | - | - | 2000 Hrs @ 105°C | 227AXZ050M | AXZ | - | Cornell Dubilier / Illinois Capacitor | - | - | - | 105 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , 4141 | CYLINDRICAL PACKAGE | SMT | Transferred | - | - | Active | - | - | 7.94 | - | Yes | - | - | 50 V | - | - | - | -55°C ~ 105°C | - | AXZ(50 V) | 0.394 Dia (10.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 220 µF | - | TR | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.055Ohm @ 120Hz | - | POLARIZED | - | 50 V | 4141 | - | 0.11 mA | 469 mA | Polar | 0.14 | 180 mOhms | 335 mA @ 120 Hz | - | 670 mA @ 100 kHz | 20% | 20% | - | 1055 mΩ | - | - | - | - | - | - | - | 10.2 mm | 0.417 (10.60mm) | 10 mm | 10.3 mm | - | - | - | ||
![]() 226TTA450M Cornell Dubilier Electronics | 157 | - | - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | 1030@1MIN(uA) | STANDARD | ILLINOIS CAPACITOR INC | 0.8(mm) | Not Required(mm) | 2000(hr) | 2000 Hrs @ 85°C | 226TTA450M | - | - | Cornell Dubilier / Illinois Capacitor | - | Through Hole | -25C to 85C | 85 °C | -25 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Not Required(mm) | 16(mm) | Active | - | No | 3.88 | Non-Compliant | Yes | Not Required(mm) | 20% | 450 V | 450 V | - | Not Required | -25°C ~ 85°C | Bulk | TTA | 0.630 Dia x 1.220 L (16.00mm x 31.00mm) | ±20% | e3 | Yes | EAR99 | Electrolytic | Matte Tin (Sn) | General Purpose | - | 22 µF | - | - | - | compliant | Axial | ALUMINUM ELECTROLYTIC CAPACITOR | 18.839Ohm @ 120Hz | Not Required | POLARIZED | - | 450 V | - | 450VDC | 1.03 mA | 150 mA | Polar | 0.25 | - | 160 mA @ 120 Hz | - | 244.8 mA @ 50 kHz | 20% | 20% | - | 18839 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | 16 X 31 | - | 30mm | - | 30(mm) | 16 mm | 30 mm | - | - | - | - | Not Required(mm) | - |