- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Samacsys Description | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 229TTA016M Cornell Dubilier Electronics | 190 |
| - | Through Hole | Axial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | 229TTA016M | TTA | Cornell Dubilier / Illinois Capacitor | 85 °C | -40 °C | Bulk | , | TUBULAR PACKAGE | Axial | Transferred | Active | 8.5 | Yes | - | 16 V | -40°C ~ 85°C | TTA | 0.866 Dia x 2.010 L (22.00mm x 51.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 22000 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | 46.7mOhm @ 120Hz | POLARIZED | - | 16 V | 10.56 mA | 3600 mA | Polar | 0.59 | 3.6 A @ 120 Hz | 4.608 A @ 50 kHz | 20% | 20% | 45 mΩ | Tape & Reel/Ammo Pack, Epoxy Ends | - | - | - | - | ||
![]() 225BPS100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | 225BPS100M | - | Cornell Dubilier / Illinois Capacitor | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | 7.99 | Yes | - | 100 V | -40°C ~ 85°C | BPS | 0.248 Dia (6.30mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | Audio | 2.2 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | 75.358Ohm @ 120Hz | NON-POLARIZED | 0.098 (2.50mm) | 100 V | 0.0066 mA | 30 mA | Bi-Polar | 0.1 | 36 mA @ 120 Hz | - | 20% | 20% | 75358 mΩ | Tape & Reel, Formed Leads, Epoxy Ends | - | 0.512 (13.00mm) | - | - | ||
![]() 227CKS050M Cornell Dubilier Electronics | 1416 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ILLINOIS CAPACITOR INC | 2000 Hrs @ 85°C | 227CKS050M | CKS | Cornell Dubilier / Illinois Capacitor | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Transferred | Active | 3.43 | Yes | CAP ALUM 220UF 20% 50V THRU HOLE | 50 V | -40°C ~ 85°C | CKS | 0.394 Dia (10.00mm) | ±20% | e3 | Yes | EAR99 | Matte Tin (Sn) | General Purpose | 220 µF | - | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | 754mOhm @ 120Hz | POLARIZED | 0.197 (5.00mm) | 50 V | 0.33 mA | 490 mA | Polar | 0.1 | 510 mA @ 120 Hz | 841.5 mA @ 100 kHz | 20% | 20% | 754 mΩ | - | 10 mm | 0.551 (14.00mm) | 12.5 mm | - | ||
![]() 450C302M200AJ8L Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 450C302M200AJ8L | 450C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.7 | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 3000 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 200 V | 4 mA | 9100 mA | - | - | - | - | 20% | 20% | 42.7 mΩ | - | - | - | - | - | ||
![]() 3186EH333T075APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3186EH333T075APA1 | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.41 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 33000 µF | - | 22.2 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 75 V | 9.43928 mA | 15500 mA | - | - | - | - | 50% | 10% | 9 mΩ | - | 51.31 mm | - | 143.71 mm | - | ||
![]() 3186BE103T075BPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3186BE103T075BPA1 | 3186 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.33 | Yes | - | - | - | 3186 | - | - | - | Yes | EAR99 | - | - | 10000 µF | BULK | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 75 V | 5.2 mA | 7800 mA | - | 0.17 | - | - | 50% | 10% | 21 mΩ | - | 35.41 mm | - | 105.61 mm | - | ||
![]() 3186GE332T450APS1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3186GE332T450APS1 | 3186 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.3 | Yes | - | - | - | 3186 | - | - | - | Yes | EAR99 | - | - | 3300 µF | - | 31.8 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 1.3787 mA | 9500 mA | - | - | - | - | 50% | 10% | 35 mΩ | - | 76.71 mm | - | 105.61 mm | - | ||
![]() 3186BC153T040APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3186BC153T040APA1 | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.41 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 15000 µF | - | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 4.64758 mA | 6600 mA | - | - | - | - | 50% | 10% | 19 mΩ | - | 35.41 mm | - | 80.21 mm | - | ||
![]() 3186BA223T016APA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3186BA223T016APA1 | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.41 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 22000 µF | - | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 3.55978 mA | 4700 mA | - | - | - | - | 50% | 10% | 25 mΩ | - | 35.41 mm | - | 54.81 mm | - | ||
![]() 3186FE473M063BPA1 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3186FE473M063BPA1 | 3186 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.41 | Yes | - | - | - | 3186 | - | - | - | Yes | EAR99 | - | - | 47000 µF | BULK | 28.6 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 6 mA | 18000 mA | - | 0.31 | - | - | 20% | 20% | 8 mΩ | - | 64.01 mm | - | 105.61 mm | - | ||
![]() 330R682U040JP2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 330R682U040JP2 | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.49 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 6800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 40 V | 0.26076 mA | 2940 mA | - | - | - | - | 75% | 10% | 20.2 mΩ | - | 25.8 mm | - | 67.3 mm | - | ||
![]() 3018R2U250EG1E Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 3018R2U250EG1E | 301 | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 5.54 | Yes | - | - | - | 301 | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 8.2 µF | - | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 4 mA | 0.03 mA | - | - | - | - | 75% | 10% | 29900 mΩ | - | 13 mm | - | 23 mm | - | ||
![]() 330223U010JS2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 330223U010JS2 | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.5 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 22000 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 10 V | 0.23452 mA | 3200 mA | - | - | - | - | 75% | 10% | 20.1 mΩ | - | 25.8 mm | - | 80 mm | - | ||
![]() 330103U016JL2 Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 330103U016JL2 | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Active | - | 5.48 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 10000 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 0.2 mA | 2100 mA | - | - | - | - | 75% | 10% | 31.8 mΩ | - | 25.8 mm | - | 54.6 mm | - | ||
![]() 350GL211T100C Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | ALUMINUM (DRY/SOLID) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | 350GL211T100C | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | 5.84 | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 210 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 100 V | 0.07246 mA | 504 mA | - | - | - | - | 50% | 10% | 295 mΩ | - | 19.685 mm | - | 54.788 mm | - | ||
![]() DCMC103T350FE2DS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | DCMC103T350FE2DS | DCMC | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.6 | Yes | - | - | - | DCMC | - | - | - | Yes | EAR99 | - | - | 10000 µF | - | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | 6 mA | 15300 mA | - | - | - | - | 50% | 10% | 22.5 mΩ | - | 89.51 mm | - | 130.942 mm | - | ||
![]() DCMC103T250CD2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | DCMC103T250CD2BS | DCMC | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.51 | Yes | - | - | - | DCMC | - | - | - | Yes | EAR99 | - | - | 10000 µF | - | 28.58 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 6 mA | 14500 mA | - | - | - | - | 50% | 10% | 17.8 mΩ | - | 64.11 mm | - | 118.242 mm | - | ||
![]() DCMC183T350FG2DP Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | DCMC183T350FG2DP | DCMC | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Active | - | 5.68 | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 18000 µF | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | 6 mA | 24800 mA | - | - | - | - | 50% | 10% | 12.4 mΩ | - | - | - | - | - | ||
![]() DCMC472T400DC2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | DCMC472T400DC2BS | DCMC | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.51 | Yes | - | - | - | DCMC | - | - | - | Yes | EAR99 | - | - | 4700 µF | - | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 6 mA | 10500 mA | - | - | - | - | 50% | 10% | 37 mΩ | - | 76.81 mm | - | 105.542 mm | - | ||
![]() DCMC332T450CE2BS Cornell Dubilier Electronics | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | CORNELL DUBILIER ELECTRONICS INC | - | DCMC332T450CE2BS | DCMC | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | 5.51 | Yes | - | - | - | DCMC | - | - | - | Yes | EAR99 | - | - | 3300 µF | - | 28.58 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 6 mA | 9200 mA | - | - | - | - | 50% | 10% | 40.4 mΩ | - | 64.11 mm | - | 130.942 mm | - |