- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Capacitance | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMX722T250DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX722T250DC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 7200 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 9 mA | 9300 mA | 50% | 10% | 32 mΩ | - | - | ||
![]() DCMX263U150DP2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX263U150DP2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 26000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 150 V | 19.5 mA | 15100 mA | 75% | 10% | 14 mΩ | - | - | ||
![]() DCMC223T200DE2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC223T200DE2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 22000 µF | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 12.59 mA | 18200 mA | 50% | 10% | 14.8 mΩ | 76.81 mm | 130.942 mm | ||
![]() DCMC323T160DD2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC323T160DD2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 32000 µF | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160 V | 13.58 mA | 23000 mA | 50% | 10% | 8.2 mΩ | 76.81 mm | 118.242 mm | ||
![]() DCMX412T400DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX412T400DC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 4100 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 8.2 mA | 8700 mA | 50% | 10% | 45 mΩ | - | - | ||
![]() DCMX602U250CC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX602U250CC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 6000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 7.348469 mA | 10600 mA | 75% | 10% | 22.3 mΩ | - | - | ||
![]() DCMC172T400CH2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC172T400CH2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 1700 µF | 28.58 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6 mA | 4700 mA | 50% | 10% | 93.1 mΩ | 64.11 mm | 67.442 mm | ||
![]() DCMX602T200BF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX602T200BF2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.7 | Yes | Yes | EAR99 | 6000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 6 mA | 7400 mA | 50% | 10% | 32 mΩ | - | - | ||
![]() DCMX372U250BC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX372U250BC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 3700 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 5.770615 mA | 8400 mA | 75% | 10% | 27.4 mΩ | - | - | ||
![]() DCMX122U500EE2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX122U500EE2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 1200 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 500 V | 4.64758 mA | 3100 mA | 75% | 10% | 211 mΩ | - | - | ||
![]() DCMC851T400AC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC851T400AC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 850 µF | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6 mA | 3800 mA | 50% | 10% | 137.3 mΩ | 35.54 mm | 105.542 mm | ||
![]() DCMX312U200BB2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX312U200BB2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 3100 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 4.724405 mA | 7000 mA | 75% | 10% | 32.2 mΩ | - | - | ||
![]() DCMX331U350AA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX331U350AA2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 330 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 2.039117 mA | 1600 mA | 75% | 10% | 297 mΩ | - | - | ||
![]() DCMC133U100BB2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC133U100BB2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 13000 µF | 22.23 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 6.84 mA | 9000 mA | 75% | 10% | 30.6 mΩ | 51.41 mm | 80.142 mm | ||
![]() DCMX122U400AF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX122U400AF2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 1200 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 4.156922 mA | 4600 mA | 75% | 10% | 79.4 mΩ | - | - | ||
![]() DCMC123U075EH2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC123U075EH2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 12000 µF | 19.05 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 75 V | 6 mA | 6100 mA | 75% | 10% | 47.3 mΩ | 45.06 mm | 67.442 mm | ||
![]() DCMC102T200AA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC102T200AA2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 1000 µF | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 6 mA | 2600 mA | 50% | 10% | 140.3 mΩ | 35.54 mm | 54.742 mm | ||
![]() DCMX202U300EC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX202U300EC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 2000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 300 V | 4.64758 mA | 5500 mA | 75% | 10% | 53.3 mΩ | - | - | ||
![]() DCMX592U100AB2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX592U100AB2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 5900 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 4.608687 mA | 5400 mA | 75% | 10% | 42 mΩ | - | - | ||
![]() DCMX692U100AC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX692U100AC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 6900 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 3.45 mA | 6500 mA | 75% | 10% | 30 mΩ | - | - |