- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Capacitance | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Positive Tolerance | Negative Tolerance | ESR | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMX192T450BF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX192T450BF2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 1900 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 4.275 mA | 6200 mA | 50% | 10% | 56 mΩ | - | - | ||
![]() DCMC632U100BA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC632U100BA2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 6300 µF | 22.23 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 6 mA | 5600 mA | 75% | 10% | 51.8 mΩ | 51.41 mm | 54.742 mm | ||
![]() DCMX532U150EC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX532U150EC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.75 | Yes | Yes | EAR99 | 5300 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 150 V | 3.975 mA | 7500 mA | 75% | 10% | 31 mΩ | - | - | ||
![]() DCMC731T300AH2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC731T300AH2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 730 µF | 12.7 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 300 V | 6 mA | 2500 mA | 50% | 10% | 188.8 mΩ | 35.54 mm | 67.442 mm | ||
![]() DCMX431U500AJ2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX431U500AJ2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 430 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 500 V | 2.782085 mA | 1400 mA | 75% | 10% | 552 mΩ | - | - | ||
![]() DCMX621U350AB2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX621U350AB2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 620 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 2.794995 mA | 2500 mA | 75% | 10% | 158 mΩ | - | - | ||
![]() DCMX242U250BB2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX242U250BB2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 2400 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250 V | 4.64758 mA | 6200 mA | 75% | 10% | 41.2 mΩ | - | - | ||
![]() DCMC113T400DG2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC113T400DG2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 11000 µF | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 12.59 mA | 20100 mA | 50% | 10% | 15.1 mΩ | 76.81 mm | 219.842 mm | ||
![]() DCMC802T300CF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC802T300CF2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 8000 µF | 28.58 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 300 V | 9.3 mA | 14300 mA | 50% | 10% | 19.8 mΩ | 64.11 mm | 143.642 mm | ||
![]() DCMX573U100DP2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX573U100DP2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 57000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 28.5 mA | 16000 mA | 75% | 10% | 11 mΩ | - | - | ||
![]() DCMC153T200DC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC153T200DC2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 15000 µF | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 10.39 mA | 14300 mA | 50% | 10% | 19.7 mΩ | 76.81 mm | 105.542 mm | ||
![]() DCMC794U035FG2D Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC794U035FG2D | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.67 | Yes | Yes | EAR99 | 790000 µF | 31.75 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 31.55 mA | 48400 mA | 75% | 10% | 3.3 mΩ | 89.51 mm | 219.842 mm | ||
![]() DCMX183U200DF2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX183U200DF2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 18000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 11.384199 mA | 18400 mA | 75% | 10% | 11.8 mΩ | - | - | ||
![]() DCMX282U400CC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX282U400CC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 2800 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 6.349803 mA | 7800 mA | 75% | 10% | 41.7 mΩ | - | - | ||
![]() DCMC242T350EE2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC242T350EE2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 2400 µF | 19.05 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 6 mA | 6500 mA | 50% | 10% | 59.1 mΩ | 45.06 mm | 130.942 mm | ||
![]() DCMC562T200BJ2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC562T200BJ2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 5600 µF | 22.23 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | 6.35 mA | 7500 mA | 50% | 10% | 36.2 mΩ | 51.41 mm | 92.842 mm | ||
![]() DCMX172U400BC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX172U400BC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 1700 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | 4.947726 mA | 5700 mA | 75% | 10% | 59.8 mΩ | - | - | ||
![]() DCMC761T350EA2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC761T350EA2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 760 µF | 19.05 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | 6 mA | 2900 mA | 50% | 10% | 176.6 mΩ | 45.06 mm | 54.742 mm | ||
![]() DCMX113U100EC2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMX113U100EC2B | DCMX | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.71 | Yes | Yes | EAR99 | 11000 µF | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 5.5 mA | 8900 mA | 75% | 10% | 19 mΩ | - | - | ||
![]() DCMC921T450EJ2B Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | CORNELL DUBILIER ELECTRONICS INC | DCMC921T450EJ2B | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | Active | 5.58 | Yes | Yes | EAR99 | 920 µF | 19.05 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | 6 mA | 3800 mA | 50% | 10% | 130.9 mΩ | 45.06 mm | 92.842 mm |