- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Frequency-Self-Resonant | Mfr | Number of Elements | Number of I/Os | Package | Primary Material | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Approval Agency | Output Type | Failure Rate | Lead Spacing | Note | Inductance | Number of Circuits | DC Resistance (DCR) | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Cable Opening | Current - Supply | Response Time | Slew Rate | Amplifier Type | Current - Input Bias | Fuse Type | Current - Output High, Low | Logic Type | Voltage - Input Offset | EEPROM Size | Current - Output / Channel | Number of Bits per Element | -3db Bandwidth | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMC392M400DC5F Cornell Dubilier Electronics | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | 50V | - | -55°C ~ 125°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | ||
![]() DCMX222T450BF2B Cornell Dubilier Electronics | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | RN732A | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 8.45 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | - | - | ||
![]() DCMX931T450BB2B Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 540MHz | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | ct0603lsf | - | ±10% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 780 nH | - | 830mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX792T400FE2E Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC242V450DF2B Cornell Dubilier Electronics | In Stock | - | - | Panel Mount | - | Flange | Composite | - | Thermoplastic | - | ACT90WB | Gold | Copper Alloy | - | - | TE Connectivity Deutsch Connectors | - | - | Bag | Composite | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 2 | - | Olive Drab | Aviation, Communication Systems, Industrial | - | - | Threaded | - | - | C | Shielded | Environment Resistant | Olive Drab Cadmium | 11-2 | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() DCMC632M400DF2G Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC302T450DD2B Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | MAX4453 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | 5.25 V | 2.7 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620µA (x2 Channels) | - | 95V/µs | General Purpose | 800 nA | - | - | - | 400 µV | - | 22 mA | - | 200 MHz | - | - | - | - | - | - | ||
![]() DCMX162M500CC2E Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SO | - | - | 74ALVC245 | - | - | - | - | NXP USA Inc. | 1 | - | Tube | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | 74ALVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65V ~ 3.6V | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA, 24mA | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | ||
![]() DCMX682M400DF2B Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Cartridge, Non-Standard | - | - | - | - | - | - | - | - | - | - | SCHURTER Inc. | - | - | Bulk | - | Obsolete | - | - | - | - | - | 172876 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | - | - | Cartridge, Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC332T400CF2D Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | - | - | 52-PLCC (19.1x19.1) | - | - | MC68711 | - | - | A/D 8x8b | - | NXP USA Inc. | - | 38 | Tube | - | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | HC11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 4MHz | 768 x 8 | - | - | 4.5V ~ 5.5V | HC11 | POR, WDT | OTP | 8-Bit | 20KB (20K x 8) | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | ||
![]() DCMC272T400BF5M Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 1438136 | - | - | - | - | TE Connectivity AMP Connectors | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX702U250CD2B Cornell Dubilier Electronics | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | VJ0603 | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | - | 100V | - | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.037 (0.94mm) | - | - | - | ||
![]() DCMX702T250BF2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX103U200DC2B Cornell Dubilier Electronics | In Stock | - | - | - | Axial | - | - | Axial | - | - | RWR89 | - | - | - | - | Vishay Dale | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | 2 | - | ±400ppm/°C | - | - | 909 mOhms | - | Wirewound | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | ||
![]() DCMX252T300BC2B Cornell Dubilier Electronics | In Stock | - | - | Surface Mount, MLCC | 2325 (5864 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tray | - | Obsolete | - | - | 2500V (2.5kV) | - | -55°C ~ 125°C | Hi-Q® | 0.230 L x 0.250 W (5.84mm x 6.35mm) | ±0.1pF | - | - | P90 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR, High Voltage | - | 0.145 (3.68mm) | - | - | - | ||
![]() DCMC152T400BC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | 100009 | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC272T250BC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX201T450AA2A Cornell Dubilier Electronics | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Obsolete | - | - | 25V | - | -55°C ~ 150°C | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() DCMX102T450BC2B Cornell Dubilier Electronics | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | RN732A | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 619 Ohms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | - | - | ||
![]() DCMC292T200EC2B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Bulk | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |