- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | Product | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMP2S33K Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P10R561K1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMC472M400DC5D Cornell Dubilier Electronics | In Stock | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Compliant | - | 400 V | - | - | - | - | 20 % | Screw | 85 °C | -40 °C | - | 4.7 mF | - | - | 31.75 mm | - | - | - | 2000 hours | - | - | - | - | 76 mm | - | - | 105 mm | - | ||
![]() SGV101M016RT Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3188EC502U050AMA2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476CKE350M Cornell Dubilier Electronics | 4644 |
| - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | Non-Compliant | 350 V | 350 V | - | -25°C ~ 105°C | CKE | 0.630 Dia (16.00mm) | ±20% | - | - | - | Bypass, Decoupling | 47 F | - | - | - | 7.05 Ω | 0.295 (7.50mm) | Polar | - | 190 mA @ 120 Hz | 342 mA @ 100 kHz | - | - | 16 mm | 25 mm | 1.043 (26.50mm) | - | - | ||
![]() NR301680U160FF2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301270U160EM2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185103J250RAB Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMM421VSN101MR20S Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382LX102M450N062 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | 2 Pin | - | - | + 85 C | - | - 25 C | - | - | - | - | - | 450 VDC | - | - | - | 20 % | - | - | - | - | 1000 uF | Capacitors | Snap In | - | - | - | - | - | - | - | Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 40 mm | - | - | 63 mm | - | ||
![]() 430P683X9200 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380L103M025J042 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107CKS100MLQ Cornell Dubilier Electronics | 6435 |
| - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 100 V | - | - | -40°C ~ 85°C | CKS | 0.394 Dia (10.00mm) | ±20% | - | - | - | General Purpose | 100 µF | - | - | - | 1.326Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 340 mA @ 120 Hz | - | - | - | - | - | 0.689 (17.50mm) | - | - | ||
![]() 380L151M250J012 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380L331M250K022 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476SML6R3M Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 6.3 V | - | - | -40°C ~ 85°C | SML | 0.197 Dia (5.00mm) | ±20% | - | - | - | General Purpose | 47 µF | - | - | - | 9.877Ohm @ 120Hz | - | Polar | - | 52 mA @ 120 Hz | 78 mA @ 100 kHz | - | - | - | - | 0.217 (5.50mm) | - | - | ||
![]() 476SMH016M Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | 16 V | - | - | -55°C ~ 105°C | SMH | 0.248 Dia (6.30mm) | ±20% | - | - | - | General Purpose | 47 µF | - | - | - | 7.055Ohm @ 120Hz | - | Polar | - | 70 mA @ 120 Hz | 105 mA @ 100 kHz | - | - | - | - | 0.217 (5.50mm) | - | - | ||
![]() 430P126X9050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301EN680U075B2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |