- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C471K2RAC Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185562J100RAA Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS156K050P1F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P10R681K1 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430P106X5050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476CKR100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | Non-Compliant | 100 V | -40°C ~ 85°C | CKR | 0.394 Dia (10.00mm) | ±20% | General Purpose | 47 µF | - | 2.258Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 280 mA @ 120 Hz | 644 mA @ 100 kHz | - | - | 0.689 (17.50mm) | - | ||
![]() 228LBB100M2CF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 3000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 100 V | -40°C ~ 85°C | LBB | 0.984 Dia (25.00mm) | ±20% | General Purpose | 2200 µF | - | 113.04mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.13 A @ 120 Hz | 3.9125 A @ 10 kHz | - | - | 1.654 (42.00mm) | - | ||
![]() 474SMH050M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -55°C ~ 105°C | SMH | 0.157 Dia (4.00mm) | ±20% | General Purpose | 0.47 µF | - | 423.28Ohm @ 120Hz | - | Polar | - | 5 mA @ 120 Hz | 7.5 mA @ 100 kHz | - | - | 0.217 (5.50mm) | - | ||
![]() 515D225M450CD6A Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301332U6R3LV2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430P334X5100 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7P351V360A012L Cornell Dubilier Electronics | 49 |
| - | - | - | - | Cornell Dubilier - CDE | 10 | - | Cornell Dubilier | - | - | - | - | - | - | 7P | - | - | - | - | Capacitors | - | - | - | - | - | - | Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | ||
![]() 7P122V330A062 Cornell Dubilier Electronics | 49 |
| - | - | - | - | Cornell Dubilier - CDE | 10 | - | Cornell Dubilier | - | - | - | - | - | - | 7P | - | - | - | - | Capacitors | - | - | - | - | - | - | Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | ||
![]() PF801V500AD2B Cornell Dubilier Electronics | 49 |
| - | - | - | - | Cornell Dubilier - CDE | 42 | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | - | - | ||
![]() 335CKE100M Cornell Dubilier Electronics | 70398 |
| - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 100 V | -40°C ~ 105°C | CKE | 0.197 Dia (5.00mm) | ±20% | Bypass, Decoupling | 3.3 µF | - | 40.19Ohm @ 120Hz | 0.079 (2.00mm) | Polar | - | 35 mA @ 120 Hz | - | - | - | 0.492 (12.50mm) | - | ||
![]() 337TTA050M Cornell Dubilier Electronics | 937 |
| - | Through Hole | Axial, Can | - | - | - | 2000 Hrs @ 85°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -40°C ~ 85°C | TTA | 0.394 Dia x 1.024 L (10.00mm x 26.00mm) | ±20% | General Purpose | 330 µF | - | 602.9mOhm @ 120Hz | - | Polar | - | 565 mA @ 120 Hz | 779.7 mA @ 50 kHz | - | - | - | - | ||
![]() 336KXM035M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 35 V | -55°C ~ 105°C | KXM | 0.197 Dia (5.00mm) | ±20% | General Purpose | 33 µF | - | 6.0286Ohm @ 120Hz | 0.079 (2.00mm) | Polar | 1 Ohms | 100 mA @ 120 Hz | 250 mA @ 100 kHz | - | - | 0.492 (12.50mm) | - | ||
![]() 383LE1356 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160475J100P Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 730P184X5630 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |