- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Capacitance - nF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | ESR | Custom Capabilities | Ripple Current (AC) | Product | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 475CKE350M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | 4700 nF | - | - | 200 | - | 2000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | 350 V | 350 VDC | -25°C ~ 105°C | Bulk | - | CKE | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | - | - | - | - | - | Bypass, Decoupling | - | 4.7 uF | - | - | Radial | - | - | - | 70.547Ohm @ 120Hz | - | - | 5 mm | - | - | - | - | 47 mA | - | Polar | - | - | - | 47 mA @ 120 Hz | Straight | - | - | 70.547 Ohms | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 10 mm | - | 0.551 (14.00mm) | 12.5 mm | - | - | - | - | - | - | - | - | ||
![]() 334MPW630K Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Not Required | - | - | Polypropylene (PP), Metallized | - | - | - | ± 10% | - | - | 0.8(mm) | - | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | Through Hole | -55C to 105C | Bulk | Not Required(mm) | 15.5(mm) | Active | - | - | Not Required(mm) | PP | 10% | - | - | 630V | -55°C ~ 105°C | Bulk | - | MPW | 0.610 Dia x 1.339 L (15.50mm x 34.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | DC Link, DC Filtering | - | 330000PF(pF) | - | - | Axial | - | - | - | 536 mOhms | Not Required | - | - | - | - | 630VDC/250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | 34mm | - | 34(mm) | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | ||
![]() SK101M010ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 10V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 2.52Ohm | - | POLARIZED | 0.079 2.00mm | - | - | - | 0.01mA | 180mA | - | - | 2000 hours | 0.2 | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 381LX331M450A042 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 62.00001g | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2005 | 381LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 330μF | 450V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 502mOhm | - | - | 0.394 10.00mm | 800 μm | - | 450V | 4mA | 1.4A | 120Hz | Polar | 3000 hours | - | - | 1.4A @ 120Hz | - | 1.9A @ 20kHz | - | - | - | - | - | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SK220M016ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | SK | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 22μF | 16V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 9.65Ohm | - | POLARIZED | 0.079 2.00mm | 500 μm | - | - | 0.00352mA | 75mA | - | - | 2000 hours | 0.16 | - | - | - | - | 16 % | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.512 13.00mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() WBR30-150A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | WBR | 0.400Diax1.570L 10.16mmx39.88mm | -10% +100% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 30μF | 150V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 10.5Ohm @ 120Hz | - | - | - | - | - | - | 0.155mA | 85mA | - | Polar | 2000 hours | - | - | 85mA @ 120Hz | - | 102mA @ 100kHz | - | - | - | - | - | - | - | - | - | 10.2mm | 39.9mm | - | 39.878mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS314U025W5L Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.500Dia 63.50mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 310000μF | 25V | - | - | 28.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4mOhm @ 120Hz | - | - | - | - | - | - | 16.7mA | 29.6A | - | Polar | 2000 hours | - | - | 29.6A @ 120Hz | - | 38.48A @ 10kHz | - | - | - | - | - | - | - | - | - | 63.5mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() WBR1-50A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | WBR | 0.280Diax0.570L 7.11mmx14.49mm | -10% +150% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 390Ohm @ 120Hz | - | - | - | - | - | - | - | 10mA | - | Polar | 2000 hours | - | - | 10mA @ 120Hz | - | 11.5mA @ 100kHz | - | - | - | - | - | - | - | - | - | 7.11mm | 14.478mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 550C372T450DF2B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | 550C | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 3700μF | 450V | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23.4mOhm @ 120Hz | - | - | 1.250 31.75mm | - | - | 450V | 3.87105mA | 20.9A | - | Polar | 10000 hours | - | - | 20.9A @ 120Hz | - | 34.48A @ 10kHz | - | - | - | - | - | - | - | - | - | 76.2mm | 142.88mm | 5.625 142.88mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS651T350V3C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 650μF | 350V | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 212mOhm @ 120Hz | - | - | - | - | - | - | - | 2.7A | - | Polar | 2000 hours | - | - | 2.7A @ 120Hz | - | 4.05A @ 10kHz | - | - | - | - | - | - | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 381LX561M250K032 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 39.999986g | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | 381LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 560μF | 250V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 296mOhm | - | - | 0.394 10.00mm | - | - | - | 1.1225mA | 1.5A | - | Polar | 3000 hours | - | - | 1.5A @ 120Hz | - | 2.1A @ 20kHz | - | - | - | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 106MWR250K Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Axial | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 250V | -40°C ~ 105°C | - | - | MWR | 0.965 Dia x 1.831 L (24.50mm x 46.50mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | General Purpose | - | 10000000PF(pF) | - | - | - | - | - | - | 177 mOhms | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMX113M400DG2B Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 15 Weeks | Screw | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -40°C~85°C | Bulk | - | DCMX | 3.000Dia 76.20mm | ±20% | - | - | Active | Not Applicable | - | Screw | - | - | 85°C | -40°C | General Purpose | - | 11000μF | 400V | - | - | 31.75mm | - | - | - | - | - | 1.250 31.75mm | - | - | - | - | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | 8.687 220.65mm | 220mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFK157M80H32T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.531Lx0.590W 13.50mmx15.00mm | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | - | 150μF | 80V | TR | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm @ 100kHz | - | - | - | - | 5953 | - | 120μA | 500mA | - | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | - | 500mA @ 100kHz | 0.08 % | - | - | - | - | - | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 380LX101M450J022 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 23.999998g | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | 380LX | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | 100μF | 450V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 1.66Ohm | - | - | 0.394 10.00mm | 800 μm | - | 450V | 0.6364mA | 900mA | 120Hz | Polar | 3000 hours | - | - | 900mA @ 120Hz | - | - | 20 % | - | PVC Insulated Can | - | - | - | - | - | - | 25mm | 30mm | 1.260 32.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AFK158M35P44T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.669Lx0.748W 17.00mmx19.00mm | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive, Bypass, Decoupling | - | 1500μF | 35V | TR | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm @ 100kHz | - | - | - | - | 7567 | 35V | 525μA | 1.35A | - | Polar | 5000 hours | - | 35mOhm | 1.35A @ 120Hz | - | 1.8A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 16mm | 19mm | 0.669 17.00mm | - | 17mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() AFK107M25E16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.327Lx0.374W 8.30mmx9.50mm | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 100μF | 25V | TR | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | - | - | - | 3733 | - | 25μA | 300mA | - | Polar | 2000 hours | - | 260mOhm | 225mA @ 120Hz | - | 300mA @ 100kHz | 0.14 % | - | - | - | - | - | - | - | - | 8mm | 6.2mm | 0.256 6.50mm | 9.5mm | 8.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 336TXK200M Cornell Dubilier Electronics | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | 0.15 | 100 | - | 5000 Hrs @ 105°C | - | + 105 C | Cornell Dubilier / Illinois Capacitor | - 25 C | - | - | Bulk | - | - | Active | - | Details | - | - | - | 0.136668 oz | 200 V | 200 VDC | -25°C ~ 105°C | Bulk | - | TXK | 0.492 Dia (12.50mm) | 20 % | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 33 uF | - | - | Radial | - | - | - | 7.536Ohm @ 120Hz | - | - | 5 mm | - | - | - | - | 315 mA | - | Polar | - | - | - | 315 mA @ 120 Hz | Straight | - | - | 7.536 Ohms | - | - | General Purpose Electrolytic Capacitors | - | - | - | - | 12.5 mm | - | 0.866 (22.00mm) | 20 mm | - | - | - | - | - | - | - | - | ||
![]() AFC227M16G24T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | 220μF | 16V | TR | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.2Ohm @ 120Hz | - | - | - | - | 4741 | - | 35.2mA | 502.5mA | - | Polar | 1000 hours | - | 150mOhm | 502.5mA @ 120Hz | - | 670mA @ 100kHz | 0.16 % | - | - | 670mA | - | - | - | - | - | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFC226M06B12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | AFC | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | 22μF | 6.3V | TR, 15 INCH | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 19.6Ohm @ 120Hz | - | - | - | - | - | - | 3mA | 45mA | - | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | - | 60mA @ 100kHz | 0.26 % | - | - | 60mA | - | - | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | - | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 |