- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Capacitance Tolerance | DCL | Equivalent Series Resistance Type | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | RoHS | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Wire Form | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | ESR | Size(mm) | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 478LBB080M2DF Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 80 V | - | - | -40°C ~ 85°C | LBB | 1.181 Dia (30.00mm) | ±20% | - | General Purpose | 4700 µF | - | 52.91mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 4.05 A @ 120 Hz | 5.0625 A @ 10 kHz | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | ||
![]() FP4174 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430P394X5600 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160394J63C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTP127M030P1C Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430P605X5050 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGV330M004RT Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277LMX400M2EE Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 400 V | - | - | -25°C ~ 105°C | LMX | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 270 µF | - | 1.228Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 1.41 A @ 120 Hz | 2.073 A @ 50 kHz | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | ||
![]() 337SAK100M Cornell Dubilier Electronics | 36 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 100 V | - | - | -40°C ~ 85°C | SAK | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 330 µF | - | 402mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | - | 830 mA @ 120 Hz | 1.245 A @ 10 kHz | - | - | - | - | - | - | - | 0.846 (21.50mm) | - | - | - | ||
![]() 337LMB450M2EF Cornell Dubilier Electronics | 1435 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 450 V | - | - | -25°C ~ 105°C | LMB | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 330 µF | - | 1.25596Ohm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | Polar | - | 1.45 A @ 120 Hz | 2.132 A @ 10 kHz | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | ||
![]() 337BPA050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 50 V | - | - | -40°C ~ 85°C | BPA | 0.630 Dia x 1.339 L (16.00mm x 34.00mm) | ±20% | - | Audio | 330 µF | - | 703mOhm @ 120Hz | - | - | - | - | - | Bi-Polar | - | 730 mA @ 120 Hz | 1.0877 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NR301AEN901U012B3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476SML004M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 4 V | - | - | -40°C ~ 85°C | SML | 0.157 Dia (4.00mm) | ±20% | - | General Purpose | 47 µF | - | 12.35Ohm @ 120Hz | - | - | - | - | - | Polar | - | 37 mA @ 120 Hz | 55.5 mA @ 100 kHz | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | - | ||
![]() 227SML016M Cornell Dubilier Electronics | 15 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 16 V | - | - | -40°C ~ 85°C | SML | 0.315 Dia (8.00mm) | ±20% | - | General Purpose | 220 µF | - | 1.507Ohm @ 120Hz | - | - | - | - | - | Polar | - | 162 mA @ 120 Hz | 243 mA @ 100 kHz | - | - | - | - | - | - | - | 0.417 (10.60mm) | - | - | - | ||
![]() 228CKR025M Cornell Dubilier Electronics | 333 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | No | - | - | 25 V | - | - | -40°C ~ 85°C | CKR | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 2200000000PF(pF) | - | 135.6mOhm @ 120Hz | - | - | 0.295 (7.50mm) | - | - | Polar | - | 1.77 A @ 120 Hz | 2.478 A @ 100 kHz | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | - | ||
![]() 226CKR100M Cornell Dubilier Electronics | 96 | - | - | Through Hole | Radial, Can | 2 | - | - | 66@1MIN/22@2MIN(uA) | STANDARD | 0.6(mm) | 3.5(mm) | 2000(hr) | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Through Hole | -40C to 85C | Bulk | Not Required(mm) | 8(mm) | Active | - | No | - | 20% | 100 V | - | LONG LEAD | -40°C ~ 85°C | CKR | 0.315 Dia (8.00mm) | ±20% | Electrolytic | General Purpose | 22000000PF(pF) | Radial | 6.0286Ohm @ 120Hz | Not Required | Polar | 0.138 (3.50mm) | 100VDC | 155(mA) | Polar | - | 155 mA @ 120 Hz | 356.5 mA @ 100 kHz | 7.536(ohm) | 8 X 11.5 | - | - | Not Required(mm) | - | - | 0.512 (13.00mm) | - | 11.5(mm) | - | ||
![]() 227TTA063M Cornell Dubilier Electronics | 1617 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 63 V | - | - | -40°C ~ 85°C | TTA | 0.394 Dia x 0.984 L (10.00mm x 25.00mm) | ±20% | - | General Purpose | 220 µF | - | 754mOhm @ 120Hz | - | - | - | - | - | Polar | - | 490 mA @ 120 Hz | 676.2 mA @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226KXM063M Cornell Dubilier Electronics | 20354 | - | - | Through Hole | Radial, Can | - | - | ± 20% | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | Non-Compliant | - | 63 V | 63 V | - | -55°C ~ 105°C | KXM | 0.248 Dia (6.30mm) | ±20% | - | General Purpose | 22µF | - | 6.03 Ω | - | Polar | 2.5mm | - | 250mA | Polar | 1.06 Ohms | 100 mA @ 120 Hz | 250 mA @ 100 kHz | 6.029ohm | - | - | - | - | 6.3 mm | 11 mm | 0.492 (12.50mm) | 11mm | - | - | ||
![]() 226KXM050M Cornell Dubilier Electronics | 83489 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 50 V | - | - | -55°C ~ 105°C | KXM | 0.197 Dia (5.00mm) | ±20% | - | General Purpose | 22 µF | - | 7.5357Ohm @ 120Hz | - | - | 0.079 (2.00mm) | - | - | Polar | 1.18 Ohms | 95.2 mA @ 120 Hz | 238 mA @ 100 kHz | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | ||
![]() 228TTA025M Cornell Dubilier Electronics | 77 | - | - | Through Hole | Axial, Can | - | - | ± 20% | - | - | - | - | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | - | Active | - | - | - | - | 25 V | - | - | -40°C ~ 85°C | TTA | 0.630 Dia x 1.220 L (16.00mm x 31.00mm) | ±20% | - | General Purpose | 2200 µF | - | 150.7mOhm @ 120Hz | - | Polar | - | - | 1.48A | Polar | - | 1.48 A @ 120 Hz | 1.8944 A @ 50 kHz | 0.143ohm | - | 31mm | - | - | - | - | - | - | - | - |