- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFC226M35D16T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | AFC | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 22μF | 35V | TR | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.1Ohm @ 120Hz | - | - | - | 7.7mA | 105mA | Polar | 1000 hours | - | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | 0.12 % | 140mA | 6.3mm | 7.8mm | 0.213 5.40mm | - | 6.6mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() SK222M050ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2013 | SK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 2200μF | 50V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 140mOhm @ 120Hz | 0.295 7.50mm | - | 600 μm | 1.1mA | 2.09A | Polar | 2000 hours | 0.14 | - | 2.09A @ 120Hz | 2.717A @ 1kHz | - | - | 18mm | 35mm | 1.457 37.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AFC225M35B12T-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | AFC | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | LENGTH INCLUDE TERMINAL | - | 2.2μF | 35V | TR, 15 INCH | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90.4Ohm @ 120Hz | - | - | - | 3μA | 60mA | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | 0.12 % | 60mA | 4mm | 5.5mm | 0.213 5.40mm | - | 4.3mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() MLS433M7R5EB1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 43000μF | 7.5V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 31.5A | Polar | 10000 hours | - | - | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() SLPX561M180C1P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 560μF | 180V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 355mOhm @ 120Hz | 0.394 10.00mm | - | - | 0.95247mA | 2.25A | Polar | 3000 hours | - | - | 2.25A @ 120Hz | 3.31A @ 20kHz | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX223M016C7P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | - | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 22000μF | 16V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.77989mA | 4.44A | Polar | 3000 hours | - | - | 4.44A @ 120Hz | 5.55A @ 20kHz | - | - | 25mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLS212M060EA1A Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 2100μF | 60V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 72mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 11.9A | Polar | 10000 hours | - | - | 11.9A @ 120Hz | 14.1A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS162M075EA1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 1600μF | 75V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 11.6A | Polar | 10000 hours | - | - | 11.6A @ 120Hz | 13.8A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() SLPX123M016C1P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | - | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 12000μF | 16V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 55mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.31453mA | 3.01A | Polar | 3000 hours | - | - | 3.01A @ 120Hz | 3.76A @ 20kHz | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX102M220E7P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2012 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 1000μF | 220V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 199mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.40712mA | 3.36A | Polar | 3000 hours | - | - | 3.36A @ 120Hz | 4.94A @ 20kHz | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLS133M010EK1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 13000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 81mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 12.2A | Polar | 10000 hours | - | - | 12.2A @ 120Hz | 13.3A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS133M010EK1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 13000μF | 10V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 81mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 12.2A | Polar | 10000 hours | - | - | 12.2A @ 120Hz | 13.3A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS193M5R0EK1C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 19000μF | 5V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | 1.000 25.40mm | 5V | - | 2nA | 12.6A | Polar | 10000 hours | - | - | 12.6A @ 120Hz | 13.6A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() SLPX152M180H5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | - | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 1500μF | 180V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 133mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.55885mA | 4.02A | Polar | 3000 hours | - | - | 4.02A @ 120Hz | 5.91A @ 20kHz | - | - | 35mm | 35mm | 1.378 35.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX183M035H7P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | - | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 18000μF | 35V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm @ 120Hz | 0.394 10.00mm | - | - | 2.38118mA | 5.71A | Polar | 3000 hours | - | - | 5.71A @ 120Hz | 7.14A @ 20kHz | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLP182M100A4P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 1800μF | 100V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 147mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.27279mA | 2.23A | Polar | 3000 hours | - | - | 2.23A @ 120Hz | 2.79A @ 20kHz | - | - | 22mm | 45mm | 1.772 45.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX681M220C7P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 680μF | 220V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 293mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.16034mA | 2.56A | Polar | 3000 hours | - | - | 2.56A @ 120Hz | 3.76A @ 20kHz | - | - | 25mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLP153M016C5P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2016 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 15000μF | 16V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 44mOhm @ 120Hz | 0.394 10.00mm | - | - | 1.46969mA | 3.25A | Polar | 3000 hours | - | - | 3.25A @ 120Hz | 4.06A @ 20kHz | - | - | 25mm | 35mm | 1.378 35.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLP473M010E4P3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 47000μF | 10V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16mOhm @ 120Hz | 0.394 10.00mm | - | - | 2.0567mA | 4.26A | Polar | 3000 hours | - | - | 4.26A @ 120Hz | 5.33A @ 20kHz | - | - | 30mm | 45mm | 1.772 45.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLS272M075EB1D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 2700μF | 75V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 46mOhm @ 120Hz | 1.000 25.40mm | - | - | 2nA | 14.9A | Polar | 10000 hours | - | - | 14.9A @ 120Hz | 17.6A @ 20kHz | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - |