- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | DCL | Equivalent Series Resistance Type | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Lead/Base Style | ESR | Size(mm) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPX272M100C4P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Snap in | EAR99 | - | - | General Purpose | - | 2700μF | 100V | - | unknown | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 98mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | 3.66A | - | Polar | 3000 hours | 3.66A @ 120Hz | 4.58A @ 20kHz | - | - | - | - | 25mm | 45mm | 1.772 45.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLP331M400EB1A Cornell Dubilier Electronics (CDE) | 2947 | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 330μF | 400V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 530mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 2.1A | - | Polar | 2000 hours | 2.1A @ 120Hz | 2.5A @ 20kHz | Straight | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Non-RoHS Compliant | - | ||
![]() MLS401M150EK1D Cornell Dubilier Electronics (CDE) | 2459 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 400μF | 150V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 388mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 5.1A | - | Polar | 10000 hours | 5.1A @ 120Hz | 6.4A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS103M020EA1C Cornell Dubilier Electronics (CDE) | 2795 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 10000μF | 20V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 13.6A | - | Polar | 10000 hours | 13.6A @ 120Hz | 15A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS433M7R5EB1D Cornell Dubilier Electronics (CDE) | 2290 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 43000μF | 7.5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 31mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 31.5A | - | Polar | 10000 hours | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() SLP122M160E7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1200μF | 160V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 166mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.31453mA | 2.49A | - | Polar | 3000 hours | 2.49A @ 120Hz | 3.66A @ 20kHz | - | - | - | - | 30mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX683M010H7P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 68000μF | 10V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 11mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 2.47386mA | 7.48A | - | Polar | 3000 hours | 7.48A @ 120Hz | 9.35A @ 20kHz | - | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX681M220E3P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 680μF | 220V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 293mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.16034mA | 2.52A | - | Polar | 3000 hours | 2.52A @ 120Hz | 3.7A @ 20kHz | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 381LQ821M315A042 Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | 62.00001g | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | 381LQ | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 820μF | 315V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 202mOhm @ 120Hz | - | - | 0.394 10.00mm | - | - | 2A | 120Hz | Polar | 2000 hours | 2A @ 120Hz | 2.8A @ 20kHz | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLP123M025A9P3 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 12000μF | 25V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 50mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.64317mA | 3.2A | - | Polar | 3000 hours | 3.2A @ 120Hz | 4A @ 20kHz | - | - | - | - | 22mm | 50mm | 1.969 50.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLS112M075EK0D Cornell Dubilier Electronics (CDE) | 2749 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 1100μF | 75V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 112mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 9.6A | - | Polar | 10000 hours | 9.6A @ 120Hz | 11.5A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() SLP122M180H5P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1200μF | 180V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 166mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.39427mA | 2.55A | - | Polar | 3000 hours | 2.55A @ 120Hz | 3.75A @ 20kHz | - | - | - | - | 35mm | 35mm | 1.378 35.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLS103M020EA1D Cornell Dubilier Electronics (CDE) | 2176 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 10000μF | 20V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 13.6A | - | Polar | 10000 hours | 13.6A @ 120Hz | 15A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() SLP103M035C4P3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 10000μF | 35V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 53mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.77482mA | 3.2A | - | Polar | 3000 hours | 3.2A @ 120Hz | 4A @ 20kHz | - | - | - | - | 25mm | 45mm | 1.772 45.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SLPX223M025H5P3 Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SLPX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 22000μF | 25V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 27mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 2.22486mA | 5.26A | - | Polar | 3000 hours | 5.26A @ 120Hz | 6.58A @ 20kHz | - | - | - | - | 35mm | 35mm | 1.378 35.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 337TTA025M Cornell Dubilier Electronics | 702 |
| - | - | - | Through Hole | Axial, Can | - | - | - | - | 2 | - | 247.5@1MIN/82.5@2MIN(uA) | STANDARD | 0.6(mm) | Not Required(mm) | 2000(hr) | 2000 Hrs @ 85°C | CORNELL DUBILIER | Cornell Dubilier / Illinois Capacitor | Through Hole | -40C to 85C | Bulk | Not Required(mm) | 8(mm) | Active | No | Not Required(mm) | 20% | 25 V | Not Required | -40°C ~ 85°C | Bulk | - | TTA | 0.315 Dia x 0.787 L (8.00mm x 20.00mm) | ±20% | - | - | - | - | - | - | - | Electrolytic | - | General Purpose | - | PF(pF) | - | - | - | Axial | - | - | 803.8mOhm @ 120Hz | Not Required | Polar | - | 25VDC | - | 385(mA) | - | Polar | - | 385 mA @ 120 Hz | 531.3 mA @ 50 kHz | - | 0.8038(ohm) | 8 X 20 | 20(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() SLP272M100C9P3 Cornell Dubilier Electronics (CDE) | 11 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2012 | SLP0712TE (750W) | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 2700μF | 100V | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 98mOhm @ 120Hz | - | - | 0.394 10.00mm | - | 1.55885mA | 2.82A | - | Polar | 3000 hours | 2.82A @ 120Hz | 3.53A @ 20kHz | - | - | - | - | 25mm | 50mm | 1.969 50.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLS491M200EA1D Cornell Dubilier Electronics (CDE) | 2952 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 490μF | 200V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 285mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 6A | - | Polar | 10000 hours | 6A @ 120Hz | 7.7A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS263M7R5EA0C Cornell Dubilier Electronics (CDE) | 2673 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 26000μF | 7.5V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 51mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 19.8A | - | Polar | 10000 hours | 19.8A @ 120Hz | 21.1A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - | ||
![]() MLS383M010EB1C Cornell Dubilier Electronics (CDE) | 2609 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 38000μF | 10V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 31mOhm @ 120Hz | - | - | 1.000 25.40mm | - | 2nA | 31.5A | - | Polar | 10000 hours | 31.5A @ 120Hz | 33.8A @ 20kHz | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | Non-RoHS Compliant | - |