- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Rad Hardened | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108LMX250M2EF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -25°C ~ 105°C | LMX | 1.378 Dia (35.00mm) | ±20% | General Purpose | 1000 µF | 248.7mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.86 A @ 120 Hz | 4.2042 A @ 50 kHz | 1.654 (42.00mm) | - | ||
![]() 337HSM016M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 16 V | -40°C ~ 125°C | HSM | 0.394 Dia (10.00mm) | ±20% | General Purpose | 330 µF | 804mOhm @ 120Hz | 0.197 (5.00mm) | Polar | - | 250 mA @ 120 Hz | 312.5 mA @ 10 kHz | 0.551 (14.00mm) | - | ||
![]() 686CKE160MTJG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 160 V | -25°C ~ 105°C | CKE | 0.492 Dia (12.50mm) | ±20% | Bypass, Decoupling | 68 µF | 4.8761Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 350 mA @ 120 Hz | 630 mA @ 100 kHz | 0.846 (21.50mm) | - | ||
![]() 336BPS100M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 100 V | -40°C ~ 85°C | BPS | 0.492 Dia (12.50mm) | ±20% | Audio | 33 µF | 5.024Ohm @ 120Hz | 0.197 (5.00mm) | Bi-Polar | - | 220 mA @ 120 Hz | 345.4 mA @ 50 kHz | 0.866 (22.00mm) | - | ||
![]() 337LBB250M2BE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -40°C ~ 85°C | LBB | 0.866 Dia (22.00mm) | ±20% | General Purpose | 330 µF | 502.38Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.85 A @ 120 Hz | 2.7195 A @ 10 kHz | 1.457 (37.00mm) | - | ||
![]() 158KXM025M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 25 V | -55°C ~ 105°C | KXM | 0.492 Dia (12.50mm) | ±20% | General Purpose | 1500 µF | 154.7mOhm @ 120Hz | 0.197 (5.00mm) | Polar | 45 mOhms | 1.662 A @ 120 Hz | 2.77 A @ 100 kHz | 1.063 (27.00mm) | - | ||
![]() 228LBA100M2DD Cornell Dubilier Electronics | 23 |
| - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 100 V | -40°C ~ 85°C | LBA | 1.181 Dia (30.00mm) | ±20% | General Purpose | 2200 µF | 150.71mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.17 A @ 120 Hz | 3.9625 A @ 10 kHz | 1.260 (32.00mm) | - | ||
![]() 227SVL6R3MEL Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | SVL | 0.248 Dia (6.30mm) | ±20% | General Purpose | 220 µF | 2.41Ohm @ 120Hz | - | Polar | - | 105 mA @ 120 Hz | 157.5 mA @ 100 kHz | 0.307 (7.80mm) | - | ||
![]() 335CKE250M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | No | 250 V | -25°C ~ 105°C | CKE | 0.315 Dia (8.00mm) | ±20% | Bypass, Decoupling | PF(pF) | 75.358Ohm @ 120Hz | 0.138 (3.50mm) | Polar | - | 44 mA @ 120 Hz | - | 0.512 (13.00mm) | - | ||
![]() 478LMB100M2EG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 100 V | -40°C ~ 105°C | LMB | 1.378 Dia (35.00mm) | ±20% | General Purpose | 4700 µF | 70.5475mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 4.12 A @ 120 Hz | 5.15 A @ 10 kHz | 1.850 (47.00mm) | - | ||
![]() 688CKE035M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 35 V | -40°C ~ 105°C | CKE | 0.709 Dia (18.00mm) | ±20% | Bypass, Decoupling | 6800 µF | 58.5mOhm @ 120Hz | 0.295 (7.50mm) | Polar | - | 2.4 A @ 120 Hz | 3.36 A @ 100 kHz | 1.634 (41.50mm) | - | ||
![]() 158LMX200M2EG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 200 V | -25°C ~ 105°C | LMX | 1.378 Dia (35.00mm) | ±20% | General Purpose | 1500 µF | 165.8mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.72 A @ 120 Hz | 5.468 A @ 50 kHz | 1.850 (47.00mm) | - | ||
![]() 688LMB063M2DH Cornell Dubilier Electronics | 48 |
| - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 63 V | -40°C ~ 105°C | LMB | 1.181 Dia (30.00mm) | ±20% | General Purpose | 6800 µF | 73.14mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.86 A @ 120 Hz | 4.825 A @ 10 kHz | 2.047 (52.00mm) | - | ||
![]() 567LBB250M2DD Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -40°C ~ 85°C | LBB | 1.181 Dia (30.00mm) | ±20% | General Purpose | 560 µF | 296.05mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.71 A @ 120 Hz | 3.9837 A @ 10 kHz | 1.260 (32.00mm) | - | ||
![]() NR301R272M010FK2 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 476BPS035M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 35 V | -40°C ~ 85°C | BPS | 0.315 Dia (8.00mm) | ±20% | Audio | 47 µF | 4.938Ohm @ 120Hz | 0.138 (3.50mm) | Bi-Polar | - | 120 mA @ 120 Hz | 188.4 mA @ 50 kHz | 0.531 (13.50mm) | - | ||
![]() 224CKH050M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 50 V | -40°C ~ 105°C | CKH | 0.197 Dia (5.00mm) | ±20% | General Purpose | 0.22 µF | 753.575Ohm @ 120Hz | 0.079 (2.00mm) | Polar | - | 3 mA @ 120 Hz | 6.9 mA @ 100 kHz | 0.492 (12.50mm) | - | ||
![]() 107LBA400M2CC Cornell Dubilier Electronics | 27 |
| - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 400 V | -25°C ~ 85°C | LBA | 0.984 Dia (25.00mm) | ±20% | General Purpose | 100 µF | 2.4868Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 990 mA @ 120 Hz | 1.455 A @ 10 kHz | 1.063 (27.00mm) | - | ||
![]() 337LMU450M2EF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Obsolete | - | 450 V | -40°C ~ 105°C | LMU | 1.378 Dia (35.00mm) | ±20% | General Purpose | 330 µF | 1.0048Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.35 A @ 120 Hz | 1.9845 A @ 100 kHz | 1.654 (42.00mm) | - | ||
![]() SSV470M035RT Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |