- Capacitance
- Tolerance
- Series
- Dielectric Material
- Packaging
- Capacitor Type
- ECCN Code
- Diameter
- Mounting Type
- Ripple Current
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
Cornell Dubilier Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDL336K016S1D Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 687LBB250M2CG Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -40°C ~ 85°C | LBB | 0.984 Dia (25.00mm) | ±20% | General Purpose | 680 µF | 243.8mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.19 A @ 120 Hz | 4.6893 A @ 10 kHz | 1.850 (47.00mm) | - | ||
![]() 107LMX450M2BE Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 450 V | -25°C ~ 105°C | LMX | 0.866 Dia (22.00mm) | ±20% | General Purpose | 100 µF | 3.3157Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 650 mA @ 120 Hz | 955.5 mA @ 50 kHz | 1.457 (37.00mm) | - | ||
![]() 334SMH050M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | 1000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -55°C ~ 105°C | SMH | 0.157 Dia (4.00mm) | ±20% | General Purpose | 0.33 µF | 602.86Ohm @ 120Hz | - | Polar | - | 4.1 mA @ 120 Hz | 6.15 mA @ 100 kHz | 0.217 (5.50mm) | - | ||
![]() 475TMA400M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 400 V | -40°C ~ 105°C | TMA | 0.394 Dia x 0.787 L (10.00mm x 20.00mm) | ±20% | Bypass, Decoupling | 4.7 µF | 88.184Ohm @ 120Hz | - | Polar | - | 33 mA @ 120 Hz | 66 mA @ 50 kHz | - | - | ||
![]() 476RSS050MSAPS Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | - | RSS | - | ±20% | General Purpose | 47 µF | - | - | - | - | - | - | - | - | ||
![]() 160824K400P Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 227LBB350M2DC Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 350 V | -40°C ~ 85°C | LBB | 1.181 Dia (30.00mm) | ±20% | General Purpose | 220 µF | 1.13036Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.3 A @ 120 Hz | 1.911 A @ 10 kHz | 1.063 (27.00mm) | - | ||
![]() 335TMA250M Cornell Dubilier Electronics | 6734 |
| - | Through Hole | Axial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -40°C ~ 105°C | TMA | 0.315 Dia x 0.630 L (8.00mm x 16.00mm) | ±20% | General Purpose | 3.3 µF | 100.477Ohm @ 120Hz | - | Polar | - | 24 mA @ 120 Hz | 48 mA @ 50 kHz | - | - | ||
![]() 276KXM063M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 63 V | -55°C ~ 105°C | KXM | 0.248 Dia (6.30mm) | ±20% | General Purpose | 27 µF | 6.1402Ohm @ 120Hz | 0.098 (2.50mm) | Polar | 860 mOhms | 96 mA @ 120 Hz | 240 mA @ 100 kHz | 0.492 (12.50mm) | - | ||
![]() 338LBB050M2BD Cornell Dubilier Electronics | 39 |
| - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -40°C ~ 85°C | LBB | 0.866 Dia (22.00mm) | ±20% | General Purpose | 3300 µF | 100.48mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.37 A @ 120 Hz | 2.9625 A @ 10 kHz | 1.260 (32.00mm) | - | ||
![]() 107SAK010M Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 10 V | -40°C ~ 85°C | SAK | 0.197 Dia (5.00mm) | ±20% | General Purpose | 100 µF | 3.979Ohm @ 120Hz | 0.079 (2.00mm) | Polar | - | 135 mA @ 120 Hz | 202.5 mA @ 10 kHz | 0.413 (10.50mm) | - | ||
![]() 336SVL050MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -55°C ~ 105°C | SVL | 0.315 Dia (8.00mm) | ±20% | General Purpose | 33 µF | 6.03Ohm @ 120Hz | - | Polar | - | 80 mA @ 120 Hz | 120 mA @ 100 kHz | 0.417 (10.60mm) | - | ||
![]() 687LMX200M2EC Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 5000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 200 V | -25°C ~ 105°C | LMX | 1.378 Dia (35.00mm) | ±20% | General Purpose | 680 µF | 365.7mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.98 A @ 120 Hz | 2.911 A @ 50 kHz | 1.063 (27.00mm) | - | ||
![]() 105CKR250M Cornell Dubilier Electronics | 35 |
| - | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 250 V | -25°C ~ 85°C | CKR | 0.248 Dia (6.30mm) | ±20% | General Purpose | 1 µF | 331.573Ohm @ 120Hz | 0.098 (2.50mm) | Polar | - | 18 mA @ 120 Hz | - | 0.492 (12.50mm) | - | ||
![]() 566AXZ6R3M Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 6.3 V | -55°C ~ 105°C | AXZ | 0.197 Dia (5.00mm) | ±20% | General Purpose | 56 µF | 7.11Ohm @ 120Hz | - | Polar | 760 mOhms | 75 mA @ 120 Hz | 150 mA @ 100 kHz | 0.217 (5.50mm) | - | ||
![]() 567LBB350M2EF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | 3000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 350 V | -40°C ~ 85°C | LBB | 1.378 Dia (35.00mm) | ±20% | General Purpose | 560 µF | 444.07mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.75 A @ 120 Hz | 4.0425 A @ 10 kHz | 1.654 (42.00mm) | - | ||
![]() 108CKE025MLQ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 25 V | -40°C ~ 105°C | CKE | 0.394 Dia (10.00mm) | ±20% | Bypass, Decoupling | 1000 µF | 232.1mOhm @ 120Hz | 0.197 (5.00mm) | Polar | - | 610 mA @ 120 Hz | 854 mA @ 100 kHz | 0.689 (17.50mm) | - | ||
![]() 106SML050MD5 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | 2000 Hrs @ 85°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 50 V | -40°C ~ 85°C | SML | 0.197 Dia (5.00mm) | ±20% | General Purpose | 10 µF | 19.894Ohm @ 120Hz | - | Polar | - | 41 mA @ 120 Hz | - | 0.217 (5.50mm) | - | ||
![]() 336SVL035MEL Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 3000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | - | 35 V | -55°C ~ 105°C | SVL | 0.248 Dia (6.30mm) | ±20% | General Purpose | 33 µF | 6.53Ohm @ 120Hz | - | Polar | - | 62 mA @ 120 Hz | 93 mA @ 100 kHz | 0.307 (7.80mm) | - |